- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Capacitance Value | Case Style | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Fail Safe with Built-in Fuse | High Shock and Vibration | HTS | IL (uA) | Lifetime @ Temp. | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Temperature Range @ Derated Voltage (°C) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Current - Leakage | Size(mm) | Features | Case Code | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T110C685K050AS KEMET | In Stock | - | - | - | Through Hole | - | Metal | - | WIRE | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.20 | 6.8μF | 50V | TR | - | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 2Ohm | Polar | - | - | 640 μm | - | - | - | - | 0.04 | 4 % | - | 2.2μA | - | - | - | - | 7.09mm | 640μm | - | 16.51mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() M39003/09-3012 KEMET | In Stock | - | - | 7 Weeks | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8532.21.00.20 | 82μF | 10V | BULK/TRAY | - | - | not_compliant | MIL-PRF-39003 | - | - | - | - | TANTALUM CAPACITOR | 85mOhm | Polar | - | - | - | - | 0.004mA | 2900mA | - | 0.08 | 8 % | - | - | - | - | - | - | 7.34mm | - | - | 17.42mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T496D106M025ATE1K2 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T496 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 10μF | 25V | TR, 7 INCH | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 1.2Ohm | Polar | - | - | - | - | 2.5μA | 141.6mA | 2000 hours | 0.06 | 6 % | D | - | - | Fail Safe with Built-in Fuse | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() T491D156K035ATAUTO KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | 35V | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 15μF | - | TR, 7 INCH | 4.3mm | - | - | - | - | - | - | - | - | 800mOhm | - | - | 35V | - | - | 0.0053mA | - | - | 0.06 | - | D | - | - | Automotive | - | - | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() T322B155K035AT KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 2 | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.110Diax0.290L 2.79mmx7.37mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 1.5μF | 35V | AMMO PACK | - | - | - | - | - | - | - | - | - | 6Ohm | Polar | - | - | - | - | 500nA | - | - | 0.03 | 3 % | B | - | - | General Purpose | - | - | - | - | - | 7.37mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491V107M010AT KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 100μF | 10V | TR, 7 INCH | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 700mOhm | Polar | - | - | - | - | 0.01mA | - | - | 0.08 | 8 % | V | - | - | General Purpose | - | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T491C106M016AT2478 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | 2016 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | - | - | - | - | 1.8Ohm | - | - | - | - | - | - | - | - | - | - | C | - | - | General Purpose | - | - | - | - | 0.110 2.80mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T491D107M004AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 800mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 100μF | 4V | TR, 7 INCH | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 800mOhm | Polar | - | 4V | - | - | 0.004mA | - | 2000 hours | 0.08 | 8 % | D | - | - | General Purpose | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T491B226M016AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 22μF | 16V | TR, 7 INCH | - | - | not_compliant | - | - | 3528 | 1411 | - | - | 2.2Ohm | POLARIZED | - | - | - | - | 0.0035mA | 78.8mA | - | 0.06 | - | B | - | - | General Purpose | - | - | - | 2.1mm | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T491C106M020AT4165 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | 20V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | - | - | - | - | 1.6Ohm | - | - | - | - | - | - | - | - | - | - | C | - | - | General Purpose | - | - | - | - | 0.110 2.80mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M39003/01-2291 KEMET | In Stock | - | Datasheet | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | - | 8532.21.00.20 | 27μF | 20V | - | - | - | - | MIL-PRF-39003 | - | - | - | - | TANTALUM CAPACITOR | 1.8Ohm | Polar | - | - | - | - | - | - | - | 0.06 | - | - | 2.5μA | - | - | - | - | 7.34mm | - | - | 17.42mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() T350A105M020AS KEMET | In Stock | - | Datasheet | - | Through Hole | - | Dipped | - | WIRE | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e0 | no | - | - | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.40 | 1μF | 20V | TR | - | - | - | - | - | - | - | 2.54mm | TANTALUM CAPACITOR | 10Ohm | Polar | - | - | 500 μm | - | - | - | - | 0.05 | 5 % | - | 500nA | - | - | - | - | 4.5mm | 7.1mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() T350A105M035AS KEMET | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.177Dia 4.50mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | - | Conformal Coated | - | - | - | - | 8532.21.00.40 | 1μF | 35V | TR | - | - | - | - | - | - | - | 2.54mm | - | 8Ohm @ 100kHz | Polar | 0.100 2.54mm | - | 500 μm | - | 500nA | - | - | 0.03 | 3 % | A | - | - | General Purpose | - | - | - | 7.1mm | 0.280 7.10mm | 4.5mm | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() T110B475K050AT KEMET | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T110 | 0.185Diax0.474L 4.70mmx12.04mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | Matte Tin (Sn) | - | - | - | 4.7μF | 50V | Box | 4.7mm | - | - | - | - | - | - | - | - | 2.5Ohm | Polar | - | - | 510 μm | - | 1.7μA | - | - | 0.04 | 4 % | B | - | - | General Purpose | - | - | 4.7mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T491V226K025AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2012 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 22μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 700mOhm | Polar | - | - | - | - | 5.5μA | 381mA | 2000 hours | 0.06 | 6 % | V | - | - | General Purpose | - | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CWR29JH476KCHB4251 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 47uF | Molded | 8 | EAR99 | Standard | 0.18 | No | Yes | 8532.21.00.50 | 9.4 | - | 125 | -55 | Surface Mount | 3.81 | 85 to 125 | - | - | Tape and Reel | - | - | - | 10% | - | - | Unconfirmed | - | - | - | - | Solid | - | - | - | - | - | - | - | - | - | Flat | - | - | Inward L | - | - | - | - | - | Polar | - | - | - | 20VDC | - | - | - | - | - | - | - | 7.24 X 3.81 X 2.79 | - | H | 7.24 | - | - | - | - | - | 2.79 | - | - | RoHS non-compliant | - | - | ||
![]() M39003/09-3020 KEMET | In Stock | - | - | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | 5% | e0 | no | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8532.21.00.20 | 220μF | 10V | - | - | - | not_compliant | MIL-PRF-39003 | - | - | - | - | TANTALUM CAPACITOR | 55mOhm | Polar | - | - | - | - | 0.01mA | 3900mA | - | 0.1 | 10 % | - | - | - | - | - | - | 8.92mm | - | - | 19.96mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T491D226K025AT7111 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 22μF | - | - | - | - | - | - | - | - | - | - | - | 800mOhm | - | - | - | - | - | - | - | - | - | - | D | - | - | General Purpose | - | - | - | - | 0.122 3.10mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T491S475M006AT KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | 2 | Tantalum | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 4.7μF | 6V | TR, 7 INCH | 1.6mm | - | - | - | - | 3216 | 1206 | - | - | 15Ohm | Polar | - | 6.3V | - | - | 0.0005mA | - | - | - | 6 % | S | - | - | General Purpose | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T322C225K035AT KEMET | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | 2 | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.180Diax0.345L 4.57mmx8.76mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 2.2μF | 35V | - | - | - | - | - | - | - | - | - | - | 5Ohm | Polar | - | - | 510 μm | 35V | 600nA | - | - | 0.03 | 3 % | C | - | - | General Purpose | - | - | 4.57mm | - | - | 8.76mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |