- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | ESR | Current - Leakage | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T356K106K050AT7301 KEMET | In Stock | - | Datasheet | 21 Weeks | - | Through Hole | Radial, Disc | - | - | - | - | TANTALUM | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | T356, UltraDip II | 0.350Dia 8.90mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 10μF | 50V | TR | - | - | - | - | 5.08mm | - | 1.6Ohm | - | Polar | 0.200 5.08mm | - | 500 μm | - | 4μA | - | - | - | 6 % | K | - | - | General Purpose | 8.9mm | 15.5mm | 0.610 15.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T322F156K050AS KEMET | In Stock | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TANTALUM (DRY/SOLID) | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.300Diax0.710L 7.62mmx18.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | - | - | - | 15μF | 50V | AMMO PACK | - | not_compliant | - | - | - | - | 1.2Ohm | - | Polar | - | - | - | - | 6μA | - | - | 0.06 | 6 % | F | - | - | General Purpose | 7.62mm | - | - | 18.03mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T352F226K016AT KEMET | In Stock | - | Datasheet | 4 Weeks | - | - | Dipped | NO | WIRE | THROUGH HOLE MOUNT | 2 | Tantalum | - | - | - | - | - | 2004 | - | - | 10% | e3 | yes | - | - | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | 125°C | -55°C | - | 22μF | 16V | TR | - | - | - | - | 5.08mm | - | 2Ohm | - | POLARIZED | - | - | 500 μm | - | - | - | - | 0.06 | 6 % | - | - | 2.6μA | - | - | 12.7mm | - | 12.7mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() T499A105K025ATE8K0 KEMET | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | 2 | Tantalum | - | 2000 Hrs @ 175°C | - | -55°C~175°C | Tape & Reel (TR) | 1998 | T499 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 1μF | 25V | - | 1.6mm | - | 3216 | 1206 | - | - | 8Ohm | - | Polar | - | - | - | - | - | - | 2000 hours | 0.04 | 4 % | A | - | - | Automotive | - | 1.8mm | 0.071 1.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() T350L107K016AT KEMET | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.350Dia 8.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | - | - | 100μF | 16V | TR | - | - | - | - | 5.08mm | - | 800mOhm | - | Polar | 0.200 5.08mm | - | 500 μm | 16V | 10μA | - | - | 0.08 | 8 % | L | - | - | General Purpose | 8.9mm | 16mm | 0.630 16.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491C475K035AT7622 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 4.7μF | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | C | - | - | General Purpose | - | - | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T490B227M006ATE500 KEMET | 3944 |
| - | 12 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | - | TANTALUM (DRY/SOLID) | - | 1000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | T490 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 220μF | 6.3V | TR, 7 INCH | - | - | - | - | - | - | 500mOhm | - | POLARIZED | - | - | - | - | 0.0132mA | 164.8mA | - | - | - | B | - | - | General Purpose | - | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() T491C105M050AT4539 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | 2016 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 1μF | - | - | - | - | - | - | - | - | 4.8Ohm | - | - | - | - | - | - | - | - | - | - | - | C | - | - | General Purpose | - | - | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T491C106K020AT4539 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | - | 1.6Ohm | - | - | - | - | - | - | - | - | - | - | - | C | - | - | General Purpose | - | - | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T491D476M016AT4814 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 47μF | - | - | - | - | - | - | - | - | 800mOhm | - | - | - | - | - | - | - | - | - | - | - | D | - | - | General Purpose | - | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T491C225M035AT4100 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 2.2μF | - | - | - | - | - | - | - | - | 3.2Ohm | - | - | - | - | - | - | - | - | - | - | - | C | - | - | General Purpose | - | - | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T495X107K016AHE080 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | 670.01263mg | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 100μF | 16V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | - | 80mOhm | - | Polar | - | - | - | - | 0.016mA | 1292mA | 2000 hours | 0.08 | 8 % | X | - | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() T491A475K016ZT KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | 16.187578mg | - | 16V | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | 4Ohm | - | - | - | 8532.21.00.50 | 4.7μF | - | - | 1.6mm | - | 3216 | 1206 | - | - | 4Ohm | - | Polar | - | 16V | - | - | - | - | - | - | 6 % | A | - | - | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T356E106M016AS KEMET | In Stock | - | Datasheet | - | - | - | Dipped | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | Bulk | - | - | - | 20% | e0 | no | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.40 | 10μF | - | - | - | not_compliant | - | - | 5.08mm | TANTALUM CAPACITOR | - | - | Polar | - | - | - | 16V | 0.0013mA | - | - | 0.06 | 6 % | - | 3200 mΩ | - | - | - | 10.2mm | - | 5.5mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T491C106M016AT4160 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | 2016 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | - | 1.8Ohm | - | - | - | - | - | - | - | - | - | - | - | C | - | - | General Purpose | - | - | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T491C336M010AT4021 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 33μF | - | - | - | - | - | - | - | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | C | - | - | General Purpose | - | - | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T350E156K016AS KEMET | In Stock | - | - | 21 Weeks | Through Hole | Through Hole | Radial, Disc | - | - | - | - | TANTALUM (DRY/SOLID) | - | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.217Dia 5.50mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | - | Conformal Coated | - | - | - | - | 8532.21.00.40 | 15μF | 16V | TR | - | - | - | - | 2.54mm | - | 2.5Ohm | - | Polar | 0.100 2.54mm | - | 500 μm | - | 1.8μA | - | - | 0.06 | 6 % | E | - | - | General Purpose | - | 8.9mm | 0.350 8.90mm | 5.5mm | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T498A475K010ATE2K9 KEMET | 5 |
| - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | 16.187578mg | 2000 Hrs @ 150°C | - | -55°C~150°C | Tape & Reel (TR) | 2008 | T498 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 4.7μF | 10V | - | 1.6mm | - | 3216 | 1206 | - | - | 2.9Ohm | - | Polar | - | - | - | - | - | - | 2000 hours | - | 6 % | A | - | - | Automotive | - | 1.8mm | 0.063 1.60mm | 3.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() T491B225M035AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 4Ohm | - | - | - | - | 2.2μF | 35V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | - | - | 4Ohm | 0.001 % | Polar | - | - | - | - | 0.0008mA | 58.4mA | 2000 hours | 0.06 | 6 % | B | - | - | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491D156M035AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Digi-Reel® | 2010 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 15μF | 35V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | - | 800mOhm | - | Polar | - | - | - | - | 5.3μA | - | 2000 hours | 0.06 | 6 % | D | - | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |