- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Capacitance Value | Case Style | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Fail Safe with Built-in Fuse | High Shock and Vibration | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Length w/weld (mm) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Seal | Temperature Range @ Derated Voltage (°C) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Insulation | Product Type | Current - Leakage | Size(mm) | Product | Features | Case Code | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T322B685M015AT KEMET | In Stock | - | Datasheet | - | - | - | Molded | NO | WIRE | THROUGH HOLE MOUNT | 2 | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | Axial | EAR99 | - | - | Matte Tin (Sn) | 85°C | -55°C | - | 6.8μF | - | 15V | AMMO PACK | - | - | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 4Ohm | - | POLARIZED | - | - | - | - | - | - | - | - | 0.06 | 6 % | - | - | - | - | - | 800nA | - | - | - | - | - | - | - | - | 7.37mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() T491X337M006ZT KEMET | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 330μF | - | - | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | - | AEC-Q200 | - | - | - | - | - | 400mOhm | - | POLARIZED | - | 6.3V | - | - | - | 0.0208mA | 578mA | - | 0.08 | - | X | - | - | - | - | - | - | - | General Purpose | - | - | - | 4mm | 0.169 4.30mm | 7.3mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() T491A685K006AT7280 KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | 8532.21.00.50 | 6.8μF | - | 6.3V | - | 1.6mm | - | - | - | - | - | - | - | - | - | 6Ohm | - | - | - | - | - | - | - | - | - | - | - | - | A | - | - | - | - | - | - | - | General Purpose | - | - | - | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() M39003/09-0257 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 27uF | Metal | 4 | EAR99 | Low | 0.145 | No | No | - | - | 4.5 | 2400 | 0.64 | 23.42 | - | - | - | 125 | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 8.92 | - | Non-Compliant | - | Hermetic | 85 to 125 | - | - | Bulk | - | - | - | 10% | - | - | Active | - | - | - | - | Solid | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | Polar | - | - | - | - | 35VDC | - | - | - | - | - | - | - | - | Sleeved | Tantalum Capacitors | - | 8.92 X 19.96 | Tantalum Solid Hermetically Sealed | - | - | 19.96 | - | - | - | - | - | - | - | - | RoHS non-compliant | - | - | ||
![]() M39003/01-7234 KEMET | In Stock | - | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | Active | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.20 | 22μF | - | - | Tray | - | - | - | - | MIL-PRF-39003 | - | - | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | 50V | - | - | - | 0.0055mA | - | - | 0.04 | - | - | 10% | 10% | - | - | - | - | - | - | - | - | 8.92mm | - | - | 19.96mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() M39003/01-2574 KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8532.21.00.20 | 56nF | - | - | - | - | - | - | MIL-PRF-39003 | - | - | - | - | - | TANTALUM CAPACITOR | - | - | Polar | - | 50V | - | - | - | 0.0001mA | - | - | 0.02 | 2 % | - | - | - | - | - | - | - | - | - | - | - | 3.43mm | - | - | 7.26mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() T495D336K020ATE150 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | - | 670.01263mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 33μF | - | 20V | - | 4.3mm | - | - | - | - | - | 7343 | 2917 | - | - | 150mOhm | - | Polar | - | - | - | - | - | 0.0066mA | 900mA | 2000 hours | 0.06 | 6 % | D | - | - | - | - | - | - | - | General Purpose | - | - | - | 4.3mm | 0.122 3.10mm | 7.3mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() T496X227K010ATE500 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T496 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 500mOhm | Matte Tin (Sn) | - | - | 8532.21.00.50 | 220μF | - | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | - | - | - | 7343 | 2917 | - | - | 500mOhm | - | Polar | - | - | - | - | - | 13.2μA | 517mA | 2000 hours | 0.08 | 8 % | X | - | - | - | - | - | - | - | Fail Safe with Built-in Fuse | - | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() T499C475K025ATE2K4 KEMET | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | 149.997327mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2011 | T499 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 4.7μF | - | 25V | - | 3.2mm | - | - | - | - | - | 6032 | 2312 | - | - | 2.4Ohm | - | Polar | - | - | - | - | - | 0.0012mA | 193mA | 2000 hours | 0.06 | 6 % | C | - | - | - | - | - | - | - | Automotive | - | - | - | 2.8mm | 0.110 2.80mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() T110A105M035AT KEMET | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T110 | 0.135Diax0.286L 3.43mmx7.26mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 1μF | - | 35V | - | - | - | - | - | - | - | - | - | - | - | 8Ohm | - | Polar | - | - | 510 μm | - | - | 100nA | - | - | 0.06 | 3 % | A | - | - | - | - | - | - | - | General Purpose | - | - | 3.18mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T350F335K050AT KEMET | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.236Dia 6.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | - | 8532.21.00.40 | 3.3μF | - | 50V | TR | - | - | - | - | - | - | - | - | 2.54mm | - | 3Ohm | - | POLARIZED | 0.100 2.54mm | - | 500 μm | - | 50V | 1.3μA | - | - | 0.05 | 5 % | F | - | - | - | - | - | - | - | General Purpose | - | - | 6mm | 9.9mm | 0.390 9.90mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T110B106M015AS KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.20 | 10μF | - | 15V | BULK | - | - | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 3.2Ohm | - | Polar | - | - | 510 μm | - | - | - | - | - | 0.06 | 6 % | - | - | - | - | - | 1μA | - | - | - | - | - | 4.45mm | - | - | 12.04mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() T110B336M010AS KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 20% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 85°C | 0°C | 8532.21.00.20 | 33μF | - | 10V | - | - | - | not_compliant | - | - | - | - | - | - | TANTALUM CAPACITOR | 2.1Ohm | - | Polar | - | - | 510 μm | - | - | - | - | - | 0.06 | 6 % | - | - | - | - | - | 2μA | - | - | - | - | - | - | - | - | 11.13mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T340D156K035AS KEMET | In Stock | - | Datasheet | - | - | - | Molded | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 85°C | -55°C | 8532.21.00.80 | 15μF | - | - | - | - | - | not_compliant | - | - | - | - | - | 10mm | TANTALUM CAPACITOR | 1.6Ohm | - | POLARIZED | - | - | - | 4829 | - | - | - | - | 0.06 | 6 % | - | - | - | - | - | 5μA | - | - | - | - | - | - | 7.3mm | - | 10.5mm | 12.3mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T494A105K035AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2014 | T494 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 1μF | - | 35V | TR, 7 INCH | 1.6mm | - | - | - | - | - | 3216 | 1206 | - | - | 6Ohm | - | Polar | - | - | - | - | - | 500nA | 112mA | 2000 hours | 0.04 | 4 % | A | - | - | - | - | - | - | - | General Purpose | - | - | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() T322C106M020AT KEMET | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Axial | NO | WIRE | - | 2 | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.180Diax0.345L 4.57mmx8.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 10μF | - | 20V | - | - | - | - | - | - | - | - | - | - | - | 2.9Ohm @ 100kHz | - | Polar | - | - | - | - | - | 1.6μA | - | - | 0.06 | 6 % | C | - | - | - | - | - | - | - | General Purpose | - | - | 4.57mm | - | - | 8.76mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() T495C226K025ATE300 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | 149.997327mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | T495 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 22μF | - | 25V | - | 3.2mm | - | - | - | - | - | 6032 | 2412 | - | - | 300mOhm | 0.001 % | Polar | - | - | - | - | - | 0.0055mA | 545mA | 2000 hours | 0.08 | 8 % | C | - | - | - | - | - | - | - | General Purpose | - | - | - | 3.2mm | 0.110 2.80mm | 6mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() T495C106M016ZTE450 KEMET Corporation | In Stock | - | - | - | - | - | 6032-28 | - | - | - | - | - | - | 2 | 10uF | Molded | 6 | EAR99 | Low | 0.45 | No | Yes | 8532.21.00.50 | - | 1.6 | 490 | - | - | - | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | - | - | 3.2 | - | - | - | - | - | 85 to 125 | - | - | Tape and Reel | - | - | - | 20% | - | - | Obsolete | - | - | - | - | Solid | - | - | - | - | - | - | - | - | - | - | Flat | - | - | - | Inward L | - | - | - | - | - | - | Polar | - | - | - | - | 16VDC | - | - | - | - | - | - | - | - | - | - | - | 6 X 3.2 X 2.5 | - | - | C | 6 | - | - | - | - | - | 2.5 | - | - | RoHS Compliant | - | - | ||
![]() B45196H5107K509 KEMET Corporation | In Stock | - | - | - | - | - | 7343-43 | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | 100uF | Molded | 10 | EAR99 | Standard | 0.3 | No | Yes | - | KEMET ELECTRONICS CORP | 25 | 742 | - | - | - | KEMET Corporation | B45196H5107K509 | 125 | -55 | Surface Mount | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | 4.3 | - | 5.73 | - | Yes | - | 85 to 125 | - | - | Tape and Reel | - | B45-HIGH CAPACITANCE | - | 10% | e3 | Yes | Obsolete | - | - | - | EAR99 | Solid | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 100 µF | - | - | TR, 7 INCH | - | Flat | compliant | - | - | Inward L | - | - | - | TANTALUM CAPACITOR | - | - | Polar | - | 25 V | - | 2917 | 25VDC | 0.025 mA | 296.8 mA | - | 0.08 | - | - | 10% | 10% | - | - | - | 7.3 X 4.3 X 4 | - | - | X | 7.3 | - | 4.1 mm | - | 7.3 mm | 4.3 mm | 4 | - | - | RoHS Compliant | - | - | ||
![]() T510X227M016ATE040 KEMET | In Stock | - | - | 23 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | T510 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 220μF | - | 16V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | - | - | - | 7343 | 2917 | - | - | 40mOhm | - | Polar | - | - | - | - | - | 0.0352mA | 2338mA | 2000 hours | 0.1 | 10 % | X | - | - | - | - | - | - | - | General Purpose | - | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | No | - | ROHS3 Compliant | - | - |