- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Capacitance Value | Case Style | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Fail Safe with Built-in Fuse | High Shock and Vibration | IL (uA) | Lifetime @ Temp. | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Temperature Range @ Derated Voltage (°C) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Current - Leakage | Size(mm) | Features | Case Code | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T491U156M010AT KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 15μF | 10V | TR, 7 INCH | 3.2mm | - | - | - | - | - | 6032 | 2412 | - | - | 1.8Ohm | - | Polar | - | - | - | 0.0015mA | 89.6mA | - | 0.06 | 6 % | U | - | - | General Purpose | - | - | - | 1.5mm | 0.059 1.50mm | 6mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T110B395K035AS KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | - | Tin/Lead (Sn60Pb40) | 85°C | 0°C | 8532.21.00.20 | 3.9μF | 35V | TR | - | - | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 4Ohm | - | POLARIZED | - | 510 μm | - | - | - | - | 0.04 | 4 % | - | 1μA | - | - | - | - | 4.7mm | - | - | 11.13mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() T510X227K016ATE025 KEMET | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2005 | T510 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 220μF | 16V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | - | - | - | 7343 | 2917 | - | - | 25mOhm | - | Polar | - | - | - | 35.2μA | 3.286A | 2000 hours | 0.1 | 10 % | X | - | - | General Purpose | - | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T356E106K016AT KEMET | In Stock | - | - | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Disc | - | - | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.217Dia 5.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Conformal Coated | - | - | - | - | 10μF | 16V | TR | - | - | - | - | - | 16V | - | - | 5.08mm | - | 3.2Ohm | - | Polar | 0.200 5.08mm | 500 μm | 16V | 1.3μA | - | - | 0.06 | 6 % | E | - | - | General Purpose | - | - | 5.5mm | 10.2mm | 0.402 10.20mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T494X226K035AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2003 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 22μF | 35V | TR, EMBOSSED PLASTIC, 7/13 INCH | - | - | not_compliant | - | - | - | 7343 | 2917 | - | - | 300mOhm | - | POLARIZED | - | - | - | 7.7μA | 742mA | - | 0.06 | 6 % | X | - | - | General Purpose | - | - | - | 4.3mm | 0.169 4.30mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() M39003/01-2600 KEMET | In Stock | - | Datasheet | 6 Weeks | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e0 | no | - | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8532.21.00.20 | 1.5μF | 50V | - | - | - | - | MIL-PRF-39003 | - | - | - | - | - | TANTALUM CAPACITOR | 5Ohm | - | Polar | - | - | - | 0.0005mA | - | - | 0.04 | 4 % | - | - | - | - | - | - | 4.7mm | - | - | 12.04mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() T491A106K016ATAUTO KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | 10μF | 16V | TR, 7 INCH | 1.6mm | - | - | - | - | - | - | - | - | - | 7Ohm | - | Polar | - | - | - | - | - | - | 0.08 | 8 % | A | - | - | Automotive | - | - | - | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() T491C106K025ATAUTO KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2017 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 10μF | 25V | - | 3.2mm | - | - | - | - | - | - | - | - | - | 1.5Ohm | - | POLARIZED | - | - | - | 0.0025mA | - | - | 0.06 | - | C | - | - | Automotive | - | - | - | 2.5mm | 0.110 2.80mm | 6mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() T494D686K016AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1999 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 68μF | 16V | TR, 7 INCH | 4.3mm | - | - | - | - | - | 7343 | 2917 | - | - | 150mOhm | 0.001 % | Polar | - | - | - | 10.9μA | 1A | 2000 hours | 0.06 | 6 % | D | - | - | General Purpose | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T491D226M020AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 8532.21.00.50 | 22μF | 20V | TR, 7 INCH | 4.3mm | - | not_compliant | - | - | - | 7343 | 2917 | - | - | 800mOhm | - | Polar | - | - | 20V | 0.0044mA | 173.2mA | - | 0.06 | 6 % | D | - | - | General Purpose | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T494B225K020AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2014 | T494 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 8532.21.00.50 | 2.2μF | 20V | - | 2.8mm | - | - | AEC-Q200 | - | - | 3528 | 1411 | - | - | 1.5Ohm | - | Polar | - | - | 20V | 500nA | 238mA | 2000 hours | 0.06 | 6 % | B | - | - | General Purpose | - | - | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() T494C336K016AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | T494 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 8532.21.00.50 | 33μF | 16V | - | 3.2mm | - | - | - | - | - | 6032 | 2412 | - | - | 300mOhm | - | Polar | - | - | 16V | 5.3μA | 606mA | 2000 hours | 0.06 | 6 % | C | - | - | General Purpose | - | - | - | 2.5mm | 0.110 2.80mm | 6mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() T491D156K035AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 8532.21.00.50 | 15μF | 35V | TR, 7 INCH | 4.3mm | - | not_compliant | - | - | - | 7343 | 2917 | - | - | 800mOhm | - | Polar | - | - | - | 0.0053mA | 173.2mA | - | 0.06 | 6 % | D | - | - | General Purpose | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T494B336K006AS KEMET Corporation | In Stock | - | - | - | - | - | 3528-21 | - | - | - | - | - | - | 2 | 33uF | Molded | 6 | EAR99 | Low | 0.6 | No | Yes | 2 | - | 125 | -55 | Surface Mount | 2.8 | 85 to 125 | - | - | Tape and Reel | - | - | - | 10% | - | - | Obsolete | - | - | - | - | Solid | - | - | - | - | - | - | - | - | Flat | - | - | Inward L | - | - | - | - | - | - | - | Polar | - | - | 6.3VDC | - | - | - | - | - | - | - | 3.5 X 2.8 X 1.9 | - | B | 3.5 | - | - | - | - | - | 1.9 | - | - | RoHS Compliant | - | - | ||
![]() T494B156K016AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 8532.21.00.50 | 15μF | 16V | - | 2.8mm | - | - | AEC-Q200 | - | - | 3528 | 1411 | - | - | 800mOhm | 0.001 % | Polar | - | - | - | 2.4μA | 326mA | 2000 hours | 0.06 | 6 % | B | - | - | General Purpose | - | - | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() T491B225K025AT4539 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | 2.2μF | - | - | - | - | - | - | - | - | - | - | - | - | 4.5Ohm | - | - | - | - | - | - | - | - | - | - | B | - | - | General Purpose | - | - | - | - | 0.083 2.10mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T491B685K010AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | TANTALUM (DRY/SOLID) | 65.005457mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 8532.21.00.50 | 6.8μF | 10V | TR, 7 INCH | - | - | not_compliant | - | - | - | 3528 | 1411 | - | - | 3.5Ohm | - | POLARIZED | - | - | - | 0.0007mA | 62.4mA | - | 0.06 | - | B | - | - | General Purpose | - | - | - | 2.1mm | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T491X107M016AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | 670.01263mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 100μF | 16V | TR, 7 INCH | 4.3mm | - | not_compliant | - | - | - | 7343 | 2917 | - | - | 700mOhm | - | Polar | - | - | - | 16μA | 194.4mA | - | 0.08 | 8 % | X | - | - | General Purpose | - | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T494X337M010AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 330μF | 10V | TR, 7 INCH | 4.3mm | - | - | - | - | - | 7343 | 2917 | - | - | 100mOhm | - | Polar | - | - | - | 33μA | 1.285A | 2000 hours | 0.1 | 10 % | X | - | - | General Purpose | - | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T322F227K010AS KEMET | In Stock | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.300Diax0.710L 7.62mmx18.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | 220μF | 10V | AMMO PACK | - | - | not_compliant | - | - | - | - | - | - | - | 600mOhm | - | Polar | - | 640 μm | - | 10μA | - | - | 0.08 | 8 % | F | - | - | General Purpose | - | - | 7.6mm | - | - | 18.03mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - |