- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | ESR | Current - Leakage | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495D226K035ATE125 KEMET | 9 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 670.01263mg | 2000 Hrs @ 85°C | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.21.00.50 | 22μF | 35V | - | 4.3mm | - | - | - | 7343 | 2917 | - | - | 125mOhm | 0.001 % | Polar | - | - | - | - | 0.0077mA | 986mA | 2000 hours | 0.06 | 6 % | D | - | - | - | - | General Purpose | - | 4.3mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() T354M826K020AT KEMET | In Stock | - | Datasheet | - | - | - | Dipped | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | Bulk | - | T35X | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 125°C | -55°C | - | 8532.21.00.40 | 82μF | - | TR | - | - | - | - | - | - | 6.35mm | TANTALUM CAPACITOR | - | - | Polar | - | 20V | - | - | 0.01mA | - | - | 0.08 | 8 % | - | - | - | - | - | - | - | 18.8mm | - | 10.2mm | - | - | RoHS Compliant | - | ||
![]() T353H226K025AS KEMET | In Stock | - | Datasheet | - | - | - | Dipped | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 85°C | -55°C | - | 8532.21.00.40 | 22μF | 25V | TR | - | - | - | - | - | - | 5.08mm | TANTALUM CAPACITOR | 1.5Ohm | - | POLARIZED | - | - | 500 μm | - | - | - | - | 0.06 | 6 % | - | - | - | - | 4.4μA | - | - | 13.2mm | - | 13.2mm | - | - | RoHS Compliant | - | ||
![]() M39003/03-0285 KEMET | In Stock | - | Datasheet | 8 Weeks | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | STANDARD: MIL-PRF-39003/3F | 8532.21.00.20 | 33μF | 50V | - | - | - | - | MIL-PRF-39003/3F | - | - | - | TANTALUM CAPACITOR | 800mOhm | - | Polar | - | - | - | - | 0.01mA | - | - | 0.06 | 6 % | - | - | - | - | - | - | 8.92mm | - | - | 19.96mm | - | - | Non-RoHS Compliant | - | ||
![]() M39003/01-2581 KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 8532.21.00.20 | 150nF | 50V | - | - | - | - | MIL-PRF-39003 | - | - | - | TANTALUM CAPACITOR | 21Ohm | - | Polar | - | - | - | - | 0.0003mA | - | - | 0.02 | 2 % | - | - | - | - | - | - | 3.43mm | - | - | 7.26mm | - | - | Non-RoHS Compliant | - | ||
![]() M39003/09-0274 KEMET | In Stock | - | Datasheet | 6 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | 125°C | -55°C | - | - | 2012 | T262 | - | - | e0 | no | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8532.21.00.20 | 10μF | - | BULK/TRAY | - | not_compliant | - | MIL-PRF-39003 | - | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | 50V | - | - | 0.0025mA | 1700mA | - | 0.03 | - | - | 10% | 10% | 230 mΩ | - | - | 7.34mm | - | - | 17.42mm | - | - | Non-RoHS Compliant | - | ||
![]() M39003/09-3062 KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | 2012 | - | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 8532.21.00.20 | 39μF | - | BULK/TRAY | - | not_compliant | - | MIL-PRF-39003 | - | - | - | TANTALUM CAPACITOR | 120mOhm | - | Polar | - | 35V | - | - | 0.007mA | 2600mA | - | 0.05 | 5 % | - | - | - | - | - | - | 8.92mm | - | - | 19.96mm | - | - | Non-RoHS Compliant | - | ||
![]() T110A103K050AS KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 85°C | 0°C | - | 8532.21.00.20 | 10nF | 50V | TR | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 8Ohm | - | POLARIZED | - | - | 510 μm | - | - | - | - | 0.02 | 2 % | - | - | - | - | 100nA | - | 3.43mm | 510μm | - | 6.35mm | - | - | RoHS Compliant | - | ||
![]() T110A394K050AS KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 85°C | 0°C | - | 8532.21.00.20 | 390nF | 50V | TR | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 15Ohm | - | POLARIZED | - | - | 510 μm | - | - | - | - | 0.02 | 2 % | - | - | - | - | 300nA | - | 3.43mm | - | - | 6.35mm | - | - | RoHS Compliant | - | ||
![]() M39003/01-2973 KEMET | In Stock | - | Datasheet | 111 Weeks | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | 2011 | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 8532.21.00.20 | 3.9μF | - | - | - | - | - | MIL-PRF-39003 | - | - | - | TANTALUM CAPACITOR | 10Ohm | - | Polar | - | 10V | - | - | 0.0003mA | - | - | 0.04 | 4 % | - | - | - | - | - | - | 3.43mm | - | - | 7.26mm | - | - | Non-RoHS Compliant | - | ||
![]() T322D226K015AS KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | Tantalum | - | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.180Diax0.420L 4.57mmx10.67mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8532.21.00.80 | 22μF | 15V | AMMO PACK | - | not_compliant | MIL-PRF-49137 | - | - | - | - | - | 2Ohm | - | Polar | - | - | - | - | 2.6μA | - | - | 0.06 | 6 % | D | - | - | - | - | General Purpose | 4.57mm | - | - | 10.67mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() T495B225K035ATE1K5 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | TANTALUM (DRY/SOLID) | 65.005457mg | 2000 Hrs @ 85°C | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1.5Ohm | - | - | - | - | 8532.21.00.50 | 2.2μF | 35V | TR, 7 INCH | 2.8mm | - | - | - | 3528 | 1411 | - | - | 1.5Ohm | - | Polar | - | - | - | - | 0.0008mA | 95.2mA | 2000 hours | 0.06 | 6 % | B | - | - | - | - | General Purpose | - | 2.8mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T351G475K050AS KEMET | In Stock | - | Datasheet | - | - | - | Dipped | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.21.00.40 | 4.7μF | 50V | TR | - | not_compliant | - | - | - | - | 2.54mm | TANTALUM CAPACITOR | 2.5Ohm | - | Polar | - | - | 500 μm | - | - | - | - | 0.05 | 5 % | - | - | - | - | 1.9μA | - | 6.3mm | 12.4mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M39003/01-5245 KEMET | In Stock | - | Datasheet | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | 125°C | -55°C | - | - | - | - | - | - | e0 | no | Active | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8532.21.00.20 | 22μF | 35V | - | - | - | - | MIL-PRF-39003 | - | - | - | TANTALUM CAPACITOR | 1.3Ohm | - | POLARIZED | - | - | - | - | 0.004mA | - | - | 0.04 | - | - | 5% | 5% | - | - | - | 7.34mm | - | - | 17.42mm | - | - | Non-RoHS Compliant | - | ||
![]() T491X336K035AT7280 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 33μF | 35V | TR, 13 INCH | 4.3mm | - | - | - | - | - | - | - | 600mOhm | - | Polar | - | - | - | - | 0.0116mA | 209.6mA | - | 0.06 | 6 % | X | - | - | - | - | General Purpose | - | 4mm | 0.169 4.30mm | 7.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() T496X476M020AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T496 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 47μF | 20V | TR | - | - | - | - | 7343 | 2917 | - | - | 300mOhm | - | POLARIZED | - | - | - | - | 0.0094mA | - | 2000 hours | 0.06 | - | X | - | - | - | - | Fail Safe with Built-in Fuse | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() T491D686M016AT7280 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.21.00.50 | 68μF | 16V | TR, 13 INCH | 4.3mm | - | - | - | - | - | - | - | 700mOhm | - | Polar | - | - | - | - | 0.0109mA | 185.2mA | - | 0.06 | 6 % | D | - | - | - | - | General Purpose | - | 2.8mm | 0.122 3.10mm | 7.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() T110A185K020AS KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | 0°C | - | 8532.21.00.20 | 1.8μF | 20V | TR | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 9Ohm | - | Polar | - | - | 510 μm | - | - | - | - | 0.04 | 4 % | - | - | - | - | 300nA | - | 3.43mm | - | - | 6.35mm | - | - | RoHS Compliant | - | ||
![]() T110A225K020AT KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 2 | Tantalum | - | - | - | - | -55°C~125°C | Bulk | 2004 | T110 | 0.135Diax0.286L 3.43mmx7.26mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | - | 2.2μF | 20V | Box | 3.43mm | - | - | - | - | - | - | - | 7Ohm | - | Polar | - | - | 510 μm | 20V | 400nA | - | - | 0.04 | 4 % | A | - | - | - | - | General Purpose | 3.43mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() T350J685K050AS KEMET | In Stock | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.331Dia 8.40mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Tin/Lead (Sn60Pb40) | - | - | - | 8532.21.00.40 | 6.8μF | 50V | TR | - | not_compliant | - | - | - | - | 5.08mm | - | 2Ohm | - | Polar | 0.200 5.08mm | - | 500 μm | - | 2.7μA | - | - | 0.05 | 5 % | J | - | - | - | - | General Purpose | 8.4mm | 12.7mm | 0.500 12.70mm | - | - | - | Non-RoHS Compliant | Contains Lead |