- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Current - Leakage | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T491D336K016AT7280 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 33μF | 16V | - | 4.3mm | - | - | 7343 | 2917 | - | - | 800mOhm | - | Polar | - | - | - | - | - | 0.0053mA | 390mA | - | 0.06 | 6 % | D | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T356L107K016AS KEMET | In Stock | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.350Dia 8.90mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | - | - | - | 8532.21.00.40 | 100μF | 16V | TR | - | - | - | - | - | 5.08mm | - | 800mOhm | - | Polar | 0.200 5.08mm | - | 500 μm | - | - | 10μA | - | - | 0.08 | 8 % | L | - | General Purpose | - | 18.1mm | 0.713 18.10mm | 8.9mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() M39003/01-5471 KEMET | In Stock | - | Datasheet | 111 Weeks | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | 2011 | - | - | 5% | e0 | no | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8532.21.00.20 | 270nF | 50V | - | - | - | MIL-PRF-39003 | - | - | - | TANTALUM CAPACITOR | 17Ohm | - | Polar | - | - | - | - | - | 0.0003mA | - | - | 0.02 | 2 % | - | - | - | 3.43mm | - | - | 7.26mm | - | - | RoHS Compliant | - | - | ||
![]() T110B685M035AS KEMET | In Stock | - | - | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | Bulk | - | - | - | 20% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 85°C | 0°C | 8532.21.00.20 | 6.8μF | 35V | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | - | Polar | - | - | 510 μm | - | - | - | - | - | 0.04 | 4 % | - | 1.5μA | - | - | - | - | 11.13mm | - | - | RoHS Compliant | - | - | ||
![]() T494B226K020AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2008 | T494 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 3Ohm | - | - | - | 8532.21.00.50 | 22μF | 20V | TR, 7 INCH | 2.8mm | - | AEC-Q200 | 3528 | 1411 | - | - | 3Ohm | - | Polar | - | - | - | - | - | 4.4μA | 168mA | 2000 hours | - | 8 % | B | - | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T491D107K016AT4513 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 100μF | - | - | - | - | - | - | - | - | - | 700mOhm | - | - | - | - | - | - | - | - | - | - | - | - | D | - | General Purpose | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T491D107K016AT4777 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 100μF | - | - | - | - | - | - | - | - | - | 700mOhm | - | - | - | - | - | - | - | - | - | - | - | - | D | - | General Purpose | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | 2016 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 100μF | - | - | - | - | - | - | - | - | - | 700mOhm | - | - | - | - | - | - | - | - | - | - | - | - | D | - | General Purpose | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T494C476M006AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Cut Tape (CT) | 2015 | T494 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 47μF | 6.3V | - | 3.2mm | - | - | 6032 | 2413 | - | - | 250mOhm | - | Polar | - | - | - | - | - | 3μA | 663mA | 2000 hours | 0.06 | 6 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | No | - | ROHS3 Compliant | - | - | ||
![]() T491A156M010AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | 2 | Tantalum | 16.187578mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 15μF | 10V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | 3.2Ohm | - | Polar | - | - | - | - | - | - | - | 2000 hours | 0.08 | 8 % | A | - | General Purpose | - | 1.8mm | 0.071 1.80mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T356B335K025AT KEMET | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.177Dia 4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | - | - | 3.3μF | 25V | - | - | - | - | - | - | 5.08mm | - | 5Ohm | - | POLARIZED | 0.200 5.08mm | - | 500 μm | - | 25V | 700nA | - | - | 0.05 | 5 % | B | - | General Purpose | 4.5mm | 8.9mm | 0.350 8.90mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T495T106M016ATE4K0 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | - | 2 | Tantalum | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T495 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 10μF | 16V | - | 2.8mm | - | - | 3528 | 1411 | - | - | 4Ohm | 0.001 % | Polar | - | - | - | - | - | 0.0016mA | 119mA | 2000 hours | 0.08 | 8 % | T | - | General Purpose | - | 1.2mm | 0.047 1.20mm | 3.5mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T356A105M035AT7301 KEMET | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2004 | T356, UltraDip II | 0.175Dia 4.45mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | Conformal Coated | - | - | - | - | 8532.21.00.40 | 1μF | 35V | - | - | - | - | - | - | 5.08mm | - | 8Ohm | - | Polar | 0.200 5.08mm | - | 500 μm | - | - | 500nA | - | - | 0.03 | 3 % | A | - | General Purpose | 4.5mm | 8.6mm | 0.340 8.64mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T520D337M006AHE045 KEMET | In Stock | - | Datasheet | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | - | TANTALUM (SOLID POLYMER) | - | - | - | - | Tape & Reel | - | - | - | 20% | e0 | no | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn90Pb10) | 105°C | -55°C | 8532.21.00.50 | 330μF | - | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | - | - | - | TANTALUM CAPACITOR | 45mOhm | - | Polar | - | 6.3V | - | 2917 | - | 0.208mA | 2200mA | - | 0.1 | 10 % | - | - | - | - | 2.8mm | - | 7.3mm | No | - | RoHS Compliant | - | - | ||
![]() T491X156M050AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Cut Tape (CT) | 2012 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 15μF | 50V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 700mOhm | - | Polar | - | - | - | - | - | 7.5μA | 194.4mA | 2000 hours | 0.08 | 8 % | X | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T495X226M035AHE275 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 22μF | 35V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 275mOhm | - | Polar | - | - | - | - | - | 7.7μA | 775mA | 2000 hours | 0.06 | 6 % | X | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | No | - | Non-RoHS Compliant | - | - | ||
![]() T495X226M035ATE300 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | Tantalum | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | - | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 22μF | 35V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | - | - | - | - | 300mOhm | - | Polar | - | - | - | - | - | 0.0077mA | 668mA | 2000 hours | 0.06 | 6 % | X | - | General Purpose | - | 4mm | 0.169 4.30mm | 7.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() T494C686K016AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1Ohm | - | - | - | 8532.21.00.50 | 68μF | 16V | - | 3.2mm | - | - | 6032 | 2312 | - | - | 1Ohm | - | Polar | - | - | - | - | - | 10.9μA | 332mA | 2000 hours | - | 12 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520C107M010AHE025 KEMET | In Stock | - | Datasheet | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | - | TANTALUM (SOLID POLYMER) | - | - | - | - | Tape & Reel | - | - | - | 20% | e0 | no | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn90Pb10) | 105°C | -55°C | 8532.21.00.50 | 100μF | - | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 3.2mm | not_compliant | - | - | - | - | TANTALUM CAPACITOR | 25mOhm | - | Polar | - | 10V | - | 2312 | - | 0.1mA | 2600mA | - | 0.08 | 8 % | - | - | - | - | 2.5mm | - | 6mm | - | - | Non-RoHS Compliant | - | - | ||
![]() T499B685K016ATE3K5 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | TANTALUM (DRY/SOLID) | 65.005457mg | 2000 Hrs @ 175°C | - | -55°C~175°C | Tape & Reel (TR) | 2011 | T499 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 3.5Ohm | - | - | - | 8532.21.00.50 | 6.8μF | 16V | - | 2.8mm | - | - | 3528 | 1411 | - | - | 3.5Ohm | - | POLARIZED | - | - | - | - | - | 0.0011mA | 140mA | 2000 hours | 0.06 | - | B | - | Automotive | - | 2.1mm | 0.083 2.10mm | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 |