- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | ESR | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T499B685K016ATE3K5 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | TANTALUM (DRY/SOLID) | 65.005457mg | 2000 Hrs @ 175°C | -55°C~175°C | Tape & Reel (TR) | 2011 | T499 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 3.5Ohm | - | - | - | 8532.21.00.50 | 6.8μF | 16V | - | 2.8mm | - | 3528 | 1411 | - | - | 3.5Ohm | - | POLARIZED | - | - | - | - | - | 0.0011mA | 140mA | 2000 hours | 0.06 | - | B | - | Automotive | - | 2.1mm | 0.083 2.10mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() T499C336K010ATE1K8 KEMET | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | 149.997327mg | 2000 Hrs @ 175°C | -55°C~175°C | Tape & Reel (TR) | 2011 | T499 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 33μF | 10V | - | 3.2mm | - | 6032 | 2312 | - | - | 1.8Ohm | - | Polar | - | - | - | - | - | 0.0033mA | 222mA | 2000 hours | 0.06 | 6 % | C | - | Automotive | - | 2.8mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() T494A156K006AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2014 | T494 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 15μF | 6.3V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | 2Ohm | 0.001 % | Polar | - | - | - | - | - | 900nA | 194mA | 2000 hours | - | 6 % | A | - | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T491B226M016AH KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 22μF | 16V | TR, 7 INCH | 2.8mm | - | - | - | - | - | 2.2Ohm | - | Polar | - | - | - | - | - | 0.0035mA | 78.8mA | - | 0.06 | 6 % | B | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | - | Non-RoHS Compliant | Lead Free | - | ||
![]() T495E337M010ATE060 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2924 (7360 Metric) | YES | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | - | T495 | 0.287Lx0.236W 7.30mmx6.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 330μF | 10V | - | 6mm | - | 7260 | 2824 | - | - | 60mOhm @ 100kHz | - | Polar | - | - | - | - | - | 33μA | 1.826A | - | 0.1 | 10 % | E | - | General Purpose | - | 3.8mm | 0.150 3.80mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T491B154M050AT KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | 2 | Tantalum | 65.005457mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 0.15μF | 50V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | - | - | 16Ohm | - | Polar | - | - | - | - | - | 0.0005mA | - | - | 0.04 | 4 % | B | - | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T491C106M025AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | - | - | 8532.21.00.50 | 10μF | 25V | - | 3.2mm | - | 6032 | 2413 | - | - | 1.5Ohm | - | Polar | - | - | - | - | 25V | 0.0025mA | 108.4mA | - | 0.06 | 6 % | C | - | General Purpose | - | 2.5mm | 0.110 2.80mm | 6mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T491A154K050AT KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | 2 | Tantalum | 16.187578mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 0.15μF | 50V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | 15Ohm | - | Polar | - | - | - | - | - | - | - | - | 0.04 | 4 % | A | - | General Purpose | - | 1.8mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T495C107K010ATE100 KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | WRAPAROUND | - | - | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2014 | T495 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 100μF | 10V | - | - | - | - | - | - | - | 100mOhm @ 100kHz | - | POLARIZED | - | - | - | - | 10V | 10μA | 945mA | - | 0.08 | - | C | - | General Purpose | - | 2.5mm | 0.110 2.80mm | 6mm | 3.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() T350E156K016AT KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | - | - | - | TANTALUM (DRY/SOLID) | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.217Dia 5.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Conformal Coated | - | - | - | - | 8532.21.00.40 | 15μF | 16V | TR | - | - | - | - | 2.54mm | - | 2.5Ohm | - | Polar | 0.100 2.54mm | - | 500 μm | - | - | 1.8μA | - | - | 0.06 | 6 % | E | - | General Purpose | 5.5mm | 8.9mm | 0.350 8.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491B475K010AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | Tantalum | 65.005457mg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 4.7μF | 10V | TR, 7 INCH | 2.8mm | not_compliant | 3528 | 1411 | - | - | 3.5Ohm | - | Polar | - | - | - | - | - | 0.0005mA | 62.4mA | - | 0.06 | 6 % | B | - | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T491B475K020AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | TANTALUM (DRY/SOLID) | 65.005457mg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 4.7μF | 20V | TR, 7 INCH | 2.8mm | not_compliant | 3528 | 1411 | - | - | 3Ohm | - | Polar | - | - | - | - | - | 0.0009mA | 67.2mA | - | 0.06 | 6 % | B | - | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T495C686K010ATE080 KEMET | In Stock | - | - | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 149.997327mg | - | - | Tape & Reel | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 68μF | 10V | TR, 7 INCH | 3.2mm | - | 6032 | 2412 | - | TANTALUM CAPACITOR | 80mOhm | - | Polar | - | - | - | 2413 | - | 0.0068mA | 469.2mA | - | 0.06 | 6 % | - | - | - | - | 3.2mm | - | 6mm | 3.2mm | No | - | RoHS Compliant | - | - | ||
![]() T496C156K016AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | Tantalum | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T496 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 2Ohm | Matte Tin (Sn) | - | - | - | 15μF | 16V | TR | - | - | 6032 | 2312 | - | - | 2Ohm | - | POLARIZED | - | - | - | - | - | - | - | 2000 hours | 0.06 | - | C | - | Fail Safe with Built-in Fuse | - | - | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T354A105K035AT7301 KEMET | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial, Disc | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | T354, UltraDip II | 0.175Dia 4.45mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Conformal Coated | - | - | - | - | 8532.21.0040 | 1μF | 35V | TR | - | - | - | - | 6.35mm | - | 8Ohm | - | - | 0.250 6.35mm | - | 500 μm | - | - | 500nA | - | - | - | 3 % | A | - | General Purpose | 4.5mm | 8.6mm | 0.340 8.64mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T491D476M025AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 47μF | 25V | TR, 7 INCH | - | not_compliant | 7343 | 2917 | - | - | 700mOhm | - | - | - | - | - | - | - | 0.0118mA | 185.2mA | - | 0.06 | - | D | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() T495A685K006ATE1K8 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2015 | T495 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | - | 6.8μF | 6.3V | - | - | - | 3216 | 1206 | - | - | 1.8Ohm | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | A | - | General Purpose | - | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() T353H686K010AS KEMET | In Stock | - | Datasheet | - | - | - | Dipped | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.40 | 68μF | - | TR | - | not_compliant | - | - | 5.08mm | TANTALUM CAPACITOR | - | - | Polar | - | 10V | - | - | - | 0.0054mA | - | - | 0.06 | 6 % | - | 1300 mΩ | - | - | 13.2mm | - | 7.6mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T491B335M020AT KEMET | 197 |
| - | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 3.3μF | 20V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | - | - | 3Ohm | - | Polar | - | - | - | - | - | 0.0007mA | - | 2000 hours | 0.06 | 6 % | B | - | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T494A334K035AT KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2012 | T494 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 0.33μF | 35V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | 6Ohm @ 100kHz | - | Polar | - | - | - | - | 35V | 500nA | 112mA | - | 0.04 | 4 % | A | - | General Purpose | - | 1.6mm | 0.071 1.80mm | 3.2mm | - | No | - | ROHS3 Compliant | - | - |