- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Capacitance Value | Case Style | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Fail Safe with Built-in Fuse | High Shock and Vibration | IL (uA) | IR (mA) | Lifetime @ Temp. | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Temperature Range @ Derated Voltage (°C) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Current - Leakage | Size(mm) | Features | Case Code | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T491A105K025AT7280 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | 8532.21.00.50 | 1μF | 25V | TR, 13 INCH | 1.6mm | - | - | - | - | - | - | - | - | 8Ohm | - | Polar | - | - | - | - | - | - | - | 0.04 | 4 % | A | - | - | General Purpose | - | - | - | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T495X106M035ATE250 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | 2 | TANTALUM (DRY/SOLID) | 670.01263mg | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 10μF | 35V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 250mOhm | - | Polar | - | - | - | - | 0.0035mA | 731mA | 2000 hours | 0.04 | 4 % | X | - | - | General Purpose | - | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T491A106K010AT4659 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | 2016 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | - | - | - | - | 3.8Ohm | - | - | - | - | - | - | - | - | - | - | - | A | - | - | General Purpose | - | - | - | - | 0.071 1.80mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T495D157K010AS KEMET Corporation | In Stock | - | - | - | - | - | 7343-31 | - | - | - | - | - | - | 2 | 150uF | Molded | 8 | EAR99 | Low | 0.1 | No | No | 15 | 1225 | - | 125 | -55 | Surface Mount | 4.3 | 85 to 125 | - | - | Tape and Reel | - | - | - | 10% | - | - | Obsolete | - | - | - | - | Solid | - | - | - | - | - | - | - | - | - | Flat | - | - | Inward L | - | - | - | - | - | - | Polar | - | - | - | 10VDC | - | - | - | - | - | - | - | 7.3 X 4.3 X 2.8 | - | D | 7.3 | - | - | - | - | - | 2.8 | - | - | RoHS Compliant | - | ||
![]() T356F336K010AT KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.236Dia 6.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | - | - | 33μF | 10V | TR | - | - | - | - | - | - | - | 5.08mm | - | 2.1Ohm | - | Polar | 0.200 5.08mm | - | 500 μm | 10V | 2.6μA | - | - | 0.06 | 6 % | F | - | - | General Purpose | - | - | 6mm | 11.2mm | 0.441 11.20mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T350B225K025AT KEMET | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.177Dia 4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | - | - | 2.2μF | 25V | TR | - | - | - | - | - | - | - | 2.54mm | - | 6Ohm | - | Polar | 0.100 2.54mm | - | 500 μm | 25V | 500nA | - | - | 0.05 | 5 % | B | - | - | General Purpose | - | - | 4.5mm | 7.6mm | 0.299 7.60mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C685M035AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1.8Ohm | - | - | - | - | 6.8μF | 35V | - | 3.2mm | - | - | - | - | 6032 | 2413 | - | - | 1.8Ohm | - | Polar | - | - | - | - | 6μA | 98.8mA | 2000 hours | 0.06 | 6 % | C | - | - | General Purpose | - | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T110B685J035AS KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.20 | 6.8μF | 35V | TR | - | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | - | POLARIZED | - | - | 510 μm | - | - | - | - | 0.04 | 4 % | - | 1.5μA | - | - | - | - | 4.45mm | - | - | 11.13mm | - | - | - | - | RoHS Compliant | - | ||
![]() M39003/01-2625 KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8532.21.00.20 | 150nF | - | - | - | - | - | MIL-PRF-39003 | - | - | - | - | TANTALUM CAPACITOR | 21Ohm | - | Polar | - | 75V | - | - | 0.0003mA | - | - | 0.02 | 2 % | - | - | - | - | - | - | 3.43mm | - | - | 7.26mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M39003/01-6375 KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8532.21.00.20 | 1μF | 100V | - | - | - | - | MIL-PRF-39003 | - | - | - | - | TANTALUM CAPACITOR | 7Ohm | - | Polar | - | - | - | - | 0.0005mA | - | - | 0.02 | 2 % | - | - | - | - | - | - | 4.7mm | - | - | 12.04mm | - | - | - | - | RoHS Compliant | - | ||
![]() T495D336M020ATE200 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | - | 670.01263mg | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 33μF | 20V | - | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 200mOhm | 0.001 % | Polar | - | - | - | - | 0.0066mA | 779mA | 2000 hours | 0.06 | 6 % | D | - | - | General Purpose | - | - | - | 4.3mm | 0.122 3.10mm | 7.3mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() T110C476K010AS KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | 0°C | 8532.21.00.20 | 47μF | 10V | TR | - | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 1.7Ohm | - | Polar | - | - | 640 μm | - | - | - | - | 0.06 | 6 % | - | 3μA | - | - | - | - | 7.34mm | - | - | 16.51mm | - | - | - | - | RoHS Compliant | - | ||
![]() B45196H3475K109 KEMET | In Stock | - | - | - | Surface Mount | - | 3216-18 | - | J BEND | - | - | TANTALUM (DRY/SOLID) | 10.007382mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | 10% | e3 | - | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 125°C | -55°C | 8532.21.00.50 | 4.7μF | 16V | TR, 7 INCH | 1.6mm | - | - | - | - | 3216 | 1206 | - | TANTALUM CAPACITOR | 4Ohm | - | Polar | - | - | - | 16V | - | 54.8mA | - | 0.06 | 6 % | - | 800nA | - | - | - | - | - | 1.8mm | - | 3.2mm | 1.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() T322E157K010AT KEMET | In Stock | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | - | - | - | 2 | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.280Diax0.530L 7.11mmx13.46mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | - | 150μF | 10V | AMMO PACK | - | - | - | - | - | - | - | - | - | 800mOhm | - | Polar | - | - | - | - | 10μA | - | - | 0.08 | 8 % | E | - | - | General Purpose | - | - | 7.11mm | - | - | 13.46mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T330D186K050AS KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Bulk | 2004 | T330 | 0.600Lx0.195W 15.24mmx4.95mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.00.80 | 18μF | - | - | 4.95mm | - | not_compliant | - | - | - | - | 5.08mm | - | 1.6Ohm | - | - | 0.200 5.08mm | 50V | - | - | 10μA | - | - | 0.06 | 6 % | D | - | - | General Purpose | - | - | - | 4.95mm | 0.390 9.91mm | 15.24mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T110B155J050AS KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 85°C | 0°C | 8532.21.00.20 | 1.5μF | 50V | BULK | - | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 5Ohm | - | POLARIZED | - | - | 510 μm | - | - | - | - | 0.04 | 4 % | - | 500nA | - | - | - | - | 4.7mm | - | - | 11.13mm | - | - | - | - | RoHS Compliant | - | ||
![]() T140D477K010AS KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.20 | 470μF | 10V | Tray | - | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 500mOhm | - | Polar | - | - | 640 μm | - | - | - | - | 0.1 | 10 % | - | 16μA | - | - | - | - | 8.6mm | - | - | 19.96mm | - | - | - | - | RoHS Compliant | - | ||
![]() T491D226M020AH KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 22μF | 20V | TR, 7 INCH | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 800mOhm | - | Polar | - | - | - | - | 0.0044mA | 173.2mA | - | 0.06 | 6 % | D | - | - | General Purpose | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() T491V157M006AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 150μF | 6V | TR, 7 INCH | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 700mOhm | - | Polar | - | - | - | - | 0.0095mA | - | 2000 hours | 0.08 | 8 % | V | - | - | General Purpose | - | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T491C337K004AH KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | - | - | 8532.21.00.50 | 330μF | 4V | - | 3.2mm | - | - | - | - | 6032 | 2412 | - | - | 900mOhm | - | Polar | - | 4V | - | - | 0.0132mA | 140mA | - | 0.1 | 10 % | C | - | - | General Purpose | - | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | - | No | - | Non-RoHS Compliant | Lead Free |