- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | ESR | Current - Leakage | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495D336K016ATE225 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | - | - | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 33μF | 16V | - | 4.3mm | - | - | 7343 | 2917 | - | - | 225mOhm | 0.001 % | Polar | - | - | - | - | - | 5.3μA | 326mA | 2000 hours | 0.04 | 4 % | D | - | - | - | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T322C475M025AS KEMET | In Stock | - | Datasheet | - | - | - | Molded | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | 25V | - | Bulk | - | - | - | 20% | e0 | no | - | - | 2 | Axial | EAR99 | - | Tin/Lead (Sn60Pb40) | 85°C | -55°C | - | 4.7μF | - | AMMO PACK | - | not_compliant | - | - | - | - | TANTALUM CAPACITOR | 4Ohm | - | Polar | - | - | - | - | - | - | - | - | 0.04 | 4 % | - | - | - | - | 900nA | - | 4.57mm | - | - | 8.76mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T495V107K010ATE100 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 100μF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 100mOhm | - | Polar | - | - | - | - | - | 0.01mA | 1006mA | 2000 hours | 0.08 | 8 % | V | - | - | - | - | General Purpose | - | 4.3mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M39003/09-0055 KEMET | In Stock | - | Datasheet | 8 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | 125°C | -55°C | - | - | - | 2011 | - | - | - | e0 | no | - | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.20 | 22μF | - | BULK/TRAY | - | not_compliant | MIL-PRF-39003 | - | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | 35V | - | - | - | 0.004mA | 2100mA | - | 0.04 | - | - | 20% | 20% | 160 mΩ | - | - | 7.34mm | - | - | 17.42mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T322C395K035AS KEMET | In Stock | - | Datasheet | - | - | - | Molded | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | 35V | - | - | - | - | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 3.9μF | - | AMMO PACK | - | - | - | - | - | - | TANTALUM CAPACITOR | 4Ohm | - | Polar | - | - | - | - | - | - | - | - | 0.04 | 4 % | - | - | - | - | 1.1μA | - | 4.57mm | - | - | 8.76mm | - | - | - | RoHS Compliant | - | - | ||
![]() T495D476K025ATE120 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 670.01263mg | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Cut Tape (CT) | 2015 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 47μF | 25V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 120mOhm | - | Polar | - | - | - | - | - | 0.0118mA | 1006mA | 2000 hours | 0.06 | 10 % | D | - | - | - | - | General Purpose | - | 4.3mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T322D106K035AS KEMET | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.180Diax0.420L 4.57mmx10.67mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.00.80 | 10μF | 35V | AMMO PACK | - | - | - | - | - | - | - | 2Ohm | - | Polar | - | - | - | - | - | 2.8μA | - | - | 0.04 | 4 % | D | - | - | - | - | General Purpose | 4.57mm | - | - | 10.67mm | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T322A105M025AS KEMET | In Stock | - | - | - | - | - | Molded | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | 25V | - | - | - | - | - | 20% | e0 | no | - | - | 2 | Axial | EAR99 | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.80 | 1μF | - | AMMO PACK | - | - | - | - | - | - | TANTALUM CAPACITOR | 10Ohm | - | Polar | - | - | - | - | - | - | - | - | 0.03 | 3 % | - | - | - | - | 500nA | - | 2.41mm | - | - | 6.6mm | 510μm | - | - | RoHS Compliant | - | - | ||
![]() T520C337M004ATE045 KEMET | In Stock | - | Datasheet | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | - | 330μF | 4V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 3.2mm | - | - | - | - | 2.9mm | - | 45mOhm | - | POLARIZED | - | - | - | - | 4V | - | 1900mA | - | 0.08 | 8 % | - | - | - | - | 132μA | - | - | 2.5mm | - | 6mm | - | No | - | RoHS Compliant | - | - | ||
![]() T510X476K035ATE065 KEMET | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | T510 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 47μF | 35V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 65mOhm @ 100kHz | - | Polar | - | - | - | - | - | 0.0165mA | 1834mA | - | 0.08 | 8 % | X | - | - | - | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T491A105M016AT7280 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | 8532.21.00.50 | 1μF | 16V | - | 1.6mm | - | - | - | - | - | - | 10Ohm | - | Polar | - | - | - | - | - | - | - | - | 0.04 | 4 % | A | - | - | - | - | General Purpose | - | 1.6mm | 0.071 1.80mm | 3.2mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T495D476K010AHE080 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | 2015 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.00.50 | 47μF | - | - | 4.3mm | - | - | - | - | - | - | 80mOhm | - | Polar | - | 10V | - | - | - | 0.0047mA | 1232mA | 2000 hours | 0.04 | 4 % | D | - | - | - | - | General Purpose | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() T491B106M016AT7280 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.00.50 | 10μF | 16V | TR, 13 INCH | 2.8mm | - | - | - | - | - | - | 2Ohm | - | Polar | - | - | - | - | - | 0.0016mA | 82.4mA | - | 0.06 | 6 % | B | - | - | - | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T354K226K035AS KEMET | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | Tantalum | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T354, UltraDip II | 0.350Dia 8.90mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | Tin/Lead (Sn60Pb40) | - | - | 8532.21.00.40 | 22μF | 35V | TR | 8.9mm | - | - | - | - | 6.35mm | - | 1.3Ohm @ 100kHz | - | Polar | 0.250 6.35mm | - | 500 μm | - | - | 6.2μA | - | - | 0.06 | 8 % | K | - | - | - | - | General Purpose | - | 15.5mm | 0.610 15.50mm | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() M39003/01-6284 KEMET | In Stock | - | Datasheet | 9 Weeks | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | 2011 | - | - | 5% | e0 | no | - | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8532.21.00.20 | 3.9μF | - | - | - | - | MIL-PRF-39003 | - | - | - | TANTALUM CAPACITOR | 3Ohm | - | Polar | - | 75V | - | - | - | 0.0015mA | - | - | 0.04 | 4 % | - | - | - | - | - | - | 4.7mm | - | - | 12.04mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T340D276K035AS KEMET | In Stock | - | Datasheet | - | - | - | Molded | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | 35V | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | Radial | EAR99 | - | Tin/Lead (Sn60Pb40) | 85°C | -55°C | 8532.21.00.80 | 27μF | - | - | - | not_compliant | - | - | - | 10mm | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | - | 4829 | - | - | - | - | 0.06 | 6 % | - | - | - | - | 10μA | - | - | 7.3mm | - | 10.5mm | 12.3mm | - | - | Non-RoHS Compliant | - | - | ||
![]() T491T336M004AT KEMET | In Stock | - | Datasheet | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | - | 33μF | 4V | TR, 7 INCH | 2.8mm | - | - | 3528 | 1411 | - | - | 5Ohm | - | Polar | - | 4V | - | - | - | 0.0013mA | - | - | 0.08 | 8 % | - | - | - | - | - | - | - | 1.2mm | - | 3.5mm | 2.8mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() T495D337M006ATE050 KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 330μF | 6.3V | - | 4.3mm | - | - | 7343 | 2917 | - | - | 50mOhm @ 100kHz | - | Polar | - | - | - | - | - | 20.8μA | 1.732A | - | 0.08 | 8 % | D | - | - | - | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T496B105K035ATE5K0 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | 2 | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | T496 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 1μF | 35V | TR, 7 INCH | 2.8mm | - | - | 3528 | 1411 | - | - | 5Ohm | - | Polar | - | - | - | - | - | 500nA | - | 2000 hours | 0.04 | 4 % | B | - | - | - | - | Fail Safe with Built-in Fuse | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T499C225K035ATE3K5 KEMET | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 175°C | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2011 | T499 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 8532.21.00.50 | 2.2μF | 35V | - | 3.2mm | - | - | 6032 | 2412 | - | - | 3.5Ohm | - | Polar | - | - | - | - | - | 0.0008mA | 159mA | 2000 hours | 0.06 | 6 % | C | - | - | - | - | Automotive | - | 2.8mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 |