- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Automotive | Capacitance Value | Case Style | Dissipation Factor (%) | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | EU RoHS | Fail Safe with Built-in Fuse | High Shock and Vibration | HTS | IL (uA) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | SVHC | SVHC Exceeds Threshold | Temperature Range @ Derated Voltage (°C) | Voltage Rating DC | Packaging | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Polarity | Voltage | Leakage Current | Product Type | ESR | Size(mm) | Product | Case Code | Product Length (mm) | Diameter | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39003/01-2860B KEMET | In Stock | - | - | - | - | No | - | - | - | - | - | - | Not Compliant | - | - | - | - | - | - | - | - | - | No | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T110A105K050AS4201 KEMET | In Stock | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 8532.21.00.20 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T495D476K020ATE090 KEMET | In Stock | - | - | - | - | No | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 8532.21.00.40 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39003/01-7108C8368 KEMET | In Stock | - | - | - | - | No | - | - | - | 4 | - | - | Not Compliant | - | - | 8532.21.00.20 | - | + 125 C | - | - 85 C | - | - | No | - | Yes | Yes | - | 35 VDC | - | 10 % | Active | - | 6.8 uF | Capacitors | - | Axial | - | - | 1.5 uA | Tantalum Capacitors | 2.5 Ohms | - | Tantalum Solid Hermetically Sealed | - | - | 4.45 mm | 11.13 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | 8532.21.00.40 | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Unknown | - | - | - | - | - | - | Compliant | - | - | 8532.21.00.50 | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T356G106M035AT7006 KEMET | In Stock | - | - | - | - | No | - | - | - | - | EAR99 | - | Compliant | - | - | 8532.21.00.40 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2 | Unknown | 15uF | - | - | - | - | - | Compliant | - | - | 8532.21.00.50 | - | - | - | - | - | Surface Mount | Unknown | - | - | - | - | - | - | 10% | - | - | - | - | - | - | Polar | 25VDC | - | - | - | - | - | - | - | - | - | - | ||
![]() M39003/01-2242C KEMET | In Stock | - | - | - | - | No | - | - | - | - | - | - | Not Compliant | - | - | 8532.21.00.20 | - | - | - | - | - | - | No | - | Yes | Yes | - | - | Bulk|Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T356C225K035AT4025 KEMET | In Stock | - | - | - | - | No | - | - | - | - | - | - | Compliant | - | - | 8532.21.00.40 | - | - | - | - | - | - | No | - | - | - | - | - | Ammo|Bulk|Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T355G106K035AT4700 KEMET | In Stock | - | - | - | - | No | - | - | - | - | - | - | Compliant | - | - | 8532.21.00.40 | - | - | - | - | - | - | No | - | - | - | - | - | Ammo|Bulk|Tape and Reel | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T491B106K016AT4569 KEMET | In Stock | - | - | - | - | No | - | - | - | - | - | - | Compliant | - | - | 8532.21.00.50 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39003/09-2084B KEMET | In Stock | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 8532.21.00.20 | - | - | - | - | - | - | No | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B45196H5105K106 KEMET | In Stock | - | - | 3216-18 | 2 | No | 1uF | Molded | 4 | - | EAR99 | Standard | Compliant | No | Yes | - | 0.5 | - | 125 | - | -55 | Surface Mount | No | 1.6 | - | - | 85 to 125 | - | Tape and Reel | 10% | Obsolete | Solid | - | - | Flat | Inward L | Polar | 25VDC | - | - | - | 3.2 X 1.6 X 1.6 | - | A | 3.2 | - | - | 1.6 | ||
![]() CWR09HC475KP-7505 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |