- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
KEMET Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F462AG222J1K6C KEMET Corporation | 37 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | KEMET | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | - | 2000 | - | KEMET ELECTRONICS CORP | 0.6 | - | 4 | KEMET | F462AG222J1K6C | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 4(Max) | - | Active | 5.46 | Details | Yes | - | 9(Max) | - | - | -200(-100/+50) | 10 | - | - | - | 1.6 kVDC | - | Straight | Bulk | * | 5% | - | Yes | Active | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | RATED AC VOLTAGE (V): 500 | - | 2200 pF | Capacitors | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 10 mm | 1600 V | 0.6 mm | 5116 | 500VAC|1600VDC | Straight | 5% | 5% | - | Film Capacitors | - | 500 V | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
![]() MMK5332K63J01L4BULK KEMET Corporation | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 0.2 | KEMET | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | - | 2000 | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.5 | - | 4 | KEMET | MMK5332K63J01L4BULK | MMK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF332K063C | Not Recommended | - | 2.5(Max) | - | - | 5.65 | Details | Yes | - | 6.5(Max) | - | - | 400±200 | 5 | - | - | - | 63 VDC | - | Straight | Bulk | MMK | 10% | e3 | Yes | Active | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 3300 pF | Capacitors | BULK | 5 mm | - | - | compliant | Radial | - | FILM CAPACITOR | PET | - | 5 mm | 63 V | 0.5 mm | 2810 | 40VAC|63VDC | - | 10% | 10% | - | Film Capacitors | - | 40 V | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
![]() F611BG334M400L KEMET Corporation | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | KEMET | 330 nF | 330000 pF | - | 0.33uF | EAR99 | - | 500 | - | KEMET ELECTRONICS CORP | 0.8 | - | - | KEMET | F611BG334M400L | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 7124 | RECTANGULAR PACKAGE | Radial | - | Active | - | 6(Max) | - | - | 5.52 | Details | Yes | - | 12(Max) | - | - | 400±200 | 15 | - | - | - | 400 VDC | - | Straight | Tape and Reel | F611 | 20% | e3 | Yes | Active | - | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.33 uF | Capacitors | TR | 15 mm | - | Wound | compliant | Radial | - | FILM CAPACITOR | PET | - | 15 mm | 400 V | 0.8 mm | 7124 | 400VDC|200VAC | Straight | 20% | 20% | - | Film Capacitors | - | 200 V | 18 X 6 X 12 | General Film Capacitors | Film Capacitors | 18(Max) | 12 mm | 18 mm | 12 mm | 12(Max) | RoHS Compliant | ||
![]() F612JF332K400C KEMET Corporation | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | KEMET | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | - | 3000 | - | KEMET ELECTRONICS CORP | 0.5 | - | 4 | KEMET | F612JF332K400C | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | R82MC1330DQ50K | Active | - | 2.5(Max) | - | - | 5.56 | Details | Yes | - | 6.5(Max) | - | - | 400±200 | 5 | - | 200 V | 400 V | 400 VDC | - | Straight | Bulk | F612 | 10% | e3 | Yes | Active | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 3300 pF | Capacitors | BULK | 5 mm | - | Stacked | compliant | Radial | 5 mm | FILM CAPACITOR | PET | - | 5 mm | 400 V | 0.6 mm | 2810 | 200VAC|400VDC | - | 10% | 10% | - | Film Capacitors | - | 200 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 6.5 mm | 6.5(Max) | RoHS Compliant | ||
![]() MMK5152K250J01L4BULK KEMET Corporation | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 0.2 | KEMET | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | - | 2000 | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.5 | - | 5 | KEMET | MMK5152K250J01L4BULK | MMK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF152K250C | Not Recommended | - | 2.5(Max) | - | - | 5.45 | Details | Yes | - | 6.5(Max) | - | - | 400±200 | 5 | - | - | - | 250 VDC | - | Straight | Bulk | MMK | 10% | e3 | Yes | Unconfirmed | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 1500 pF | Capacitors | BULK | 5 mm | - | - | compliant | Radial | - | FILM CAPACITOR | PET | - | 5 mm | 250 V | 0.5 mm | 2810 | 250VDC|160VAC | - | 10% | 10% | - | Film Capacitors | - | 160 V | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
![]() MMK5223J630J04L16.5TR18V85 KEMET Corporation | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.5 | KEMET | 22 nF | 22000 pF | - | 0.022uF | EAR99 | - | 1300 | - | - | 0.5 | - | 16.5 | KEMET | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F601JQ223J630LV085 | - | - | 5(Max) | - | - | - | Details | - | - | 10(Max) | - | - | 400±200 | 5 | - | - | - | 630 VDC | - | Straight | Tape and Reel | MMK | 5% | - | - | Unconfirmed | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | - | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 630VDC|63VAC | - | - | - | - | Film Capacitors | - | - | 7.2 X 5 X 10 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | - | - | 10(Max) | RoHS Compliant | ||
![]() MMK10682M630A01L3.0ABULK KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 0.6 | KEMET | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | - | 1000 | 8532.25.00.10 | - | 0.6 | - | 3 | KEMET | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | Compliant | - | - | 9(Max) | - | - | 400±200 | 10 | - | 220 V | 630 V | 630 VDC | 630 V | Straight | Bulk | MMK | 20% | - | - | Unconfirmed | Radial | - | - | General Purpose | - | 100 °C | -55 °C | - | - | 6.8 nF | Capacitors | - | - | - | - | - | Radial | 10 mm | - | PET | - | 10 mm | - | 600 µm | - | 200VAC|630VDC | - | - | - | - | Film Capacitors | - | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
![]() F611BK474K400L KEMET Corporation | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | KEMET | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 350 | - | KEMET ELECTRONICS CORP | 0.8 | - | - | KEMET | F611BK474K400L | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 7130 | RECTANGULAR PACKAGE | Radial | - | Active | - | 7.5(Max) | - | - | 5.52 | Details | Yes | - | 13.5(Max) | - | - | 400±200 | 15 | - | - | - | 400 VDC | - | Straight | Tape and Reel | F611 | 10% | e3 | Yes | Active | - | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.47 uF | Capacitors | TR | 15 mm | - | Wound | compliant | Radial | - | FILM CAPACITOR | PET | - | 15 mm | 400 V | 0.8 mm | 7130 | 200VAC|400VDC | Straight | 10% | 10% | - | Film Capacitors | - | 200 V | 18 X 7.5 X 13.5 | General Film Capacitors | Film Capacitors | 18(Max) | 13.5 mm | 18 mm | 13.5 mm | 13.5(Max) | RoHS Compliant | ||
![]() F612JM473J250R KEMET Corporation | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | KEMET | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 1900 | - | KEMET ELECTRONICS CORP | 0.5 | - | - | KEMET | F612JM473J250R | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4.5(Max) | - | - | 5.56 | Details | Yes | - | 9.5(Max) | - | - | 400±200 | 5 | - | - | - | 250 VDC | - | Straight | Ammo | F612 | 5% | e3 | Yes | Active | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.047 uF | Capacitors | AMMO PACK | 5 mm | - | Stacked | compliant | Radial | - | FILM CAPACITOR | PET | - | 5 mm | 250 V | 0.6 mm | 2818 | 250VDC|160VAC | - | 5% | 5% | - | Film Capacitors | - | 160 V | 7.2 X 4.5 X 9.5 | Stacked Film Capacitors | Film Capacitors | 7.2(Max) | 9.5 mm | 7.2 mm | 9.5 mm | 9.5(Max) | RoHS Compliant | ||
![]() PHE450HK4680JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.5 | KEMET | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | - | 1000 | - | - | 0.6 | - | 5 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F450KG682J250C | - | - | 4 | - | - | - | Compliant | - | - | 8 | - | - | - | 7.5 | - | 180 V | 250 V | 250 VDC | 250 V | Straight | Bulk | PHE450 | 5% | - | - | Active | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | 6.8 nF | Capacitors | - | - | 4 mm | Plastic Rectangular Can | - | Radial | 7.5 mm | - | PP | - | 7.5 mm | - | 600 µm | - | 250VDC|180VAC | Straight | - | - | - | Film Capacitors | - | - | 10 X 4 X 8 | AC and Pulse Film Capacitors | Film Capacitors | 10 | 4 mm | 8 mm | 10 mm | 8 | RoHS Compliant | ||
![]() 76TN2470DQ40J KEMET Corporation | In Stock | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 0.047uF | EAR99 | 0.014 | - | - | - | 0.8 | 0.8(mm) | - | - | - | - | - | 110 | - | - | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | - | - | - | - | - | 7 | Not Required(mm) | - | - | - | - | 16(mm) | 16 | - | PP | -200±100 | 22.5 | 5% | - | - | - | - | Straight | Ammo | - | 5% | - | - | Active | - | - | - | Pulse | - | - | - | - | - | 47000PF(pF) | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | - | - | - | - | 1600VDC|650VAC | - | - | - | - | - | - | - | 26.5 X 7 X 16 | - | - | 26.5 | - | - | - | 16 | RoHS Compliant | ||
![]() PHE450MA4220JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 0.6 | KEMET | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | - | 1000 | - | - | 0.6 | - | 5 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F450AG222J630C | - | - | 4 | - | - | - | Compliant | - | - | 9 | - | - | - | 10 | - | 400 V | 630 V | 630 VDC | - | Straight | Bulk | PHE450 | 5% | - | - | Active | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | 2.2 nF | Capacitors | - | - | 4 mm | Plastic Rectangular Can | - | Radial | 10 mm | - | PP | - | 10 mm | - | 600 µm | - | 630VDC|300VAC | - | - | - | - | Film Capacitors | - | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 13 | 4 mm | 9 mm | 13 mm | 9 | RoHS Compliant | ||
![]() PHE450MA4330JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 0.6 | KEMET | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | - | 1000 | - | - | 0.6 | - | 5 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F450AG332J630C | - | - | 4 | - | - | - | Compliant | - | - | 9 | - | - | - | 10 | - | 400 V | 630 V | 630 VDC | 630 V | Straight | Bulk | PHE450 | 5% | - | - | Active | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | 3.3 nF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | 10 mm | - | PP | - | 10 mm | - | - | - | 630VDC|300VAC | - | - | - | - | Film Capacitors | - | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 13 | 4 mm | 9 mm | 13 mm | 9 | RoHS Compliant | ||
![]() PHE450HK4330JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.5 | KEMET | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | - | 1000 | - | - | 0.6 | - | 5 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F450KG332J250C | - | - | 4 | - | - | - | Compliant | - | - | 8 | - | - | - | 7.5 | - | 180 V | 250 V | 250 VDC | 250 V | Straight | Bulk | PHE450 | 5% | - | - | Active | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | 3.3 nF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | 7.5 mm | - | PP | - | 7.5 mm | - | - | - | 250VDC|180VAC | Straight | - | - | - | Film Capacitors | - | - | 10 X 4 X 8 | AC and Pulse Film Capacitors | Film Capacitors | 10 | 4 mm | 8 mm | 10 mm | 8 | RoHS Compliant | ||
![]() MMK5103K250J01L4BULK KEMET Corporation | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 0.2 | KEMET | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 2000 | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.5 | - | 4 | KEMET | MMK5103K250J01L4BULK | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 100 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF103K250C | Not Recommended | - | 2.5(Max) | - | - | 5.66 | Compliant | Yes | - | 6.5(Max) | - | - | 400±200 | 5 | - | 160 V | 250 V | 250 VDC | 250 V | Straight | Bulk | MMK | 10% | e3 | Yes | Active | Radial | EAR99 | - | General Purpose | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 10 nF | Capacitors | BULK | 5 mm | 2.5 mm | - | compliant | Radial | 5 mm | FILM CAPACITOR | PET | - | 5 mm | 250 V | 500 µm | 2810 | 250VDC|160VAC | - | 10% | 10% | - | Film Capacitors | - | 160 V | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
![]() PHE426KA5680JR05 KEMET Corporation | In Stock | - | - | 13 mm x 6 mm | - | - | - | 2 Pin | - | - | 1.3 | KEMET | 68 nF | 68000 pF | - | 0.068uF | EAR99 | - | 600 | 8532.25.00.10 | - | 0.6 | - | 5 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | Details | - | - | 12(Max) | - | - | - | 10 | - | 220 V | 400 V | 400 VDC | 400 V | Straight | Bulk | PHE426 | 5% | - | - | Active | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | 0.068 uF | Capacitors | - | - | 6 mm | - | - | Radial | 10 mm | - | PP | - | 10 mm | - | 0.6 mm | - | 220VAC|400VDC | Straight | - | - | Straight | Film Capacitors | - | - | 13 X 6 X 12 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | 12 mm | 13 mm | 6 mm | 12(Max) | RoHS Compliant | ||
![]() F612JF153J100C KEMET Corporation | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | KEMET | 15 nF | 15000 pF | - | 0.015uF | EAR99 | - | 3000 | - | KEMET ELECTRONICS CORP | 0.5 | - | 4 | KEMET | F612JF153J100C | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | 2.5(Max) | - | - | 5.56 | Compliant | Yes | - | 6.5(Max) | - | - | 400±200 | 5 | - | 63 V | 100 V | 100 VDC | - | Straight | Bulk | F612 | 5% | e3 | Yes | Active | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | - | 15 nF | Capacitors | BULK | 5 mm | - | Stacked | compliant | Radial | 5 mm | FILM CAPACITOR | PET | - | 5 mm | 100 V | 600 µm | 2810 | 100VDC|63VAC | - | 5% | 5% | - | Film Capacitors | - | 63 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | Film Capacitors | 7.2(Max) | 2.5 mm | 7.2 mm | 6.5 mm | 6.5(Max) | RoHS Compliant | ||
![]() MMK5 153K400J01L4 BULK KEMET Corporation | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 0.2 | KEMET | 15 nF | 15000 pF | - | 0.015uF | EAR99 | - | 2000 | - | KEMET ELECTRONICS CORP | 0.5 | - | 4 | KEMET | MMK5153K400J01L4BULK | MMK5153K400J01L4BULK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 100 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF153K400C | Not Recommended | - | 2.5(Max) | - | - | 5.65 | Details | Yes | - | 6.5(Max) | - | - | 400±200 | 5 | - | - | - | 400 VDC | - | Straight | Bulk | MMK | 10% | e3 | Yes | Active | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.015 uF | Capacitors | BULK | 5 mm | - | - | compliant | Radial | - | FILM CAPACITOR | PET | - | 5 mm | 400 V | 0.5 mm | 2810 | 200VAC|400VDC | - | 10% | 10% | - | Film Capacitors | - | 200 V | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
![]() F612JF222K100L KEMET Corporation | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | - | - | 0.0022uF | EAR99 | - | - | - | KEMET ELECTRONICS CORP | 0.5 | - | - | KEMET Corporation | F612JF222K100L | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | 2.5(Max) | - | - | 5.56 | Compliant | Yes | - | 6.5(Max) | - | - | 400±200 | 5 | - | 63 V | 100 V | 100 VDC | - | Straight | Tape and Reel | - | 10% | e3 | Yes | Active | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | - | 2.2 nF | Capacitors | TR | 5 mm | - | Stacked | compliant | Radial | 5 mm | FILM CAPACITOR | PET | - | 5 mm | 100 V | 600 µm | 2810 | 100VDC|63VAC | - | 10% | 10% | - | Film Capacitors | - | 63 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | - | 7.2(Max) | 2.5 mm | 7.2 mm | 6.5 mm | 6.5(Max) | RoHS Compliant | ||
![]() F840KM473M275L KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 1000 | 8532.25.00.10 | - | 0.6 | - | 17 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | PHE840MK5470MK04R17T0 | - | - | 6(Max) | - | - | - | Details | - | - | 12(Max) | X2 | - | - | 7.5 | - | - | - | 760 VDC | - | Straight | Tape and Reel | - | 20% | - | - | Active | - | - | - | EMI Suppression | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | - | Radial | - | - | PP | - | 7.5 mm | - | - | - | 760VDC|275VAC | - | - | - | - | Film Capacitors | - | - | 10.5 X 6 X 12 | - | Film Capacitors | 10.5(Max) | - | - | - | 12(Max) | RoHS Compliant |