- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
KEMET Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 463I3100CKM1K KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | - | - | 0.6 | - | - | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | 11 | - | X2 | - | - | 15 | - | - | Straight | Tape and Reel | - | 10% | - | - | Active | - | EMI Suppression | - | - | - | - | - | - | - | Wound | - | - | Radial | - | PP | - | - | - | - | 630VDC|310VAC | - | - | - | - | 18 X 5 X 11 | - | - | 18 | - | - | - | 11 | RoHS Compliant | ||
![]() 76QD0470DQ00K KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 470pF | EAR99 | 1.355 | - | - | - | 0.5 | - | - | - | - | - | - | 110 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 8 | - | - | - | -200±100 | 7.5 | - | - | Straight | Ammo | - | 10% | - | - | Active | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | - | - | - | 1000VDC|400VAC | - | - | - | - | 10 X 3 X 8 | - | - | 10 | - | - | - | 8 | RoHS Compliant | ||
![]() PHE450PD6330JD20R06L2 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | 8.2 | - | - | - | 0.33uF | EAR99 | - | - | - | - | 0.8 | - | 30 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | - | - | - | - | 23 | - | - | - | - | 22.5 | - | - | Straight | Tray | - | 5% | - | - | Active | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | - | - | - | 1000VDC|600VAC | - | - | - | - | 26 X 13.5 X 23 | - | - | 26 | - | - | - | 23 | RoHS Compliant | ||
![]() F426JT104J250C KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | 0.6 | - | - | - | 0.1uF | EAR99 | - | - | 8532.25.00.80 | - | 0.5 | - | 5 | - | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | - | - | - | 11(Max) | - | - | - | - | 5 | - | 250 VDC | Straight | Bulk | F426 | 5% | - | - | NRND | - | Pulse | - | - | - | 0.1 uF | Capacitors | - | - | - | - | - | Radial | - | PP | - | 5 mm | - | - | 250VDC|160VAC | - | - | Film Capacitors | - | 7.2 X 6 X 11 | - | - | 7.2(Max) | - | - | - | 11(Max) | RoHS Compliant | ||
![]() F861DI684K310Z KEMET Corporation | 47 |
| - | - | - | - | - | - | - | - | KEMET | 680 nF | 680000 pF | 0.68uF | EAR99 | - | 564 | 8532.25.00.20 | - | 0.8 | - | 4 | - | KEMET | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | Tape & Box (TB) | - | - | - | - | 7(Max) | - | Active | - | - | Details | - | - | 16(Max) | - | X2 | - | - | 22.5 | - | 630 VDC | Straight | Pizza | * | 10% | - | - | Active | - | EMI Suppression | - | - | - | 0.68 uF | Capacitors | - | - | Wound | - | - | Radial | - | PP | - | 22.5 mm | - | - | 630VDC|310VAC | - | - | Safety Capacitors | - | 26 X 7 X 16 | Safety Film Capacitors | Safety Capacitors | 26(Max) | - | - | - | 16(Max) | RoHS Compliant | ||
![]() PHE840ED6150MD13R06L2 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | 2.7 | - | - | - | 0.15uF | EAR99 | - | - | - | - | 0.8 | - | 6 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 6.5(Max) | - | - | - | - | - | - | - | 14.5(Max) | - | X2 | - | - | 22.5 | - | - | Straight | Bulk | - | 20% | - | - | Active | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | Radial | - | PP | - | - | - | - | 760VDC|300VAC | - | - | - | - | 26 X 6.5 X 14.5 | - | - | 26(Max) | - | - | - | 14.5(Max) | RoHS Compliant | ||
![]() F450BQ104J630L KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | 3.4 | - | - | - | 0.1uF | EAR99 | - | - | - | - | 0.8 | - | 17 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 8.5 | - | - | - | - | - | - | - | 16 | - | - | - | - | 15 | - | - | Straight | Tape and Reel | - | 5% | - | - | Active | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | - | - | - | 630VDC|400VAC | - | - | - | - | 18 X 8.5 X 16 | - | - | 18 | - | - | - | 16 | RoHS Compliant | ||
![]() F211JL224J063C KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | 0.4 | - | - | - | 0.22uF | EAR99 | - | - | - | - | 0.5 | - | 4 | - | - | - | - | 150 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4.5 | - | - | - | - | - | - | - | 9 | - | - | - | - | 5 | - | - | Straight | Bulk | - | 5% | - | - | Active | - | Audio Capacitor | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | PPS | - | - | - | - | 40VAC|63VDC | - | - | - | - | 7.2 X 4.5 X 9 | - | - | 7.2 | - | - | - | 9 | RoHS Compliant | ||
![]() F211JF472K063C KEMET Corporation | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPHENYLENE SULPHIDE | 2 | 0.2 | - | - | - | 0.0047uF | EAR99 | - | - | - | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | KEMET Corporation | F211JF472K063C | - | 150 | - | - | -55 | Through Hole | - | - | 150 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | Active | 2.5 | - | - | - | 5.53 | - | Yes | - | 6.5 | - | - | - | - | 5 | - | - | Straight | Bulk | - | 10% | e3 | Yes | Active | EAR99 | Audio Capacitor | Matte Tin (Sn) | RATED AC VOLTAGE (V): 40 | - | 0.0047 µF | - | BULK/TRAY | 5 mm | Plastic Rectangular Can | compliant | - | Radial | FILM CAPACITOR | PPS | - | - | 63 V | 2810 | 40VAC|63VDC | 10% | 10% | - | 40 V | 7.2 X 2.5 X 6.5 | - | - | 7.2 | 6.5 mm | 7.2 mm | 2.5 mm | 6.5 | RoHS Compliant | ||
![]() P277QN223M300A KEMET Corporation | In Stock | - | - | Not Required | - | - | - | - | - | 3 | - | - | - | 0.022uF | EAR99 | - | - | - | - | 0.8 | 0.8(mm) | 30 | - | - | - | + 110 C | 110 | - | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | - | - | - | - | - | - | - | 7.3(Max) | Not Required(mm) | - | - | - | - | - | - | - | - | X1 | PAPER | - | 15.2 | 20% | 630 VDC | Straight | Bulk | P277 | 20% | - | - | Active | - | EMI Suppression | - | - | - | 22000PF(pF) | Capacitors | - | - | - | - | - | Radial | - | Paper | Not Required | 15.2 mm | - | - | 630VDC|300VAC | - | - | Safety Capacitors | - | 19 X 7.3 X 13 | Safety Film Capacitors | - | 19(Max) | 13 mm | 19 mm | 13 mm | 13(Max) | RoHS Compliant | ||
![]() MMK7.5154K250K03L16.5TA18 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.15uF | EAR99 | - | - | - | - | 0.6 | - | 16.5 | - | - | - | - | 100 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | - | - | 11(Max) | - | - | - | 400±200 | 7.5 | - | - | Straight | Ammo | - | 10% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | PET | - | - | - | - | 250VDC|160VAC | - | - | - | - | 10 X 5 X 11 | - | - | 10(Max) | - | - | - | 11(Max) | RoHS Compliant | ||
![]() 46KN322000M1M KEMET Corporation | In Stock | - | - | Not Required | - | - | - | - | - | - | - | - | - | 0.22uF | EAR99 | - | - | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | 4 | 22.5(mm) | KEMET Corporation | 46KN322000M1M | - | 125 | - | - | -40 | Through Hole | Through Hole | -40C to 125C | - | - | - | - | - | - | Active | 6 | Not Required(mm) | - | No | 1.67 | - | Yes | 15(mm) | - | X2 Suppressor Type | X2 | PP | - | 22.5 | 20% | - | Straight | Bulk | R46 | 20% | - | Yes | Active | - | EMI Suppression | - | - | - | 220000PF(pF) | Capacitors | - | - | Plastic Rectangular Can | compliant | - | Radial | - | PP | Not Required | - | - | - | 275VAC|560VDC | - | - | Safety Capacitors | - | 26.5 X 6 X 15 | Safety Film Capacitors | - | 26.5 | - | - | - | 15 | RoHS Compliant | ||
![]() PHE845VR6470MR031EL2V98 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | 19.5 | - | - | - | 0.47uF | EAR99 | - | - | - | - | 0.8 | - | 3.1 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 19(Max) | - | - | - | - | - | - | - | 29(Max) | - | X1 | - | - | 27.5 | - | - | Straight | Tray | - | 20% | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | Radial | - | PP | - | - | - | - | 1500VDC|760VAC | - | - | - | - | 31.5 X 19 X 29 | - | - | 31.5(Max) | - | - | - | 29(Max) | RoHS Compliant | ||
![]() F448BJ472J1K6C KEMET Corporation | In Stock | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 2 | - | - | - | 0.0047uF | EAR99 | - | - | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | 6 | - | KEMET Corporation | F448BJ472J1K6C | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | 105 °C | -55 °C | Bulk | , 7126 | RECTANGULAR PACKAGE | Radial | Not Recommended | 6.5(Max) | Not Required(mm) | Active | - | 5.38 | - | Yes | 12.5(mm) | 12.5(Max) | - | - | PP | - | 15 | 5% | 1.6 kVDC | Straight | Bulk | * | 5% | - | - | Active | EAR99 | Pulse | - | RATED AC VOLTAGE (V): 650 | - | PF(pF) | Capacitors | BULK | 15 mm | Wound | compliant | - | Radial | FILM CAPACITOR | PP | Not Required | 15 mm | 1600 V | 7126 | 1600VDC|650VAC | 5% | 5% | Film Capacitors | 650 V | 18 X 6.5 X 12.5 | - | - | 18(Max) | 12.5 mm | 18 mm | 6.5 mm | 12.5(Max) | RoHS Compliant | ||
![]() F601JF152J063R KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.0015uF | EAR99 | - | - | - | - | 0.5 | - | 16.5 | - | - | - | - | 100 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | - | - | - | 6.5(Max) | - | - | - | 400±200 | 5 | - | - | Straight | Ammo | - | 5% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | PET | - | - | - | - | 63VDC|40VAC | - | - | - | - | 7.2 X 2.5 X 6.5 | - | - | 7.2(Max) | - | - | - | 6.5(Max) | RoHS Compliant | ||
![]() 82DC3100DQ50K KEMET Corporation | 101536 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | - | - | - | - | 0.1uF | EAR99 | - | - | 8532.25.00.10 | KEMET ELECTRONICS CORP | 0.5 | - | - | - | KEMET Corporation | 82DC3100DQ50K | - | 105 | - | - | -55 | Through Hole | - | - | 85 °C | -55 °C | - | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | 2.5 | - | - | - | 5.31 | - | Yes | - | 6.5 | - | - | - | - | 5 | - | - | Straight | Ammo | - | 10% | - | - | Active | EAR99 | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.1 µF | Capacitors | AMMO PACK | 5 mm | Stacked | compliant | AEC-Q200 | Radial | FILM CAPACITOR | PET | - | - | 63 V | 2810 | 40VAC|63VDC | 10% | 10% | Film Capacitors | 40 V | 7.2 X 2.5 X 6.5 | - | - | 7.2 | 6.5 mm | 7.2 mm | 2.5 mm | 6.5 | RoHS Compliant | ||
![]() 76IF2330SE30J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.033uF | EAR99 | 0.019 | - | 8532.25.00.10 | - | 0.6 | - | 4 | - | - | - | - | 110 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 9 | - | - | - | -200±100 | 10 | - | - | Straight | - | - | 5% | - | - | Active | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | - | - | - | 180VAC|250VDC | - | - | - | - | 13 X 4 X 9 | - | - | 13 | - | - | - | 9 | RoHS Compliant | ||
![]() P264QM103M660C KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | 3 | - | - | - | 0.01uF | EAR99 | - | - | - | - | 0.8 | - | 6 | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 7.3(Max) | - | - | - | - | - | - | - | - | - | X2 | - | - | 15.2 | - | - | Straight | - | - | 20% | - | - | Active | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | Radial | - | Paper | - | - | - | - | 1500VDC|660VAC | - | - | - | - | 18.5 X 7.3 X 13 | - | - | 18.5(Max) | - | - | - | 13(Max) | RoHS Compliant | ||
![]() F450AG222J630C KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | 0.6 | - | - | - | 0.0022uF | EAR99 | - | - | 8532.25.00.20 | - | 0.6 | - | 5 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 9 | - | - | - | - | 10 | - | - | Straight | Bulk | - | 5% | - | - | Active | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | - | - | - | 630VDC|300VAC | - | - | - | - | 13 X 4 X 9 | - | - | 13 | - | - | - | 9 | RoHS Compliant | ||
![]() F861BP474M310P KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.47uF | EAR99 | - | - | - | - | 0.8 | - | - | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 8.5(Max) | - | - | - | - | - | - | - | 14.5(Max) | - | X2 | - | - | 15 | - | - | Straight | Tape and Reel | - | 20% | - | - | Active | - | EMI Suppression | - | - | - | - | - | - | - | Wound | - | - | Radial | - | PP | - | - | - | - | 630VDC|310VAC | - | - | - | - | 18 X 8.5 X 14.5 | - | - | 18(Max) | - | - | - | 14.5(Max) | RoHS Compliant |