- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
KEMET Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Schedule B | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F611BB224J250A KEMET Corporation | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | KEMET | 220 nF | 220000 pF | - | 0.22uF | EAR99 | - | 1500 | - | KEMET ELECTRONICS CORP | 0.8 | - | 17 | KEMET | F611BB224J250A | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4(Max) | - | - | 5.52 | Compliant | Yes | - | - | 10(Max) | - | - | - | 400±200 | 15 | - | 160 V | 250 V | 250 VDC | - | Straight | Bulk | F611 | 5% | e3 | Yes | Active | Radial | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 160 | - | 220 nF | Capacitors | BULK | 15 mm | - | Wound | compliant | Radial | 15 mm | FILM CAPACITOR | PET | - | 15 mm | 250 V | 800 µm | 7116 | 250VDC|160VAC | Straight | 5% | 5% | Straight | Film Capacitors | - | 160 V | 18 X 4 X 10 | General Film Capacitors | Film Capacitors | 18(Max) | 4 mm | 18 mm | 10 mm | 10(Max) | - | RoHS Compliant | ||
![]() 73PI2150DQ00J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.015uF | EAR99 | - | - | 8532.25.00.20 | - | 0.8 | - | - | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | Compliant | - | 8532250020 | - | 12 | - | - | - | - | 15 | - | - | - | - | - | Straight | Ammo | - | 5% | - | - | Active | - | - | - | Pulse | - | 105 °C | -55 °C | - | - | 15 nF | - | - | - | 6 mm | Plastic Rectangular Can | - | Radial | 15 mm | - | PP | - | - | - | 800 µm | - | 630VDC|300VAC | - | - | - | - | - | - | - | 18 X 6 X 12 | - | - | 18 | - | 18 mm | - | 12 | No | RoHS Compliant | ||
![]() PHE426RB5330JR06 KEMET Corporation | In Stock | - | - | 18 mm x 9.5 mm | - | - | - | 2 Pin | - | - | 4.2 | KEMET | 33 nF | 33000 pF | - | 0.033uF | EAR99 | - | 500 | - | - | 0.8 | - | 6 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F426BV333J1K6C | - | - | 9.5(Max) | - | - | - | Details | - | - | - | 17.5(Max) | - | - | - | - | 15 | - | - | - | 1.6 kVDC | - | Straight | Bulk | PHE426 | 5% | - | - | Active | - | - | - | Pulse | - | - | - | - | - | 0.033 uF | Capacitors | - | - | - | - | - | Radial | - | - | PP | - | 15 mm | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | - | Film Capacitors | - | - | 18 X 9.5 X 17.5 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 17.5 mm | 18 mm | 9.5 mm | 17.5(Max) | - | RoHS Compliant | ||
![]() PME271YB5220MR04 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 0.022uF | EAR99 | - | - | - | - | 0.8 | - | 50.8 | - | - | - | - | 115 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 7.3(Max) | - | - | - | - | - | - | - | - | - | Y2 | - | - | 15.2 | - | - | - | - | - | - | - | - | 20% | - | - | Active | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | Paper | - | - | - | - | - | 1000VDC|300VAC | - | - | - | - | - | - | - | 18.5 X 7.3 X 13 | - | - | 18.5(Max) | - | - | - | 13(Max) | - | RoHS Compliant | ||
![]() PHE840MB5220MB04R17 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | 0.022uF | EAR99 | - | - | - | - | 0.8 | - | 17 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5.5(Max) | - | - | - | - | - | - | - | 10.5(Max) | - | X2 | - | - | 15 | - | - | - | - | - | Straight | Bulk | - | 20% | - | - | NRND | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | - | - | 760VDC|275VAC | - | - | - | - | - | - | - | 18 X 5.5 X 10.5 | - | - | 18(Max) | - | - | - | 10.5(Max) | - | RoHS Compliant | ||
![]() 82IC2470AA50J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047uF | EAR99 | - | - | 8532.25.00.80 | - | 0.5 | - | 4 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 4.5 | - | - | - | Compliant | - | - | - | 9.5 | - | - | - | - | 5 | - | - | - | - | - | Straight | Bulk | - | 5% | - | - | Active | - | - | - | - | - | 105 °C | -55 °C | - | - | 47 nF | - | - | - | 4.5 mm | Stacked | - | Radial | 5 mm | - | PET | - | - | - | 500 µm | - | 250VDC|160VAC | - | - | - | - | - | - | - | 7.2 X 4.5 X 9.5 | - | - | 7.2 | - | 7.2 mm | - | 9.5 | - | RoHS Compliant | ||
![]() 71QR4180AA10K KEMET Corporation | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | KEMET | 1800 nF | - | - | 1.8uF | EAR99 | 0.066 | 352 | 8532.25.00.10 | KEMET ELECTRONICS CORP | 0.8 | - | 4 | KEMET | 71QR4180AA10K | - | + 110 C | 105 | - | - 40 C | -55 | Through Hole | - | - | 110 °C | -40 °C | - | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | R71QR4180AA10K | Active | - | 14 | - | - | 5.54 | Details | Yes | - | - | 28 | - | - | - | - | 27.5 | - | - | - | 1 kVDC | - | Straight | Bag | 71 | 10% | - | - | Active | - | EAR99 | - | Pulse | - | - | - | RATED AC VOLTAGE (V): 275 | - | 1.8 uF | Capacitors | BULK | 27.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 27.5 mm | 1000 V | 0.8 mm | - | 1000VDC|275VAC | Straight | 10% | 10% | - | Film Capacitors | - | 275 V | 32 X 14 X 28 | General Film Capacitors | Film Capacitors | 32 | 14 mm | 32 mm | 28 mm | 28 | - | RoHS Compliant | ||
![]() 82MC2330DQ50J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.033uF | EAR99 | - | - | - | - | 0.5 | - | - | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | Non-Compliant | - | - | - | 10 | - | - | - | - | 5 | - | - | - | - | - | Straight | Ammo | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stacked | - | Radial | - | - | PET | - | - | - | - | - | 200VAC|400VDC | - | - | - | - | - | - | - | 7.2 X 5 X 10 | - | - | 7.2 | - | - | - | 10 | - | RoHS Compliant | ||
![]() SMR5222J100J01L4BULK KEMET Corporation | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.2 | KEMET | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | - | 2000 | - | - | 0.5 | - | 4 | KEMET | - | - | - | 150 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | F211JF222J100C | - | - | 2.5 | - | - | - | Details | - | - | - | 6.5 | - | - | - | - | 5 | - | - | - | 100 VDC | - | Straight | Bulk | SMR | 5% | - | - | Active | - | - | - | Audio Capacitor | - | - | - | - | - | 2200 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PPS | - | 5 mm | - | - | - | 100VDC|63VAC | - | - | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2 | 2.5 mm | 7.2 mm | 6.5 mm | 6.5 | - | RoHS Compliant | ||
![]() F862FY475K310Z KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7uF | EAR99 | - | - | 8532.25.00.20 | - | 0.8 | - | 4 | - | - | - | - | 110 | KEMET | - | -40 | Through Hole | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | 22(Max) | - | Active | - | - | - | - | - | 37(Max) | - | X2 | - | - | 27.5 | - | - | - | - | - | Straight | Pizza | * | 10% | - | - | Active | - | - | - | EMI Suppression | - | - | - | - | - | 4.7 µF | - | - | - | - | Wound | - | Radial | - | - | PP | - | - | - | - | - | 310VAC | - | - | - | - | - | - | - | 31.5 X 22 X 37 | - | - | 31.5(Max) | - | - | - | 37(Max) | - | RoHS Compliant | ||
![]() SMR5332J100J01L4BULK KEMET Corporation | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.2 | KEMET | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | - | 2000 | 8532.25.00.80 | - | 0.5 | - | 4 | KEMET | - | - | - | 150 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | F211JF332J100C | - | - | 2.5 | - | - | - | Details | - | - | - | 6.5 | - | - | - | - | 5 | - | - | - | 100 VDC | - | Straight | Bulk | SMR | 5% | - | - | Active | - | - | - | Audio Capacitor | - | - | - | - | - | 3300 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PPS | - | 5 mm | - | - | - | 100VDC|63VAC | - | - | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2 | 2.5 mm | 7.2 mm | 6.5 mm | 6.5 | - | RoHS Compliant | ||
![]() F612JF223J100R KEMET Corporation | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | - | - | 0.022uF | EAR99 | - | - | - | KEMET ELECTRONICS CORP | 0.5 | - | - | KEMET Corporation | F612JF223J100R | - | - | 105 | - | - | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | 2.5(Max) | - | - | 5.56 | Compliant | Yes | - | - | 6.5(Max) | - | - | - | 400±200 | 5 | - | 63 V | 100 V | - | 100 V | Straight | Ammo | - | 5% | e3 | Yes | Active | Radial | EAR99 | 400ppm/Cel ppm/°C | - | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 63 | - | 22 nF | - | AMMO PACK | 5 mm | - | Stacked | compliant | Radial | 5 mm | FILM CAPACITOR | PET | - | - | 100 V | 600 µm | 2810 | 100VDC|63VAC | - | 5% | 5% | - | - | - | 63 V | 7.2 X 2.5 X 6.5 | - | - | 7.2(Max) | 2.5 mm | 7.2 mm | 6.5 mm | 6.5(Max) | - | RoHS Compliant | ||
![]() F611BB333K630A KEMET Corporation | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | KEMET | 33 nF | 33000 pF | - | 0.033uF | EAR99 | - | 1500 | - | KEMET ELECTRONICS CORP | 0.8 | - | 17 | KEMET | F611BB333K630A | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4(Max) | - | - | 5.52 | Compliant | Yes | - | - | 10(Max) | - | - | - | 400±200 | 15 | - | 220 V | 630 V | 630 VDC | - | Straight | Bulk | F611 | 10% | e3 | Yes | Active | Radial | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 220 | - | 33 nF | Capacitors | BULK | 15 mm | - | Wound | compliant | Radial | 15 mm | FILM CAPACITOR | PET | - | 15 mm | 630 V | 800 µm | 7116 | 220VAC|630VDC | Straight | 10% | 10% | Straight | Film Capacitors | - | 220 V | 18 X 4 X 10 | General Film Capacitors | Film Capacitors | 18(Max) | 4 mm | 18 mm | 10 mm | 10(Max) | - | RoHS Compliant | ||
![]() MMK5104J63J01L16.5TR18 KEMET Corporation | In Stock | - | - | - | - | - | - | 2 Pin | POLYESTER | 2 | - | KEMET | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 2500 | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.5 | - | 16.5 | KEMET | MMK5104J63J01L16.5TR18 | MMK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 100 °C | -55 °C | - | , 2810 | - | Radial | F601JF104J063L | Active | - | 2.5(Max) | - | - | 5.51 | Compliant | Yes | - | - | 6.5(Max) | High Reliability | - | - | 400±200 | 5 | - | 40 V | 63 V | 63 VDC | 63 V | Straight | Tape and Reel | MMK | 5% | e3 | Yes | Active | Radial | EAR99 | - | General Purpose | Matte Tin (Sn) | 100 °C | -55 °C | - | 8532.25.00.80 | 100 nF | Capacitors | TR | 5 mm | 2.5 mm | - | compliant | Radial | 5 mm | FILM CAPACITOR | PET | - | 5 mm | 63 V | 500 µm | 2810 | 40VAC|63VDC | - | 5% | 5% | - | Film Capacitors | - | 40 V | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | ||
![]() SMR5223J100J01L4BULK KEMET Corporation | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.2 | KEMET | 22 nF | 22000 pF | - | 0.022uF | EAR99 | - | 2000 | - | - | 0.5 | - | 4 | KEMET | - | - | - | 150 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | F211JF223J100C | - | - | 2.5 | - | - | - | Details | - | - | - | 6.5 | - | - | - | - | 5 | - | - | - | 100 VDC | - | Straight | Bulk | SMR | 5% | - | - | Active | - | - | - | Audio Capacitor | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PPS | - | 5 mm | - | - | - | 100VDC|63VAC | - | - | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2 | 2.5 mm | 7.2 mm | 6.5 mm | 6.5 | - | RoHS Compliant | ||
![]() MMK5104K400J06L4BULK KEMET Corporation | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 0.9 | KEMET | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 1000 | - | KEMET ELECTRONICS CORP | 0.5 | - | 4 | KEMET | MMK5104K400J06L4BULK | MMK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 2828 | RECTANGULAR PACKAGE | Radial | F601JU104K400C | Not Recommended | - | 7.2(Max) | - | - | 5.64 | Details | Yes | - | - | 13(Max) | - | - | - | 400±200 | 5 | - | 200 V | 400 V | 400 VDC | 400 V | Straight | Bulk | MMK | 10% | e3 | Yes | Unconfirmed | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.1 uF | Capacitors | BULK | 5 mm | 7.2 mm | - | compliant | Radial | 5 mm | FILM CAPACITOR | PET | - | 5 mm | 400 V | 0.5 mm | 2828 | 200VAC|400VDC | - | 10% | 10% | - | Film Capacitors | - | 200 V | 7.2 X 7.2 X 13 | General Film Capacitors | Film Capacitors | 7.2(Max) | 13 mm | 7.2 mm | 7.2 mm | 13(Max) | - | RoHS Compliant | ||
![]() 75MI3100AAM0K KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | - | - | 0.8 | - | 4 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | Compliant | - | 8532250010 | - | 11 | - | - | - | - | 15 | - | - | - | - | - | Straight | Bulk | - | 10% | - | - | Unconfirmed | - | - | - | Pulse | - | 105 °C | -55 °C | - | - | 100 nF | - | - | - | 5 mm | Wound | - | Radial | 15 mm | - | PP | - | - | - | 800 µm | - | 200VAC|400VDC | - | - | - | - | - | - | - | 18 X 5 X 11 | - | - | 18 | - | 18 mm | - | 11 | No | RoHS Compliant | ||
![]() 79MC2270AA40J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.027uF | EAR99 | - | - | - | - | 0.5 | - | 4 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 11 | - | - | - | - | 5 | - | - | - | - | - | Straight | - | - | 5% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | - | - | - | 400VDC|200VAC | - | - | - | - | - | - | - | 7.2 X 6 X 11 | - | - | 7.2 | - | - | - | 11 | - | RoHS Compliant | ||
![]() 463F3100DQM1M KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | - | - | 0.6 | - | - | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 12 | - | X2 | - | - | 10 | - | - | - | - | - | Straight | - | - | 20% | - | - | Active | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | - | - | - | 630VDC|310VAC | - | - | - | - | - | - | - | 13 X 6 X 12 | - | - | 13 | - | - | - | 12 | - | RoHS Compliant | ||
![]() MMK15474K400B11L4BULK KEMET Corporation | 227 | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 3.4 | KEMET | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 600 | - | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | 5 | KEMET | MMK15474K400B11L4BULK | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 100 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Not Recommended | - | 8.5(Max) | Not Required(mm) | - | 5.69 | Details | Yes | - | 16(mm) | 16(Max) | - | - | PET | 400±200 | 15 | 10% | - | - | 400 VDC | - | Straight | Bulk | MMK | 10% | e3 | Yes | Unconfirmed | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.80 | 470000PF(pF) | Capacitors | BULK | 15 mm | - | - | compliant | Radial | - | FILM CAPACITOR | PET | Not Required | 15 mm | 400 V | 0.8 mm | - | 200VAC|400VDC | - | 10% | 10% | - | Film Capacitors | - | 200 V | 18 X 8.5 X 16 | General Film Capacitors | Film Capacitors | 18(Max) | 16 mm | 18 mm | 8.5 mm | 16(Max) | - | RoHS Compliant |