- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
KEMET Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R76QW41505030J KEMET Corporation | 50 | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5uF | EAR99 | 0.0127 | - | - | - | 1 | 1(mm) | 25 | - | - | - | - | 110 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 110C | - | - | Tray | - | - | - | - | - | - | 24 | Not Required(mm) | Active | - | - | - | Compliant | - | - | 44(mm) | 44 | - | - | PP | -200±100 | 37.5 | 5% | - | - | 1 kV | - | - | - | Straight | - | Bulk | * | - | 5% | - | - | Active | - | - | - | Pulse | - | 105 °C | -55 °C | - | - | - | 1500000PF(pF) | - | - | - | 24 mm | Plastic Rectangular Can | - | Radial | 37.5 mm | - | PP | Not Required | - | - | 1 mm | - | 1000VDC|600VAC | - | - | - | - | - | - | - | - | 41.5 X 24 X 44 | - | - | - | - | - | 41.5 | - | - | - | 41.5 mm | - | - | 44 | - | RoHS Compliant | - | ||
![]() R66ID3220DQ7AJ KEMET Corporation | 41 | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 220 nF | 220000 pF | - | - | 0.22uF | EAR99 | - | 1600 | 8532.25.00.10 | - | 0.6 | - | - | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | 5 | - | Active | AEC-Q200 | - | - | Details | - | - | - | 10.5 | - | - | - | - | 7.5 | - | - | - | - | - | 250 VDC | - | Straight | - | Ammo Pack | * | - | 20% | - | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 7.5 mm | - | 0.6 mm | - | 250VDC|160VAC | Straight | - | - | - | - | Film Capacitors | - | - | 10 X 5 X 10.5 | General Film Capacitors | - | Film Capacitors | - | - | 10 | - | 10.5 mm | - | 10 mm | 5 mm | - | 10.5 | - | RoHS Compliant | - | ||
![]() PHE850EH5470MB17R17 KEMET Corporation | 600 | - | - | - | - | - | - | - | - | 2 Pin | - | - | 3.4 | - | KEMET | 47 nF | 47000 pF | - | ± 20% | 0.047uF | EAR99 | - | 300 | - | - | 0.6 | - | 17 | - | KEMET | - | + 110 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 13(Max) | - | - | - | - | - | Details | - | - | - | 12.5(Max) | Small Dimensions | Y2 | - | - | 15 | - | 0.150302 oz | - | - | - | 1.25 kVDC | - | Straight | - | Bulk | PHE850 | - | 20% | - | - | Active | - | - | - | EMI Suppression | - | - | - | - | - | - | 47000pF | Capacitors | - | - | - | - | - | Radial | - | - | PP | - | 15mm | - | - | - | 1250VDC|300VAC | Straight | - | - | - | - | Safety Capacitors | - | - | 18 X 13 X 12.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18(Max) | - | 12.5 mm | - | 18 mm | 13 mm | - | 12.5(Max) | - | RoHS Compliant | - | ||
![]() MMK5225K50J04L4BULK KEMET Corporation | In Stock | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | KEMET | 2200 nF | - | - | - | 2.2uF | EAR99 | - | 1000 | - | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 4 | - | KEMET | MMK5225K50J04L4BULK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 100 °C | -55 °C | - | , 2820 | RECTANGULAR PACKAGE | Radial | F601JQ225K050C | Not Recommended | - | 5(Max) | Not Required(mm) | - | - | - | 5.53 | Details | Yes | - | 10(mm) | 10(Max) | High Reliability | - | PET | 400±200 | 5 | 10% | - | - | - | - | 50 VDC | - | Straight | - | Bulk | MMK | - | 10% | e3 | Yes | Active | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 30 | 8532.25.00.70 | 2200000PF(pF) | Capacitors | BULK | 5 mm | - | - | compliant | Radial | - | FILM CAPACITOR | PET | Not Required | 5 mm | 50 V | 0.5 mm | 2820 | 50VDC|30VAC | - | - | 10% | 10% | - | Film Capacitors | - | 30 V | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 10 mm | - | 7.2 mm | 5 mm | - | 10(Max) | - | RoHS Compliant | - | ||
![]() 4AEOBU4800A12J KEMET Corporation | 45 | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 8uF | EAR99 | 0.0066 | - | - | - | 0.8 | 0.8(mm) | 6 | - | - | - | - | 105 | - | - | -40 | Through Hole | Through Hole | -40C to 105C | - | - | - | - | - | - | - | - | - | 22 | Not Required(mm) | - | - | - | - | - | - | - | 37(mm) | 37 | - | - | PP | - | 27.5 | 5% | - | - | - | - | - | - | Straight | - | Bulk | - | - | 5% | - | - | Active | - | - | - | Power Film | - | - | - | - | - | - | 8000000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | - | - | - | - | 900VDC | - | - | - | - | - | Film Capacitors | - | - | 31.5 X 22 X 37 | - | - | - | - | - | 31.5 | - | - | - | - | - | - | 37 | - | RoHS Compliant | - | ||
![]() PME271Y447MR05 KEMET Corporation | 1193 | - | - | Through Hole | Through Hole | Radial | - | - | - | 2 Pin | Paper, Metallized | - | 1.2 | PME271 | KEMET | 4.7 nF | - | 0.0047 uF | - | 0.0047uF | EAR99 | - | 1600 | - | - | 0.6 | 0.6 mm | 50.8 | 10.2 mm | KEMET | - | + 110 C | 100 | KEMET | - 40 C | -40 | Through Hole | Through Hole | -40C to 100C | - | - | Box | - | - | - | P271HL472M250CL50J | - | - | 5.1(Max) | Not Required mm | Active | - | No | - | Compliant | - | X1 | - | - | Self Healing Property | Y2 | - | - | 10.2 | 20% | 0.038096 oz | 300 V | 1 kV | 250V | 1 kVDC | 250 V | Straight | -40°C ~ 100°C | Bulk | PME271Y | 0.531 L x 0.201 W (13.50mm x 5.10mm) | 20% | - | - | Active | Radial | - | - | EMI Suppression | - | 100 °C | -40 °C | EMI, RFI Suppression | - | - | 4.7 nF | Capacitors | - | - | 5.1 mm | Wound | - | Radial | 10.2 mm | - | Paper | Not Required | 10.2 mm | - | 600 µm | - | 1000VDC|250VAC | Straight | 1.3 % | - | - | Straight | Safety Capacitors | - | - | 13.5 X 5.1 X 10.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 13.5(Max) | - | 10.5 mm | 0.413 (10.50mm) | 13.5 mm | 5.1 mm | - | 10.5(Max) | No | RoHS Compliant | Y2 | ||
![]() F863BF154K310ALW0L KEMET Corporation | 61 | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 150 nF | 150000 pF | - | - | 0.15uF | EAR99 | - | 900 | - | - | 0.6 | - | 30 | - | KEMET | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | - | 6 | - | Active | - | - | - | Details | - | - | - | 12 | - | X2 | - | - | 15 | - | 0.067680 oz | - | - | - | 630 VDC | - | Straight | - | Bulk | * | - | 10% | - | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | 0.15 uF | Capacitors | - | - | - | Wound | - | Radial | - | - | PP | - | 15 mm | - | 0.6 mm | - | 630VDC|310VAC | Straight | - | - | - | - | Film Capacitors | - | - | 18 X 6 X 12 | Safety Film Capacitors | - | Film Capacitors | - | - | 18 | - | 12 mm | - | 18 mm | 12 mm | - | 12 | - | RoHS Compliant | - | ||
![]() F612JG274J100C KEMET Corporation | 2022 | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Metallized - Stacked | 2 | - | F612JG | KEMET | 270 nF | 270000 pF | - | - | 0.27uF | EAR99 | - | 2000 | - | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | KEMET | F612JG274J100C | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Bag | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | 3.5(Max) | - | Active | - | - | 2.06 | Details | Yes | - | - | 7.5(Max) | - | - | - | 400±200 | 5 | - | - | - | - | 63V | 100 VDC | - | Straight | -55°C ~ 105°C | Bulk | F612 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | 5% | e3 | Yes | Active | PC Pins | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 63 | - | 0.27 uF | Capacitors | BULK | 5 mm | - | Stacked | compliant | Radial | - | FILM CAPACITOR | PET | - | 5 mm | 100 V | 0.6 mm | 2814 | 100VDC|63VAC | Straight | - | 5% | 5% | - | Film Capacitors | - | 63 V | 7.2 X 3.5 X 7.5 | Stacked Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 7.5 mm | 0.295 (7.50mm) | 7.2 mm | 7.5 mm | - | 7.5(Max) | - | RoHS Compliant | - | ||
![]() R46KN410050M1K KEMET Corporation | 30000 | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | - | KEMET | 1000 nF | - | - | - | 1uF | EAR99 | - | 200 | - | - | 0.8 | 0.8(mm) | 25 | 22.5 mm | KEMET | - | + 110 C | 110 | - | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | - | - | - | - | - | - | 46KN410050M1K | - | - | 13(Max) | Not Required(mm) | - | - | No | - | Compliant | - | - | 22(mm) | 22 | - | X2 | PP | - | 22.5 | 10% | - | 275 V | 560 V | - | 560 VDC | - | Straight | - | Bulk | R46 | - | 10% | - | - | Active | Radial | - | - | Interference Suppression | - | 110 °C | -40 °C | - | - | - | 1000000(pF) | Capacitors | - | - | 13 mm | Plastic Rectangular Can | - | Radial | 22.5 mm | - | PP | Not Required | - | - | 800 µm | - | 275VAC | Straight | - | - | - | - | Safety Capacitors | - | - | 26.5 X 13 X 22 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26.5(Max) | - | 10 mm | - | 26.5 mm | 18.5 mm | - | 22(Max) | - | RoHS Compliant | - | ||
![]() F411JH221J400C KEMET Corporation | In Stock | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 0.3 | - | - | - | - | - | - | 220pF | EAR99 | - | - | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 5 | - | KEMET Corporation | F411JH221J400C | - | 100 | - | - | -55 | Through Hole | Through Hole | -55C to 100C | 100 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4.5(Max) | Not Required(mm) | - | - | - | 5.5 | - | Yes | - | 6(mm) | 6(Max) | - | - | PP | - | 5 | 5% | - | - | - | - | - | - | Straight | - | Bulk | - | - | 5% | - | - | Active | - | EAR99 | -200ppm/Cel ppm/°C | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 220 | - | 220(pF) | - | BULK | 5 mm | - | - | compliant | Radial | - | FILM CAPACITOR | PP | Not Required | - | 400 V | - | 2818 | 400VDC|220VAC | - | - | 5% | 5% | - | - | - | 220 V | 7.2 X 4.5 X 6 | - | - | - | - | - | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | - | 6(Max) | - | RoHS Compliant | - | ||
![]() R76QI2390SE40J KEMET Corporation | 750 | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 39 nF | 39000 pF | - | - | 0.039uF | EAR99 | 0.016 | 1000 | 8532.25.00.30 | - | 0.8 | - | 4 | - | KEMET | - | + 110 C | 110 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | - | 8.5 | - | Active | - | - | - | Details | - | - | - | 14.5 | - | - | - | -200±100 | 15 | - | - | - | - | - | 1 kVDC | - | Straight | - | Bulk | * | - | 5% | - | - | Active | - | - | - | Pulse | - | - | - | - | - | - | 0.039 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | - | - | Film Capacitors | - | - | 18 X 8.5 X 14.5 | General Film Capacitors | - | Film Capacitors | - | - | 18 | - | 14.5 mm | - | 18 mm | 14.5 mm | - | 14.5 | - | RoHS Compliant | - | ||
![]() SMR5332K400J01L4BULK KEMET Corporation | 43700 | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.2 | - | KEMET | 3.3 nF | - | 0.0033 uF | - | 0.0033uF | EAR99 | - | 2000 | - | - | 0.5 | 0.5(mm) | 4 | - | KEMET | - | - | 150 | - | - | -55 | Through Hole | Through Hole | -55C to 150C | - | - | - | - | - | - | F211JF332K400C | - | - | 2.5 | Not Required(mm) | - | - | - | - | Details | - | - | 6.5(mm) | 6.5 | - | - | PPS | - | 5 | 10% | - | - | - | - | 400 VDC | - | Straight | - | Bulk | SMR | - | 10% | - | - | Active | - | - | - | Audio Capacitor | - | - | - | - | - | - | 3300(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PPS | Not Required | 5 mm | - | - | - | 200VAC|400VDC | - | - | - | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | - | - | 7.2 | - | 2.5 mm | - | 7.2 mm | 6.5 mm | - | 6.5 | - | RoHS Compliant | - | ||
![]() C4ATHBW5120A3MJ KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12uF | EAR99 | 0.0028 | - | - | - | 1.2 | - | 6 | - | - | - | - | 85 | KEMET | - | -40 | Through Hole | - | - | - | - | Box | - | - | - | - | - | - | 30 | - | Active | - | - | - | - | - | - | - | 45 | - | - | - | - | 52.5 | - | - | - | - | - | - | - | Straight | - | Bulk | * | - | 5% | - | - | Active | - | - | - | Power Electronic | - | - | - | - | - | - | 12 µF | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | - | - | - | 600VDC|350VAC | - | - | - | - | - | - | - | - | 57.5 X 30 X 45 | - | - | - | - | - | 57.5 | - | - | - | - | - | - | 45 | - | RoHS Compliant | - | ||
![]() C4ASNBW4300A3MJ KEMET Corporation | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3uF | EAR99 | 0.003 | - | - | - | 1.2 | - | 6 | - | - | - | - | 85 | KEMET | - | -40 | Through Hole | - | - | - | - | Box | - | - | - | - | - | - | 30 | - | Active | - | - | - | - | - | - | - | 45 | - | - | - | - | 52.5 | - | - | - | - | - | - | - | Straight | - | Bulk | * | - | 5% | - | - | Active | - | - | - | Power Electronic | - | - | - | - | - | - | 3 µF | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | - | - | - | 1000VDC|600VAC | - | - | - | - | - | - | - | - | 57.5 X 30 X 45 | - | - | - | - | - | 57.5 | - | - | - | - | - | - | 45 | - | RoHS Compliant | - | ||
![]() 46KR368000M1K KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.68uF | EAR99 | - | - | 8532.25.00.10 | - | 0.8 | - | 4 | - | - | - | - | 125 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | 17 | - | X2 | - | - | 27.5 | - | - | - | - | - | - | - | Straight | - | - | R46 | - | 10% | - | - | Active | - | - | - | EMI Suppression | - | - | - | - | - | - | - | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | - | - | - | 560VDC|275VAC | - | - | - | - | - | Safety Capacitors | - | - | 32 X 9 X 17 | Safety Film Capacitors | - | - | - | - | 32 | - | - | - | - | - | - | 17 | - | RoHS Compliant | - | ||
![]() PHE450PK3680JR05 KEMET Corporation | 1493 | - | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 0.5 | PHE450 | KEMET | 0.68 nF | - | - | - | 680pF | EAR99 | - | 1000 | 8532.25.00.20 | - | 0.6 | - | 5 | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Bag | - | - | - | F450KG681J1K0C | - | - | 4 | - | Active | - | - | - | Details | - | - | - | 8 | - | - | - | - | 7.5 | - | - | - | - | 600V | 1 kVDC | - | Straight | -55°C ~ 105°C | Bulk | PHE450 | 0.394 L x 0.157 W (10.00mm x 4.00mm) | 5% | - | - | Active | PC Pins | - | - | Pulse | - | - | - | High Frequency, Switching | - | - | 680 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 7.5 mm | - | - | - | 1000VDC|375VAC | Straight | - | - | - | - | Film Capacitors | - | - | 10 X 4 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 10 | - | 8 mm | 0.315 (8.00mm) | 10 mm | 4 mm | - | 8 | - | RoHS Compliant | - | ||
![]() F462DU334K1K0L KEMET Corporation | 33 | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | KEMET | 330 nF | 330000 pF | - | - | 0.33uF | EAR99 | - | 150 | - | KEMET ELECTRONICS CORP | 0.8 | - | 18.5 | - | KEMET | F462DU334K1K0L | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 13(Max) | - | Active | - | - | 5.44 | Details | Yes | - | - | 22(Max) | - | - | - | -200(-100/+50) | 22.5 | - | - | - | - | - | 1 kVDC | - | Straight | - | Tape and Reel | * | - | 10% | - | Yes | Active | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 300 | - | 0.33 uF | Capacitors | TR | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 22.5 mm | 1000 V | 0.8 mm | - | 1000VDC|300VAC | - | - | 10% | 10% | - | Film Capacitors | - | 300 V | 26 X 13 X 22 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26(Max) | - | 22 mm | - | 26 mm | 22 mm | - | 22(Max) | - | RoHS Compliant | - | ||
![]() R79IC2150DQ45J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 15 nF | 15000 pF | - | - | 0.015uF | EAR99 | - | 2500 | 8532.25.00.80 | - | 0.5 | - | 18.5 | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | 3.5 | - | Active | - | - | - | Details | - | - | - | 7.5 | - | - | - | - | 5 | - | - | 160 V | 250 V | - | 250 VDC | 250 V | Straight | - | Ammo Pack | * | - | 5% | - | - | Unconfirmed | Radial | - | - | Metallized Polypropylene Film Capacitors | - | 105 °C | -55 °C | - | - | - | 0.015 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | - | - | Film Capacitors | - | - | 7.2 X 3.5 X 7.5 | General Film Capacitors | - | Film Capacitors | - | - | 7.2 | - | 7.5 mm | - | 7.2 mm | 7.2 mm | - | 7.5 | - | RoHS Compliant | - | ||
![]() PHE426DJ5470JR05 KEMET Corporation | 9004 | - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 0.3 | PHE426 | KEMET | 47 nF | 47000 pF | - | ± 5% | 0.047uF | EAR99 | - | 2000 | 8532.25.00.10 | - | 0.5 | 0.5(mm) | 5 | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | Box | - | - | - | F426JJ473J100C | - | - | 3.5(Max) | Not Required(mm) | Active | - | - | - | Details | - | - | 8(mm) | 8(Max) | - | - | PP | - | 5 | 5% | 0.010514 oz | - | - | 63V | 100 VDC | - | Straight | -55°C ~ 105°C | Bulk | PHE426 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | 5% | - | - | Active | PC Pins | - | - | Pulse | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | - | 47000(pF) | Capacitors | - | - | - | - | - | Radial | - | - | PP | Not Required | 5mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | - | - | Film Capacitors | - | - | 7.2 X 3.5 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2mm | 3.5mm | 7.2(Max) | - | 8 mm | 0.315 (8.00mm) | 7.2 mm | 3.5 mm | 8mm | 8(Max) | - | RoHS Compliant | - | ||
![]() F872BS104M480L KEMET Corporation | 1353 | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | KEMET | 100 nF | 100000 pF | - | - | 0.1uF | EAR99 | - | 300 | 8532.25.00.20 | KEMET ELECTRONICS CORP | 0.8 | - | - | - | KEMET | F872BS104M480L | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 10 | - | Active | - | - | 5.04 | Details | Yes | X1 | - | 16 | - | X1 | - | - | 15 | - | - | - | - | - | 1 kVDC | - | Straight | - | Tape and Reel | * | - | 20% | - | - | Active | - | EAR99 | - | EMI Suppression | - | - | - | - | RATED AC VOLTAGE (V): 480; SAFETY CLASS: X1 | - | 0.1 uF | Capacitors | TR | 15 mm | - | Wound | compliant | Radial | - | FILM CAPACITOR | PP | - | 15 mm | 1000 V | 0.8 mm | 7139 | 1000VDC|480VAC | Straight | - | 20% | 20% | - | Safety Capacitors | - | 480 V | 18 X 10 X 16 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18 | - | 16 mm | - | 18 mm | 10 mm | - | 16 | - | RoHS Compliant | - |