- Energy
- Factory Lead Time
- Maximum DC Volts
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Published
- RoHS Status
Attribute column
Manufacturer
KEMET TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Voltage - Rated AC | Number of Circuits | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE2220K122R020 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | - | - | 1 | 36.3V | 8.0J | 29.7V | 33V | 20V | 26V | 1.2kA | ROHS3 Compliant | ||
![]() VC1210K401R011 KEMET | 663300 |
| Datasheet | 10 Weeks | Surface Mount | 1210 (3225 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | - | - | 1 | 36.3V | 1.3J | 29.7V | 33V | 11V | 14V | 400A | ROHS3 Compliant | ||
![]() VC0805K121R017 KEMET | In Stock | - | - | 10 Weeks | Surface Mount | 0805 (2012 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | - | - | 1 | 29.7V | 0.40J | 24.3V | 27V | 17V | 22V | 120A | ROHS3 Compliant | ||
![]() VE0805K121R011 KEMET | 14 |
| Datasheet | 10 Weeks | Surface Mount | 0805 (2012 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | - | - | 1 | 19.8V | 0.30J | 16.2V | 18V | 11V | 14V | 120A | ROHS3 Compliant | ||
![]() VC1206K121R060 KEMET | 14 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 1206 (3216 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | - | - | 1 | 110V | 0.90J | 90V | 100V | 60V | 85V | 120A | ROHS3 Compliant | ||
![]() VE2220K122R011 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | - | - | 1 | 19.8V | 5.5J | 16.2V | 18V | 11V | 14V | 1.2kA | ROHS3 Compliant | ||
![]() VC1812K801R025 KEMET | 2942 |
| Datasheet | 10 Weeks | Surface Mount | 1812 (4532 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | - | 25V | 1 | 42.9V | 3.9J | 35.1V | 39V | - | 31V | 800A | ROHS3 Compliant | ||
![]() VC2220K122R030 KEMET | 6207 | - | Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 38V | 30V | 1 | 51.7V | 12.2J | 42.3V | 47V | - | 38V | 1.2kA | ROHS3 Compliant | ||
![]() VC2220K801R060 KEMET | 49 |
| Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | - | - | 1 | 110V | 6.2J | 90V | 100V | 60V | 85V | 800A | ROHS3 Compliant |