- Energy
- Factory Lead Time
- Maximum DC Volts
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Published
- RoHS Status
Attribute column
Manufacturer
KEMET TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Voltage - Rated DC | Packing Method | Resistor Type | Voltage - Rated AC | Number of Circuits | Terminal Placement | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Thermistor Application | Maximum DC Volts | Current - Surge | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VC1210M251R004 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 1210 (3225 Metric) | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4V | 1 | - | 5000pF @ 1kHz | 9.6V | 0.40J | 6.4V | 8V | - | - | 5.5V | 250A | ROHS3 Compliant | ||
![]() VC1812K301R095 KEMET | 4319 |
| Datasheet | 16 Weeks | Surface Mount | 1812 (4532 Metric) | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | - | - | yes | Active | 1 (Unlimited) | - | - | 125V | - | - | 95V | 1 | - | 340pF @ 1kHz | 165V | 5.2J | 135V | 150V | - | - | 125V | 300A | ROHS3 Compliant | ||
![]() VE1206M151R006 KEMET | 1249 |
| Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric) | - | - | -55°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 6V | 1 | - | 2600pF @ 1kHz | 13.2V | 0.50J | 8.8V | 11V | - | - | 8V | 150A | ROHS3 Compliant | ||
![]() VE0603K300R014 KEMET | 4431 |
| Datasheet | 23 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | -55°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | - | - | yes | Active | 1 (Unlimited) | - | - | 18V | - | - | 14V | 1 | - | 195pF @ 1kHz | 24.2V | 0.30J | 19.8V | 22V | - | - | 18V | 30A | ROHS3 Compliant | ||
![]() VC1210K401R025 KEMET | 9297 |
| Datasheet | 23 Weeks | Surface Mount | 1210 (3225 Metric) | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 25V | 1 | - | 1060pF @ 1kHz | 42.9V | 1.8J | 35.1V | 39V | - | - | 31V | 400A | ROHS3 Compliant | ||
![]() VC1206K201R017 KEMET | 25 | - | Datasheet | 23 Weeks | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | - | - | yes | Active | 1 (Unlimited) | - | - | 22V | - | - | 17V | 1 | - | 740pF @ 1kHz | 29.7V | 0.70J | 24.3V | 27V | - | - | 22V | 200A | ROHS3 Compliant | ||
![]() VC1812M501R004 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 1812 (4532 Metric) | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | - | - | yes | Obsolete | 1 (Unlimited) | - | - | 5.5V | - | - | 4V | 1 | - | 10000pF @ 1kHz | 9.6V | 0.80J | 6.4V | 8V | - | - | 5.5V | 500A | ROHS3 Compliant | ||
![]() VP3225K401R150 KEMET | 98070 |
| Datasheet | 23 Weeks | Surface Mount | 2-SMD, J-Lead | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VP | - | - | yes | Active | 1 (Unlimited) | - | - | 200V | - | - | 150V | 1 | - | 140pF @ 1kHz | 264V | 9.0J | 216V | 240V | - | - | 200V | 400A | ROHS3 Compliant | ||
![]() VC0603K300R011 KEMET | 22705 |
| Datasheet | 23 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 11V | 1 | - | 210pF @ 1kHz | 19.8V | 0.20J | 16.2V | 18V | - | - | 14V | 30A | ROHS3 Compliant | ||
![]() VC1210K251R035 KEMET | 26000 | - | Datasheet | 16 Weeks | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | -55°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | Tin (Sn) - with Nickel (Ni) barrier | 45V | TR, 7 INCH | VARISTOR | 35V | 1 | DUAL ENDED | 670pF @ 1kHz | 61.6V | 2.2J | 50.4V | 56V | - | TEMPERATURE SENSING | 45V | 250A | ROHS3 Compliant | ||
![]() VC0603K300R030 KEMET | 49217 |
| Datasheet | 23 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 30V | 1 | - | 160pF @ 1kHz | 51.7V | 0.10J | 42.3V | 47V | - | - | 38V | 30A | ROHS3 Compliant | ||
![]() VE1206K121R050 KEMET | 11701 |
| Datasheet | 16 Weeks | Surface Mount | 1206 (3216 Metric) | - | - | -55°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | - | - | yes | Active | 1 (Unlimited) | - | - | 65V | - | - | 50V | 1 | - | 340pF @ 1kHz | 90.2V | 0.80J | 73.8V | 82V | - | - | 65V | 120A | ROHS3 Compliant | ||
![]() VE1210K401R025 KEMET | 10777 |
| Datasheet | 16 Weeks | Surface Mount | 1210 (3225 Metric) | - | - | -55°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | - | - | yes | Active | 1 (Unlimited) | - | - | 31V | - | - | 25V | 1 | - | 1060pF @ 1kHz | 42.9V | 1.8J | 35.1V | 39V | - | - | 31V | 400A | ROHS3 Compliant | ||
![]() VE1206K121R040 KEMET | 13551 |
| Datasheet | 16 Weeks | Surface Mount | 1206 (3216 Metric) | - | - | -55°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 40V | 1 | - | 370pF @ 1kHz | 74.8V | 0.80J | 61.2V | 68V | - | - | 56V | 120A | ROHS3 Compliant | ||
![]() VG0805S020R014 KEMET | 14 |
| Datasheet | 10 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VG | - | - | yes | Active | 2 (1 Year) | - | - | - | - | - | - | 1 | - | - | 28V | 0.10J | 22V | 25V | 14V | - | 18V | 100A | ROHS3 Compliant | ||
![]() VE1812K301R095 KEMET | 1229 |
| Datasheet | 16 Weeks | Surface Mount | 1812 (4532 Metric) | - | - | -55°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | - | - | yes | Active | 1 (Unlimited) | - | - | 125V | - | - | 95V | 1 | - | 340pF @ 1kHz | 165V | 5.2J | 135V | 150V | - | - | 125V | 300A | ROHS3 Compliant | ||
![]() VC1206M151R006 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount, MLCV | 1206 (3014 Metric) | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 6V | 1 | - | - | 12.1V | 0.50J | 9.9V | 11V | - | - | 8V | 150A | ROHS3 Compliant | ||
![]() VP4032K122R175 KEMET | 49 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, J-Lead | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VP | - | - | yes | Active | 2 (1 Year) | - | - | - | - | - | - | 1 | - | - | 297V | 21J | 243V | 270V | 175V | - | 225V | 1.2kA | ROHS3 Compliant | ||
![]() VP4032K122R060 KEMET | 49 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, J-Lead | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VP | - | - | yes | Active | 2 (1 Year) | - | - | - | - | - | - | 1 | - | - | 110V | 7.0J | 90V | 100V | 60V | - | 85V | 1.2kA | ROHS3 Compliant | ||
![]() VC0603K300R020 KEMET | 127310 |
| Datasheet | 23 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 20V | 1 | - | 175pF @ 1kHz | 36.3V | 0.30J | 29.7V | 33V | - | - | 26V | 30A | ROHS3 Compliant |