- Energy
- Factory Lead Time
- Maximum DC Volts
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Published
- RoHS Status
Attribute column
Manufacturer
KEMET TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Voltage - Rated AC | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VC1210K401R020 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 1210 (3225 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | - | - | 1 | - | 36.3V | 2.0J | 29.7V | 33V | 20V | 26V | 400A | ROHS3 Compliant | ||
![]() VC1206L201R008 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount, MLCV | 1206 (3216 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | - | - | 1 | - | 17.25V | 0.60J | 12.75V | 15V | 8V | 11V | 200A | ROHS3 Compliant | ||
![]() VC2220L122R008 KEMET | 49 |
| Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | - | - | 1 | - | 17.25V | 4.3J | 12.75V | 15V | 8V | 11V | 1.2kA | ROHS3 Compliant | ||
![]() VC0603M300R006 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Obsolete | 1 (Unlimited) | - | - | 1 | - | 13.2V | 0.10J | 8.8V | 11V | 6V | 8V | 30A | ROHS3 Compliant | ||
![]() VP3225K101R030 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 2-SMD, J-Lead | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VP | yes | Obsolete | 1 (Unlimited) | - | - | 1 | - | 19.8V | 0.60J | 16.2V | 18V | 11V | 14V | 100A | ROHS3 Compliant | ||
![]() VE2220K102R040 KEMET | 5499 | - | Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | - | - | 1 | - | 74.8V | 9.2J | 61.2V | 68V | 40V | 56V | 1kA | ROHS3 Compliant | ||
![]() VC1206M151R002 KEMET | 8710 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 1206 (3216 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Obsolete | 1 (Unlimited) | - | 2V | 1 | - | 4.8V | 0.20J | 3.2V | 4V | - | 3V | 150A | ROHS3 Compliant | ||
![]() VE1210K401R014 KEMET | 488 |
| Datasheet | 16 Weeks | Surface Mount | 1210 (3225 Metric) | -55°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | 18V | 14V | 1 | 2000pF @ 1kHz | 24.2V | 1.6J | 19.8V | 22V | - | 18V | 400A | ROHS3 Compliant | ||
![]() VP4032K122R115 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, J-Lead | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VP | yes | Active | 2 (1 Year) | - | - | 1 | - | 198V | 13J | 162V | 180V | 115V | 150V | 1.2kA | ROHS3 Compliant | ||
![]() VA1206K201R020 KEMET | 14 |
| Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VA | yes | Active | 2 (1 Year) | - | - | 1 | - | 36.3V | 1.6J | 29.7V | 33V | 20V | 26V | 200A | ROHS3 Compliant | ||
![]() VA1210K401R040 KEMET | 49 |
| Datasheet | 10 Weeks | Surface Mount | 1210 (3225 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VA | yes | Active | 2 (1 Year) | - | - | 1 | - | 74.8V | 2.6J | 61.2V | 68V | 40V | 56V | 400A | ROHS3 Compliant | ||
![]() VA2220K122R014 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VA | yes | Active | 2 (1 Year) | - | - | 1 | - | 26.4V | 5.8J | 21.6V | 24V | 14V | 16V | 1.2kA | ROHS3 Compliant | ||
![]() VE1206K201R014 KEMET | 911 |
| Datasheet | 16 Weeks | Surface Mount | 1206 (3216 Metric) | -55°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | - | 14V | 1 | 950pF @ 1kHz | 24.2V | 0.60J | 19.8V | 22V | - | 18V | 200A | ROHS3 Compliant | ||
![]() VP4032K251R014 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 2-SMD, J-Lead | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VP | yes | Obsolete | 1 (Unlimited) | - | - | 1 | - | 24.2V | 1.3J | 19.8V | 22V | 14V | 18V | 250A | ROHS3 Compliant | ||
![]() VC2220K122R014 KEMET | 28 | - | Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 18V | 14V | 1 | - | 24.2V | 6.0J | 19.8V | 22V | - | 18V | 1.2kA | ROHS3 Compliant | ||
![]() VC1210M301R006 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 1210 (3225 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Obsolete | 1 (Unlimited) | 8V | 6V | 1 | - | 13.2V | 0.80J | 8.8V | 11V | - | 8V | 300A | ROHS3 Compliant | ||
![]() VC1206K121R040 KEMET | 12500 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 1206 (3216 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | - | - | 1 | - | 74.8V | 0.80J | 61.2V | 68V | 40V | 56V | 120A | ROHS3 Compliant | ||
![]() VC0603M300R004 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Obsolete | 1 (Unlimited) | - | - | 1 | - | 9.6V | 0.10J | 6.4V | 8V | 4V | 5.5V | 30A | ROHS3 Compliant | ||
![]() VP3225K101R035 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 2-SMD, J-Lead | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VP | yes | Obsolete | 1 (Unlimited) | - | - | 1 | - | 61.6V | 1.8J | 50.4V | 56V | 35V | 45V | 100A | ROHS3 Compliant | ||
![]() VP4032K122R095 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, J-Lead | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VP | yes | Active | 2 (1 Year) | - | - | 1 | - | 165V | 11J | 135V | 150V | 95V | 125V | 1.2kA | ROHS3 Compliant |