- Energy
- Factory Lead Time
- Maximum DC Volts
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Published
- RoHS Status
Attribute column
Manufacturer
KEMET TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Voltage - Rated AC | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE0805M101R004 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Obsolete | 1 (Unlimited) | - | - | 1 | - | 9.6V | 0.10J | 6.4V | 8V | 4V | 5.5V | 100A | ROHS3 Compliant | ||
![]() VG0603S020R014 KEMET | 1839 |
| Datasheet | 16 Weeks | Surface Mount | 0603 (1608 Metric) | -55°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VG | yes | Active | 1 (Unlimited) | 18V | 14V | 1 | 75pF @ 1kHz | 28V | 0.05J | 22V | 25V | - | 18V | 50A | ROHS3 Compliant | ||
![]() VP4032K251R035 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 2-SMD, J-Lead | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VP | yes | Obsolete | 1 (Unlimited) | - | - | 1 | - | 61.6V | 3.4J | 50.4V | 56V | 35V | 45V | 250A | ROHS3 Compliant | ||
![]() VP3225K101R014 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 2-SMD, J-Lead | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VP | yes | Obsolete | 1 (Unlimited) | - | - | 1 | - | 24.2V | 0.70J | 19.8V | 22V | 14V | 18V | 100A | ROHS3 Compliant | ||
![]() VP3225K401R050 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 2-SMD, J-Lead | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VP | yes | Obsolete | 1 (Unlimited) | - | - | 1 | - | 90.2V | 2.5J | 73.8V | 82V | 50V | 65V | 400A | ROHS3 Compliant | ||
![]() VP4032K251R025 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 2-SMD, J-Lead | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VP | yes | Obsolete | 1 (Unlimited) | - | - | 1 | - | 42.9V | 2.4J | 35.1V | 39V | 25V | 31V | 250A | ROHS3 Compliant | ||
![]() VP4032K122R130 KEMET | 49 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, J-Lead | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VP | yes | Active | 2 (1 Year) | - | - | 1 | - | 225.5V | 15J | 184.5V | 205V | 130V | 170V | 1.2kA | ROHS3 Compliant | ||
![]() VP3225K401R060 KEMET | 13 |
| - | 10 Weeks | Surface Mount | 2-SMD, J-Lead | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VP | yes | Active | 2 (1 Year) | - | - | 1 | - | 110V | 3.0J | 90V | 100V | 60V | 85V | 400A | ROHS3 Compliant | ||
![]() VA1812K801R017 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 1812 (4532 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VA | yes | Active | 2 (1 Year) | - | - | 1 | - | 29.7V | 2.9J | 24.3V | 27V | 17V | 20V | 800A | ROHS3 Compliant | ||
![]() VE2220K501R130 KEMET | 49 |
| Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | - | - | 1 | - | 225.5V | 7.4J | 184.5V | 205V | 130V | 170V | 500A | ROHS3 Compliant | ||
![]() VE2220K122R014 KEMET | 19 |
| Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | - | - | 1 | - | 24.2V | 6.0J | 19.8V | 22V | 14V | 18V | 1.2kA | ROHS3 Compliant | ||
![]() VE1812M501R004 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 1812 (4532 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Obsolete | 1 (Unlimited) | - | - | 1 | - | 9.6V | 0.80J | 6.4V | 8V | 4V | 5.5V | 500A | ROHS3 Compliant | ||
![]() VC0805M101R004 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Obsolete | 1 (Unlimited) | - | - | 1 | - | 9.6V | 0.10J | 6.4V | 8V | 4V | 5.5V | 100A | ROHS3 Compliant | ||
![]() VE1210M251R004 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 1210 (3225 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Obsolete | 1 (Unlimited) | - | - | 1 | - | 9.6V | 0.40J | 6.4V | 8V | 4V | 5.5V | 250A | ROHS3 Compliant | ||
![]() VA1210K401R020 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 1210 (3225 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VA | yes | Active | 2 (1 Year) | - | - | 1 | - | 36.3V | 1.9J | 29.7V | 33V | 20V | 26V | 400A | ROHS3 Compliant | ||
![]() VA1812K801R014 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 1812 (4532 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VA | yes | Active | 2 (1 Year) | - | - | 1 | - | 26.4V | 2.4J | 21.6V | 24V | 14V | 16V | 800A | ROHS3 Compliant | ||
![]() VA1812K801R020 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 1812 (4532 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VA | yes | Active | 2 (1 Year) | - | - | 1 | - | 36.3V | 3.0J | 29.7V | 33V | 20V | 26V | 800A | ROHS3 Compliant | ||
![]() VA0805K121R014 KEMET | 14 |
| Datasheet | 10 Weeks | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VA | yes | Active | 2 (1 Year) | - | - | 1 | - | 26.4V | 0.30J | 21.6V | 24V | 14V | 16V | 120A | ROHS3 Compliant | ||
![]() VA1206K201R014 KEMET | 14 |
| Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VA | yes | Active | 2 (1 Year) | - | - | 1 | - | 26.4V | 0.60J | 21.6V | 24V | 14V | 16V | 200A | ROHS3 Compliant | ||
![]() VA2220K122R040 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VA | yes | Active | 2 (1 Year) | - | - | 1 | - | 74.8V | 10.5J | 61.2V | 68V | 40V | 56V | 1.2kA | ROHS3 Compliant |