- Energy
- Factory Lead Time
- Maximum DC Volts
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Published
- RoHS Status
Attribute column
Manufacturer
KEMET TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VA2220K122R030 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VA | yes | Active | 2 (1 Year) | 1 | 51.7V | 10J | 42.3V | 47V | 30V | 34V | 1.2kA | ROHS3 Compliant | ||
![]() VC1812K801R011 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 1812 (4532 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 1 | 19.8V | 2.0J | 16.2V | 18V | 11V | 14V | 800A | ROHS3 Compliant | ||
![]() VP4032K122R140 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, J-Lead | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VP | yes | Active | 2 (1 Year) | 1 | 242V | 18J | 198V | 220V | 140V | 180V | 1.2kA | ROHS3 Compliant | ||
![]() VA1812K801R040 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 1812 (4532 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VA | yes | Active | 2 (1 Year) | 1 | 74.8V | 4.8J | 61.2V | 68V | 40V | 56V | 800A | ROHS3 Compliant | ||
![]() VE1812K801R011 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 1812 (4532 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | 1 | 19.8V | 2.0J | 16.2V | 18V | 11V | 14V | 800A | ROHS3 Compliant | ||
![]() VC1210K251R040 KEMET | 49 |
| Datasheet | 10 Weeks | Surface Mount | 1210 (3225 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 1 | 74.8V | 2.4J | 61.2V | 68V | 40V | 56V | 150A | ROHS3 Compliant | ||
![]() VC1210K251R050 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 1210 (3225 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 1 | 90.2V | 1.7J | 73.8V | 82V | 50V | 65V | 250A | ROHS3 Compliant | ||
![]() VE0805K121R017 KEMET | 14 |
| Datasheet | 10 Weeks | Surface Mount | 0805 (2012 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | 1 | 29.7V | 0.40J | 24.3V | 27V | 17V | 22V | 120A | ROHS3 Compliant | ||
![]() VA1206K201R017 KEMET | 14 |
| Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VA | yes | Active | 2 (1 Year) | 1 | 29.7V | 1.1J | 24.3V | 27V | 17V | 20V | 200A | ROHS3 Compliant | ||
![]() VA1210K401R030 KEMET | 49 |
| Datasheet | 10 Weeks | Surface Mount | 1210 (3225 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VA | yes | Active | 2 (1 Year) | 1 | 51.7V | 2.3J | 42.3V | 47V | 30V | 34V | 400A | ROHS3 Compliant | ||
![]() VE1812K401R050 KEMET | 40 |
| Datasheet | 10 Weeks | Surface Mount | 1812 (4532 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | 1 | 90.2V | 4.8J | 73.8V | 82V | 50V | 65V | 400A | ROHS3 Compliant | ||
![]() VC1812K301R115 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 1812 (4532 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 1 | 198V | 5.2J | 162V | 180V | 115V | 150V | 300A | ROHS3 Compliant | ||
![]() VG1210S020R014 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 1210 (3225 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VG | yes | Active | 2 (1 Year) | 1 | 28V | 0.10J | 22V | 25V | 14V | 18V | 400A | ROHS3 Compliant | ||
![]() VC1210L401R008 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 1210 (3225 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 1 | 17.25V | 1.1J | 12.75V | 15V | 8V | 11V | 400A | ROHS3 Compliant | ||
![]() VE0603L300R008 KEMET | 14 |
| Datasheet | 10 Weeks | Surface Mount | 0603 (1608 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | 1 | 17.25V | 0.10J | 12.75V | 15V | 8V | 11V | 30A | ROHS3 Compliant | ||
![]() VC1206K201R011 KEMET | 14 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 1206 (3216 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 1 | 19.8V | 0.60J | 16.2V | 18V | 11V | 14V | 200A | ROHS3 Compliant | ||
![]() VC1206K201R020 KEMET | 18 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 1206 (3216 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 1 | 36.3V | 0.80J | 29.7V | 33V | 20V | 26V | 200A | ROHS3 Compliant | ||
![]() VC2220K122R020 KEMET | 49 |
| Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 1 | 36.3V | 8.0J | 29.7V | 33V | 20V | 26V | 1.2kA | ROHS3 Compliant | ||
![]() VE1210K251R040 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 1210 (3225 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | 1 | 74.8V | 2.4J | 61.2V | 68V | 40V | 56V | 250A | ROHS3 Compliant | ||
![]() VC1812K401R075 KEMET | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 1812 (4532 Metric) | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 1 | 132V | 5.8J | 108V | 120V | 75V | 100V | 400A | ROHS3 Compliant |