- Energy
- Factory Lead Time
- Maximum DC Volts
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Published
- RoHS Status
Attribute column
Manufacturer
KEMET TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Voltage - Rated AC | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE1812K601R035 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 1812 (4532 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | - | - | 1 | - | 61.6V | 4.2J | 50.4V | 56V | 35V | 45V | 600A | ROHS3 Compliant | ||
![]() VE2220K801R075 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | - | - | 1 | - | 132V | 6.2J | 108V | 120V | 75V | 100V | 800A | ROHS3 Compliant | ||
![]() VE2220K501R095 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | - | - | 1 | - | 165V | 7.4J | 135V | 150V | 95V | 125V | 500A | ROHS3 Compliant | ||
![]() VC1210K251R060 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 1210 (3225 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | - | - | 1 | - | 110V | 2.2J | 90V | 100V | 60V | 85V | 250A | ROHS3 Compliant | ||
![]() VE0603K300R025 KEMET | 14 |
| Datasheet | 10 Weeks | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | - | - | 1 | - | 42.9V | 0.10J | 35.1V | 39V | 25V | 31V | 30A | ROHS3 Compliant | ||
![]() VC0805L121R008 KEMET | 14 |
| Datasheet | 10 Weeks | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | - | - | 1 | - | 17.25V | 0.20J | 12.75V | 15V | 8V | 11V | 120A | ROHS3 Compliant | ||
![]() VE1812K401R060 KEMET | 40 |
| Datasheet | 10 Weeks | Surface Mount | 1812 (4532 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | - | - | 1 | - | 110V | 5.8J | 90V | 100V | 60V | 85V | 400A | ROHS3 Compliant | ||
![]() VE1812K401R075 KEMET | 40 |
| Datasheet | 10 Weeks | Surface Mount | 1812 (4532 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | - | - | 1 | - | 132V | 5.8J | 108V | 120V | 75V | 100V | 400A | ROHS3 Compliant | ||
![]() VC2220K122R025 KEMET | 4086 | - | Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 31V | 25V | 1 | - | 42.9V | 9.5J | 35.1V | 39V | - | 31V | 1.2kA | ROHS3 Compliant | ||
![]() VE1210L401R008 KEMET | 12 |
| Datasheet | 10 Weeks | Surface Mount | 1210 (3225 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | - | - | 1 | - | 17.25V | 1.1J | 12.75V | 15V | 8V | 11V | 400A | ROHS3 Compliant | ||
![]() VE2220L122R008 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | - | - | 1 | - | 17.25V | 4.3J | 12.75V | 15V | 8V | 11V | 1.2kA | ROHS3 Compliant | ||
![]() VE2220K501R115 KEMET | 28 |
| Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | - | - | 1 | - | 198V | 7.4J | 162V | 180V | 115V | 150V | 500A | ROHS3 Compliant | ||
![]() VC2220K801R050 KEMET | 5851 |
| Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 65V | 50V | 1 | - | 90.2V | 5.8J | 73.8V | 82V | - | 65V | 800A | ROHS3 Compliant | ||
![]() VE1210K301R030 KEMET | 9468 |
| Datasheet | 23 Weeks | Surface Mount | 1210 (3225 Metric) | -55°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | yes | Active | 1 (Unlimited) | 38V | 30V | 1 | 850pF @ 1kHz | 51.7V | 2.1J | 42.3V | 47V | - | 38V | 300A | ROHS3 Compliant | ||
![]() VC0603K300R025 KEMET | 23125 |
| Datasheet | 10 Weeks | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 31V | 25V | 1 | - | 42.9V | 0.10J | 35.1V | 39V | - | 31V | 30A | ROHS3 Compliant | ||
![]() VP3225K401R250 KEMET | 10 |
| Datasheet | 23 Weeks | Surface Mount | 2-SMD, J-Lead | -40°C~85°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VP | yes | Active | 2 (1 Year) | - | 250V | 1 | 80pF @ 1kHz | 429V | 11J | 351V | 390V | - | 320V | 400A | ROHS3 Compliant | ||
![]() VC0805K121R011 KEMET | 5 |
| Datasheet | 10 Weeks | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 14V | 11V | 1 | - | 19.8V | 0.30J | 16.2V | 18V | - | 14V | 120A | ROHS3 Compliant | ||
![]() VC2220K102R035 KEMET | 1000 |
| Datasheet | 10 Weeks | Surface Mount | 2220 (5750 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 45V | 35V | 1 | - | 61.6V | 7.6J | 50.4V | 56V | - | 45V | 1kA | ROHS3 Compliant | ||
![]() VC1812K401R050 KEMET | 6553 |
| Datasheet | 10 Weeks | Surface Mount | 1812 (4532 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 65V | 50V | 1 | - | 90.2V | 4.8J | 73.8V | 82V | - | 65V | 400A | ROHS3 Compliant | ||
![]() VC1812K801R030 KEMET | 5090 |
| Datasheet | 10 Weeks | Surface Mount | 1812 (4532 Metric) | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | yes | Active | 1 (Unlimited) | 38V | 30V | 1 | - | 51.7V | 4.4J | 42.3V | 47V | - | 38V | 800A | ROHS3 Compliant |