- DC Gate Trigger Current-Max
- Ihs Manufacturer
- JESD-609 Code
- Manufacturer Part Number
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Repetitive Peak Off-state Voltage
- Risk Rank
- Rohs Code
Attribute column
Manufacturer
KEMET Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | JEDEC-95 Code | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N4443 KEMET | In Stock | - | - | NO | - | MOTOROLA INC | 2 mA | 2N4443 | - | 100 °C | -40 °C | - | , | - | - | Obsolete | 8.6 | No | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | SCR | 8000 A | 400 V | 80 A | 50 V/us | - | - | 70 mA | 60 mA | 2.5 V | 2 V | 15 µs | ||
![]() 2N4441 KEMET | In Stock | - | - | NO | 3 | MOTOROLA INC | - | 2N4441 | 1 | 100 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | 8.59 | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8541.30.00.80 | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T3 | Not Qualified | SINGLE | TO-225AA | SCR | - | 50 V | - | - | 50 V | 8 A | - | 30 mA | - | - | - |