- Series
- Part Status
- Height
- Mounting Type
- Capacitance
- Package / Case
- Applications
- ESD Protection
- Filter Order
- Operating Temperature
- Size / Dimension
- Type
Attribute column
Manufacturer
KEMET EMI/RFI Filters (LC, RC Networks)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Number of Terminals | Lead Diameter (nom) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temp Range | Package | Product Depth (mm) | Product Status | Rad Hardened | Temp Coeff (Dielectric) | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Pitch | Number of Functions | Terminal Pitch | Depth | Termination Style | Voltage - Rated AC | Lead Pitch | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Insulation Resistance | Number of Channels | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Number of Resistors | Product Type | Series Resistance | ESD Protection | Resistance Tolerance | Filter Order | Values | Number of Capacitors | Resistance - Channel (Ω) | Product | Number of RC Elements | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMR209MC6100M100R30 KEMET | 1828 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | Radial | - | - | Paper | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 250VAC | - | -40°C~85°C | Bulk | 2011 | PMR209 | 0.945Lx0.299W 24.00mmx7.60mm | 20% | - | Active | 1 (Unlimited) | 2 | Radial | - | Low Pass | 100Ohm | 85°C | -40°C | General Purpose | 100nF | - | 500mW | 250V | 20.3mm | - | 20.3mm | 7.6mm | - | 250V | 20.3mm | 30mm | - | 1Ohm | - | - | 3GOhm | 1 | - | 800 μm | 630V | - | - | 100Ohm | No | - | 1st | R = 100Ohms, C = 0.1μF | - | 100 | - | - | - | 0.551 14.00mm | 13.9954mm | 24mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | ||
![]() P409EL474M250AH221 KEMET | 769 |
| - | - | - | - | Not Required | - | - | - | 2 | 1(mm) | + 85 C | KEMET | - 40 C | Through Hole | - | -40C to 85C | Bulk | 15.3(mm) | Active | No | PAPER | - | 630 VDC | - | Bulk | - | * | - | 20 % | - | - | - | - | - | - | - | 220(ohm) | - | - | - | PF(pF) | Capacitors | - | - | - | - | 25.4(mm) | - | Radial | - | - | - | Paper | - | Not Required | 25.4 mm | - | - | - | 1 mm | 630VDC/250VAC | - | Film Capacitors | - | - | 30%(%) | - | - | - | - | RC Snubber Film Capacitors | - | 30.5(mm) | 22 mm | - | 30.5 mm | 15.3 mm | 22(mm) | - | - | - | ||
![]() P410QM223M250AH101 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 85 C | KEMET | - 40 C | - | - | - | Bulk | - | Active | - | - | - | 1 kVDC | - | - | - | * | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | Paper | - | - | 15.2 mm | - | - | - | 0.8 mm | - | - | Film Capacitors | - | - | - | - | - | - | - | Suppression Film Capacitors | - | - | 13 mm | - | 18.5 mm | 7.3 mm | - | - | - | - | ||
![]() P409CP224M275AH101 KEMET | 593 | - | Datasheet | 35 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275VAC | - | -40°C~85°C | Bulk | 2014 | P409 | 0.945Lx0.445W 24.00mmx11.30mm | 20% | - | Active | 1 (Unlimited) | - | - | - | Low Pass | - | - | - | General Purpose | 220nF | - | - | - | - | - | - | 11.3mm | - | 275V | 20.3mm | - | - | - | - | - | - | 1 | - | - | 275V | - | - | - | No | - | 1st | R = 100 Ω, C = 0.22μF | - | 100 | - | - | - | 0.650 16.50mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() P409EL474M275AH151 KEMET | 56 |
| Datasheet | 35 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275VAC | - | -40°C~85°C | Bulk | 2014 | P409 | 1.201Lx0.602W 30.50mmx15.30mm | 20% | - | Active | 1 (Unlimited) | - | - | - | Low Pass | - | - | - | General Purpose | 470nF | - | - | - | - | - | - | 15.3mm | - | 275V | 25.4mm | - | - | - | - | - | - | 1 | - | - | 275V | - | - | - | No | - | 1st | R = 150 Ω, C = 0.47μF | - | 150 | - | - | - | 0.866 22.00mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() P409CP224M275AH151 KEMET | 29 |
| Datasheet | 35 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275VAC | - | -40°C~85°C | Bulk | 2014 | P409 | 0.945Lx0.445W 24.00mmx11.30mm | 20% | - | Active | 1 (Unlimited) | - | - | - | Low Pass | - | - | - | General Purpose | 220nF | - | - | - | - | - | - | 11.3mm | - | 275V | 20.3mm | - | - | - | - | - | - | 1 | - | - | 275V | - | - | - | No | - | 1st | R = 150 Ω, C = 0.22μF | - | 150 | - | - | - | 0.650 16.50mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() P409CP224M275AH680 KEMET | In Stock | - | Datasheet | 35 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275VAC | - | -40°C~85°C | Bulk | 2014 | P409 | 0.945Lx0.445W 24.00mmx11.30mm | 20% | - | Active | 1 (Unlimited) | - | - | - | Low Pass | - | - | - | General Purpose | 220nF | - | - | - | - | - | - | 11.3mm | - | 275V | 20.3mm | - | - | - | - | - | - | 1 | - | - | 275V | - | - | - | No | - | 1st | R = 68 Ω, C = 0.22μF | - | 68 | - | - | - | 0.650 16.50mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PMR209MC6220M100R30 KEMET | 1630 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Paper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | PMR209 | 0.945Lx0.299W 24.00mmx7.60mm | 20% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Low Pass | 100Ohm | - | - | General Purpose | 220nF | - | 500mW | 250V | 20.3mm | 1 | 20.3mm | 11.3mm | - | 250V | 20.3mm | 30mm | - | 1Ohm | - | - | 3GOhm | 1 | - | 800 μm | 630V | 1 | - | 100Ohm | No | - | 1st | R = 100 Ω, C = 0.22μF | 1 | 100 | - | 1 | - | 0.551 14.00mm | 16.51mm | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() P409EL474M275AH470 KEMET | 49 |
| Datasheet | 35 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275VAC | - | -40°C~85°C | Bulk | 2014 | P409 | 1.201Lx0.602W 30.50mmx15.30mm | 20% | - | Active | 1 (Unlimited) | - | - | - | Low Pass | - | - | - | General Purpose | 470nF | - | - | - | - | - | - | 15.3mm | - | 275V | 25.4mm | - | - | - | - | - | - | 1 | - | - | 275V | - | - | - | No | - | 1st | R = 47 Ω, C = 0.47μF | - | 47 | - | - | - | 0.866 22.00mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() P409CP224M275AH221 KEMET | 747 | - | Datasheet | 35 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275VAC | - | -40°C~85°C | Bulk | 2014 | P409 | 0.945Lx0.445W 24.00mmx11.30mm | 20% | - | Active | 1 (Unlimited) | - | - | - | Low Pass | - | - | - | General Purpose | 220nF | - | - | - | - | - | - | 11.3mm | - | 275V | 20.3mm | - | - | - | - | - | - | 1 | - | - | 275V | - | - | - | No | - | 1st | R = 220 Ω, C = 0.22μF | - | 220 | - | - | - | 0.650 16.50mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PMR209MB5470M100R30 KEMET | 1662 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Paper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | PMR209 | 0.728Lx0.287W 18.50mmx7.30mm | 20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Low Pass | 100Ohm | - | - | General Purpose | 47nF | - | 500mW | 250V | 15.2mm | 1 | 15.2mm | 7.3mm | - | 250V | 15.2mm | 30mm | - | - | - | - | 3GOhm | 1 | 630V | 800 μm | - | 1 | - | 100Ohm | No | - | 1st | R = 100 Ω, C = 0.047μF | 1 | 100 | - | 1 | - | 0.512 13.00mm | 13.0048mm | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() P409EL474M275AH330 KEMET | 190 |
| Datasheet | 35 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275VAC | - | -40°C~85°C | Bulk | 2014 | P409 | 1.201Lx0.602W 30.50mmx15.30mm | 20% | - | Active | 1 (Unlimited) | - | - | - | Low Pass | - | - | - | General Purpose | 470nF | - | - | - | - | - | - | 15.3mm | - | 275V | 25.4mm | - | - | - | - | - | - | 1 | - | - | 275V | - | - | - | No | - | 1st | R = 33 Ω, C = 0.47μF | - | 33 | - | - | - | 0.866 22.00mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PMR209MC6220M220R30 KEMET | 100 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Paper | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | -40°C~85°C | Bulk | 2011 | PMR209 | 0.945Lx0.299W 24.00mmx7.60mm | 20% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Low Pass | 220Ohm | - | - | General Purpose | 220nF | - | - | - | 20.3mm | 1 | 20.3mm | 11.3mm | - | 250V | 20.2946mm | - | - | - | - | - | - | 1 | - | 800 μm | 630V | 1 | - | 220Ohm | No | - | 1st | R = 220 Ω, C = 0.22μF | 1 | 220 | - | 1 | - | 0.551 14.00mm | 16.51mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() P409EL474M275AH101 KEMET | 76 |
| Datasheet | 35 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275VAC | - | -40°C~85°C | Bulk | 2014 | P409 | 1.201Lx0.602W 30.50mmx15.30mm | 20% | - | Active | 1 (Unlimited) | - | - | - | Low Pass | - | - | - | General Purpose | 470nF | - | - | - | - | - | - | 15.3mm | - | 275V | 25.4mm | - | - | - | - | - | - | 1 | - | - | 275V | - | - | - | No | - | 1st | R = 100 Ω, C = 0.47μF | - | 100 | - | - | - | 0.866 22.00mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() P410CP683M300AH101 KEMET | 408 |
| Datasheet | 35 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300VAC | - | -40°C~85°C | Bulk | 2014 | P410 | 0.945Lx0.445W 24.00mmx11.30mm | 20% | - | Active | 1 (Unlimited) | - | - | - | Low Pass | - | - | - | General Purpose | 68nF | - | - | - | - | - | - | 11.3mm | - | 300V | 20.3mm | - | - | - | - | - | - | 1 | - | - | 300V | - | - | - | No | - | 1st | R = 100 Ω, C = 68μF | - | 100 | - | - | - | 0.650 16.50mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() P409EL224M275AH471 KEMET | 437 |
| Datasheet | 35 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275VAC | - | -40°C~85°C | Bulk | 2014 | P409 | 1.201Lx0.602W 30.50mmx15.30mm | 20% | - | Active | 1 (Unlimited) | - | - | - | Low Pass | - | - | - | General Purpose | 220nF | - | - | - | - | - | - | 15.3mm | - | 275V | 25.4mm | - | - | - | - | - | - | 1 | - | - | 275V | - | - | - | No | - | 1st | R = 470 Ω, C = 0.22μF | - | 470 | - | - | - | 0.866 22.00mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() P409CE104M275AH220 KEMET | 911 | - | Datasheet | 35 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275VAC | - | -40°C~85°C | Bulk | 2014 | P409 | 0.945Lx0.299W 24.00mmx7.60mm | 20% | - | Active | 1 (Unlimited) | - | - | - | Low Pass | - | - | - | General Purpose | 100nF | - | - | - | - | - | - | 7.6mm | - | 275V | 20.3mm | - | - | - | - | - | - | 1 | - | - | 275V | - | - | - | No | - | 1st | R = 22 Ω, C = 0.1μF | - | 22 | - | - | - | 0.551 14.00mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PMR209MC6100M047R30 KEMET | 7958 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | Radial | WIRE | 2 | Paper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | PMR209 | 0.945Lx0.299W 24.00mmx7.60mm | 20% | yes | Active | 1 (Unlimited) | 2 | - | - | Low Pass | 47Ohm | - | - | General Purpose | 100nF | - | 500mW | 250V | 20.3mm | 1 | 20.3mm | 7.6mm | - | 250V | 20.2946mm | 30mm | - | - | - | - | 3GOhm | 1 | - | 800 μm | 630V | 1 | - | 47Ohm | No | - | 1st | R = 47 Ω, C = 0.1μF | 1 | 47 | - | 1 | - | 0.551 14.00mm | 13.9954mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMR209ME6470M047R30 KEMET | 786 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Paper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | PMR209 | 1.201Lx0.602W 30.50mmx15.30mm | 20% | yes | Active | 1 (Unlimited) | 2 | - | - | Low Pass | 47Ohm | - | - | General Purpose | 470nF | - | 500mW | 250V | 25.4mm | 1 | 25.4mm | 15.3mm | - | 250V | 25.4mm | 30mm | - | - | - | - | 1GOhm | 1 | - | 1 mm | 630V | 1 | - | 47Ohm | No | - | 1st | R = 47 Ω, C = 0.47μF | 1 | 47 | - | 1 | - | 0.866 22.00mm | 21.9964mm | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() P410QM223M300AH101 KEMET | 44 |
| Datasheet | 35 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300VAC | - | -40°C~85°C | Bulk | 2014 | P410 | 0.728Lx0.287W 18.50mmx7.30mm | 20% | - | Active | 1 (Unlimited) | - | - | - | Low Pass | - | - | - | General Purpose | 22nF | - | - | - | - | - | - | 7.3mm | - | 300V | 15.2mm | - | - | - | - | - | - | 1 | - | - | 300V | - | - | - | No | - | 1st | R = 100 Ω, C = 22μF | - | 100 | - | - | - | 0.512 13.00mm | - | - | - | - | - | No SVHC | ROHS3 Compliant |