- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Base Product Number | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBC7-331-941 KEMET | 202 |
| - | - | Through Hole | 14 mm x 12 mm | - | - | - | - | - | Ferrite | SBC7 | - | - | - | 2A | - | 1000 | - | - | 10 kHz | - | - | - | Ferrite | 940 mA | 450 mOhms | + 105 C | KEMET | - 20 C | PCB Mount | - | - | Bulk | - | - | - | - | - | UPIN7331941000 | - | Active | - | - | Details | - | - | - | 0.282192 oz | -20°C ~ 105°C | Bulk | SBC | 0.591 Dia (15.00mm) | 10 % | - | Standard | - | Wirewound | - | Commercial | - | - | 940 mA | - | Unshielded | - | - | - | Radial | 10 mm | 0.4 mm | 330 uH | 10 kHz | 450mOhm Max | - | - | - | - | - | - | - | - | ± 10% | - | 940mA | - | Drum | Power Inductors | - | - | - | 15 mm | - | 0.551 (14.00mm) | 12 mm | - | - | ||
![]() SBCP-14HY680B KEMET | 219 |
| - | - | Through Hole | 11 mm x 14 mm | - | - | - | - | - | Ferrite | SBCP-14HY | - | - | - | 3.76A | - | 1500 | - | - | 10 kHz | - | - | - | Ferrite | 1.7 A | 110 mOhms | + 105 C | KEMET | - 20 C | PCB Mount | - | - | Bulk | - | - | - | - | - | UPIO14HY680B00 | - | Active | - | - | Details | - | - | - | 0.211644 oz | -20°C ~ 105°C | Bulk | SBCP | 0.472 Dia (12.00mm) | 10 % | - | Standard | - | Wirewound | - | Commercial | - | - | 1.7 A | - | Unshielded | - | - | - | Radial | 5 mm | 0.6 mm | 68 uH | 10 kHz | 110mOhm Max | - | - | - | - | - | - | - | - | ± 10% | - | 1.7A | - | Drum | Power Inductors | - | - | - | 12 mm | - | 0.591 (15.00mm) | 14 mm | - | - | ||
![]() L0805C2R2MPWST KEMET | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ferrite | - | KEMET | 0805 | 2012 | - | - | 3000 | 80MHz | - | 7.96 MHz | KEMET | - | - | Ferrite | 240 mA | 230 mOhms | + 105 C | KEMET | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | - | - | 0.000353 oz | -40°C ~ 105°C | MouseReel | L-PWS | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | Standard | - | Drum Core, Wirewound | - | Commercial | - | Inductors, Chokes & Coils | 240 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | 2.2 μH | 7.96 MHz | 230mOhm | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | 80 MHz | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | 1.25 mm | 0.057" (1.45mm) | 2 mm | 1.25 mm | - | ||
![]() L1007C681MDWIT KEMET | 415 | - | - | 79 Weeks | Surface Mount | 1007 (2518 Metric) | YES | WRAPAROUND | 1007 | RECTANGULAR PACKAGE | 2 | Ferrite | - | KEMET | 1007 | 2518 | 65mA | 28 Ω | 2000 | 3MHz | KEMET ELECTRONICS CORP | 796 kHz | KEMET | L1007C681MDWIT | L-DWI | Ferrite | 65 mA | 28 Ohms | + 105 C | KEMET | - 40 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 1007 | 1.8 mm | 2.5 mm | SMT | 1.8 mm | - | Active | Last Time Buy | - | 5.03 | Details | Yes | 3 MHz | DCR IS MEASURED AT 30% TOLERANCE | 0.002294 oz | -40°C ~ 105°C | MouseReel | L-DWI | 0.098" L x 0.071" W (2.50mm x 1.80mm) | ±20% | e3 | Standard | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) | Power | 8504.50.80.00 | Inductors, Chokes & Coils | 60 mA | TR | Unshielded | 1 | Wirewound Chip | compliant | SMD/SMT | - | - | 680 μH | 796 kHz | 28Ohm | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1007 | NO | 0.06 A | - | 680 µH | - | 3 MHz | Wirewound | Power Inductors | 70 mA | - | Power Inductors - SMD | - | 1.8 mm | 0.079" (2.00mm) | 2.5 mm | 1.8 mm | - | ||
![]() L0805C101MPWST KEMET | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ferrite | - | KEMET | 0805 | 2012 | - | - | 3000 | 8MHz | - | 796 kHz | KEMET | - | - | Ferrite | 30 mA | 7 Ohms | + 105 C | KEMET | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | - | - | 0.000353 oz | -40°C ~ 105°C | MouseReel | L-PWS | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | Standard | - | Drum Core, Wirewound | - | Commercial | - | Inductors, Chokes & Coils | 30 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | 100 μH | 796 kHz | 7Ohm | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | 8 MHz | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | 1.25 mm | 0.057" (1.45mm) | 2 mm | 1.25 mm | - | ||
![]() L1207C101MPWST KEMET | 851 |
| - | 79 Weeks | Surface Mount | 1207 (3218 Metric) | YES | WRAPAROUND | 1207 | RECTANGULAR PACKAGE | 2 | Ferrite | - | KEMET | 1207 | 3218 | - | 2.4 Ω | 2000 | 8MHz | KEMET ELECTRONICS CORP | 796 kHz | KEMET | L1207C101MPWST | L-PWS | Ferrite | 140 mA | 2.4 Ohms | + 105 C | KEMET | - 40 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 1207 | 1.8 mm | 3.2 mm | SMT | 1.8 mm | - | Active | Last Time Buy | - | 5.43 | Details | Yes | 8 MHz | DCR MEASURED AT 30% TOLERANCE | 0.001587 oz | -40°C ~ 105°C | MouseReel | L-PWS | 0.126" L x 0.071" W (3.20mm x 1.80mm) | ±20% | e3 | Standard | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) | Commercial | 8504.50.80.00 | Inductors, Chokes & Coils | 140 mA | TR | Unshielded | 1 | Wirewound Chip | compliant | SMD/SMT | - | - | 100 μH | 796 kHz | 2.4Ohm | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1207 | NO | 0.14 A | - | 100 µH | - | 8 MHz | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | 1.8 mm | 0.079" (2.00mm) | 3.2 mm | 1.8 mm | - | ||
![]() L0805C680MPWST KEMET | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ferrite | - | KEMET | 0805 | 2012 | - | - | 3000 | 10MHz | - | 2.52 MHz | KEMET | - | - | Ferrite | 50 mA | 6 Ohms | + 105 C | KEMET | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | - | - | 0.000353 oz | -40°C ~ 105°C | MouseReel | L-PWS | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | Standard | - | Drum Core, Wirewound | - | Commercial | - | Inductors, Chokes & Coils | 50 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | 68 μH | 2.52 MHz | 6Ohm | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | 10 MHz | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | 1.25 mm | 0.057" (1.45mm) | 2 mm | 1.25 mm | - | ||
![]() L1007C331KPWST KEMET | In Stock | - | - | - | Surface Mount | 1007 (2518 Metric) | - | - | 1007 | - | - | Ferrite | - | KEMET | 1007 | 2518 | - | - | 2000 | 4.5MHz | - | 796 kHz | KEMET | - | - | Ferrite | 30 mA | 7 Ohms | + 105 C | KEMET | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | - | - | 0.002294 oz | -40°C ~ 105°C | MouseReel | L-PWS | 0.098" L x 0.071" W (2.50mm x 1.80mm) | ±10% | - | Standard | - | Drum Core, Wirewound | - | Commercial | - | Inductors, Chokes & Coils | 30 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | 330 μH | 796 kHz | 7Ohm | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | 4.5 MHz | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | 1.8 mm | 0.079" (2.00mm) | 2.5 mm | 1.8 mm | - | ||
![]() L1207C330KPWST KEMET | 932 |
| - | - | Surface Mount | 1207 (3218 Metric) | - | - | 1207 | - | - | Ferrite | - | KEMET | 1207 | 3218 | - | - | 2000 | 15MHz | - | 2.52 MHz | KEMET | - | - | Ferrite | 215 mA | 750 mOhms | + 105 C | KEMET | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | - | - | 0.001587 oz | -40°C ~ 105°C | MouseReel | L-PWS | 0.126" L x 0.071" W (3.20mm x 1.80mm) | ±10% | - | Standard | - | Drum Core, Wirewound | - | Commercial | - | Inductors, Chokes & Coils | 215 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | 33 μH | 2.52 MHz | 750mOhm | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | 15 MHz | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | 1.8 mm | 0.079" (2.00mm) | 3.2 mm | 1.8 mm | - | ||
![]() L0806C330MPWST KEMET | In Stock | - | - | 79 Weeks | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | 0806 | RECTANGULAR PACKAGE | 2 | Ferrite | - | KEMET | 0806 | 2016 | - | 1.7 Ω | 2000 | 14MHz | KEMET ELECTRONICS CORP | 2.52 MHz | KEMET | L0806C330MPWST | L-PWS | Ferrite | 85 mA | 1.7 Ohms | + 105 C | KEMET | - 40 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 0806 | 1.6 mm | 2 mm | SMT | 1.6 mm | - | Active | Last Time Buy | - | 5.02 | Details | Yes | 14 MHz | DCR MEASURED AT 30% TOLERANCE | 0.000758 oz | -40°C ~ 105°C | MouseReel | L-PWS | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | e3 | Standard | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) | Commercial | 8504.50.80.00 | Inductors, Chokes & Coils | 85 mA | TR | Unshielded | 1 | Wirewound Chip | compliant | SMD/SMT | - | - | 33 μH | 2.52 MHz | 1.7Ohm | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0806 | NO | 0.085 A | - | 33 µH | - | 14 MHz | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | 1.6 mm | 0.071" (1.80mm) | 2 mm | 1.6 mm | - | ||
![]() L4018C220MDWDT KEMET | 3274 |
| - | - | Surface Mount | Nonstandard | - | - | 4018 | - | - | - | - | KEMET | 1616 | 4018 | - | - | 3500 | 16MHz | - | 100 kHz | KEMET | - | - | Ferrite | 590 mA | 360 mOhms | + 120 C | KEMET | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | - | - | 0.003379 oz | -25°C ~ 120°C | MouseReel | L-DWD | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | Standard | - | Drum Core, Wirewound | - | Commercial | - | Inductors, Chokes & Coils | 590 mA | - | Shielded | - | - | - | SMD/SMT | - | - | 22 μH | 100 kHz | 360mOhm | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | 16 MHz | - | Power Inductors | - | - | Power Inductors - SMD | - | 1.8 mm | 0.071" (1.80mm) | 4 mm | 4 mm | - | ||
![]() L0805R4R7MPWRT KEMET | 196500 |
| - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ferrite | - | KEMET | 0805 | 2012 | - | - | 3000 | 45MHz | - | 7.96 MHz | KEMET | - | - | Ferrite | 150 mA | 240 mOhms | + 105 C | KEMET | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | - | - | 0.000353 oz | -40°C ~ 105°C | MouseReel | L-PWR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | Standard | - | Drum Core, Wirewound | - | Power | - | Inductors, Chokes & Coils | 150 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | 4.7 μH | 7.96 MHz | 240mOhm | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | 45 MHz | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | 1.25 mm | 0.057" (1.45mm) | 2 mm | 1.25 mm | - | ||
![]() L0805C470KDWST KEMET | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ferrite | - | - | 0805 | 2012 | 90mA | - | - | 11MHz | - | 2.52 MHz | - | - | - | Ferrite | 190 mA | 3.7 Ohms | + 105 C | KEMET | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | -40°C ~ 105°C | - | L-DWS | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | - | Standard | - | Drum Core, Wirewound | - | Commercial | - | Inductors, Chokes & Coils | 190 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | 47 μH | 2.52 MHz | 3.7Ohm | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | Wirewound | Power Inductors | - | - | - | - | 1.25 mm | 0.057" (1.45mm) | 2 mm | 1.25 mm | - | ||
![]() L1007C220KDWIT KEMET | 380 |
| - | - | Surface Mount | 1007 (2518 Metric) | - | - | 1007 | - | - | - | - | KEMET | 1007 | 2518 | 320mA | - | 2000 | 19MHz | - | 2.52 MHz | KEMET | - | - | Ferrite | 460 mA | 770 mOhms | + 105 C | KEMET | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | - | - | 0.002294 oz | -40°C ~ 105°C | MouseReel | L-DWI | 0.098" L x 0.071" W (2.50mm x 1.80mm) | ±10% | - | Standard | - | Drum Core, Wirewound | - | Commercial | - | Inductors, Chokes & Coils | 460 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | 22 μH | 2.52 MHz | 770mOhm | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | 19 MHz | - | Power Inductors | - | - | Power Inductors - SMD | - | 1.8 mm | 0.079" (2.00mm) | 2.5 mm | 1.8 mm | - | ||
![]() L1207C100MPWST KEMET | 1323 |
| - | 79 Weeks | Surface Mount | 1207 (3218 Metric) | YES | WRAPAROUND | 1207 | RECTANGULAR PACKAGE | 2 | Ferrite | - | KEMET | 1207 | 3218 | - | 0.25 Ω | 2000 | 30MHz | KEMET ELECTRONICS CORP | 2.52 MHz | KEMET | L1207C100MPWST | L-PWS | Ferrite | 340 mA | 250 mOhms | + 105 C | KEMET | - 40 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 1207 | 1.8 mm | 3.2 mm | SMT | 1.8 mm | - | Active | Last Time Buy | - | 5.02 | Details | Yes | 30 MHz | DCR MEASURED AT 30% TOLERANCE | 0.001587 oz | -40°C ~ 105°C | MouseReel | L-PWS | 0.126" L x 0.071" W (3.20mm x 1.80mm) | ±20% | e3 | Standard | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) | Commercial | 8504.50.80.00 | Inductors, Chokes & Coils | 340 mA | TR | Unshielded | 1 | Wirewound Chip | compliant | SMD/SMT | - | - | 10 μH | 2.52 MHz | 250mOhm | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1207 | NO | 0.34 A | - | 10 µH | - | 30 MHz | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | 1.8 mm | 0.079" (2.00mm) | 3.2 mm | 1.8 mm | - | ||
![]() L1007R470KPWRT KEMET | In Stock | - | - | - | Surface Mount | 1007 (2518 Metric) | - | - | 1007 | - | - | Ferrite | - | KEMET | 1007 | 2518 | - | - | 2000 | 11MHz | - | 2.52 MHz | KEMET | - | - | Ferrite | 95 mA | 840 mOhms | + 105 C | KEMET | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | - | - | 0.002294 oz | -40°C ~ 105°C | MouseReel | L-PWR | 0.098" L x 0.071" W (2.50mm x 1.80mm) | ±10% | - | Standard | - | Drum Core, Wirewound | - | Power | - | Inductors, Chokes & Coils | 120 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | 47 μH | 2.52 MHz | 840mOhm | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | 11 MHz | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | 1.8 mm | 0.079" (2.00mm) | 2.5 mm | 1.8 mm | - | ||
![]() L0805R100MDWST KEMET | In Stock | - | - | 79 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | 0805 | RECTANGULAR PACKAGE | 2 | Ferrite | - | KEMET | 0805 | 2012 | 200mA | 0.5 Ω | 3000 | 32MHz | KEMET ELECTRONICS CORP | 2.52 MHz | KEMET | L0805R100MDWST | - | Ferrite | 520 mA | 500 mOhms | + 105 C | KEMET | - 40 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 0805 | 1.25 mm | 2 mm | SMT | 1.25 mm | - | Active | Last Time Buy | - | 5.44 | Details | Yes | 32 MHz | DCR MEASURED AT 30% TOLERANCE | 0.000353 oz | -40°C ~ 105°C | MouseReel | L-DWS | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | e3 | Standard | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) | Power | 8504.50.80.00 | Inductors, Chokes & Coils | 520 mA | TR | Unshielded | 1 | Chip | compliant | SMD/SMT | - | - | 10 μH | 2.52 MHz | 500mOhm | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.52 A | - | 10 µH | - | 32 MHz | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | 1.25 mm | 0.057" (1.45mm) | 2 mm | 1.25 mm | - | ||
![]() L3010C100MDWDT KEMET | In Stock | - | - | 79 Weeks | Surface Mount | Nonstandard | - | - | 3010 | - | - | Ferrite | - | KEMET | 1212 | 3010 | - | 0.45 Ω | 2000 | 34MHz | KEMET ELECTRONICS CORP | 100 kHz | KEMET | L3010C100MDWDT | - | Ferrite | 600 mA | 350 mOhms | + 120 C | KEMET | - 25 C | PCB Mount | 120 °C | -25 °C | Tape & Reel (TR) | 1212 | 1 mm | 3 mm | SMT | 3 mm | - | Active | Last Time Buy | - | 1.94 | Details | Yes | 35 MHz | - | 0.001718 oz | -25°C ~ 120°C | MouseReel | L-DWD | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | e3 | Standard | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) | Commercial | 8504.50.80.00 | Inductors, Chokes & Coils | 600 mA | TR | Shielded | - | Chip | compliant | SMD/SMT | - | - | 10 μH | 100 kHz | 350mOhm | - | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1212 | - | 0.5 A | - | 10 µH | - | 35 MHz | - | Power Inductors | - | - | Power Inductors - SMD | - | 1 mm | 0.039" (1.00mm) | 3 mm | 3 mm | - | ||
![]() L0805C6R8MPWST KEMET | 3081 |
| - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ferrite | - | KEMET | 0805 | 2012 | - | - | 3000 | 38MHz | - | 7.96 MHz | KEMET | - | - | Ferrite | 135 mA | 470 mOhms | + 105 C | KEMET | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | - | - | 0.000353 oz | -40°C ~ 105°C | MouseReel | L-PWS | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | Standard | - | Drum Core, Wirewound | - | Commercial | - | Inductors, Chokes & Coils | 135 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | 6.8 μH | 7.96 MHz | 470mOhm | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | 38 MHz | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | 1.25 mm | 0.057" (1.45mm) | 2 mm | 1.25 mm | - | ||
![]() L0806C680KPWST KEMET | 1788 |
| - | - | Surface Mount | 0806 (2016 Metric) | - | - | 0806 | - | - | Ferrite | - | KEMET | 0806 | 2016 | - | - | 2000 | 10MHz | - | 2.52 MHz | KEMET | - | - | Ferrite | 50 mA | 3 Ohms | + 105 C | KEMET | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | - | - | 0.000758 oz | -40°C ~ 105°C | MouseReel | L-PWS | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±10% | - | Standard | - | Drum Core, Wirewound | - | Commercial | - | Inductors, Chokes & Coils | 55 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | 68 μH | 2.52 MHz | 3Ohm | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | 10 MHz | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | 1.6 mm | 0.071" (1.80mm) | 2 mm | 1.6 mm | - |