- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Adjustment range undelayed short-circuit release | Brand | Cable entry | Current - Saturation (Isat) | Degree of protection (IP) | Degree of protection (IP), front side | Device construction | EEPROM | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Mfr | Mounting Styles | MSL | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of I/Os | Overload release current setting | Package | Product Status | RAM | Rated permanent current Iu | RoHS | Shield | Type of control element | Type of electrical connection of main circuit | Unit Weight | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Output Type | Note | Inductance | DC Resistance (DCR) | Output Current | Connectivity | Q @ Freq | Size | Product Type | Temperature Range | Power | Conductor Diameter | Outer Diameter | Product | Rated Power | Features | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPI2X11740LR68 KEMET | In Stock | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | 1 | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.560890 oz | - | - | - | - | - | - | - | Controllers | - | - | - | - | - | - | - | - | - | - | - | Controllers | - | - | - | - | - | - | - | Specialty Controllers | - | - | ||
![]() UPI2X11740L2R2 KEMET | In Stock | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | 1 | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 oz | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | ||
![]() UPI2X11235L6R8 KEMET | In Stock | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | 1 | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.398824 oz | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | ||
![]() UPIY77050L105N KEMET | In Stock | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | 10 | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.562566 oz | - | UEGM-MSTB | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | ||
![]() UPI2X10630L1R0 KEMET | In Stock | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | 10 | - | - | Phoenix Contact | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.568616 oz | - | EG 45 | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | ||
![]() UPIE0530L1R000 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | UP | - | 20 % | Standard | - | Power | Inductors, Chokes & Coils | - | - | SMD/SMT | - | - | 1 uH | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Power Inductors | - | - | - | - | - | ||
![]() L6045C150MDWDT KEMET | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | Last Time Buy | - | - | - | - | - | - | - | -25°C ~ 120°C | L-DWD | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | - | Wirewound | - | - | - | Shielded | - | - | - | 15 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 (4.50mm) | - | ||
![]() L6020C100MDWDT KEMET | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | Last Time Buy | - | - | - | - | - | - | - | -25°C ~ 120°C | L-DWD | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | - | Wirewound | - | - | - | Shielded | - | - | - | 10 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | ||
![]() C470 KEMET | In Stock | - | - | - | - | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L6045C3R0NDWDT KEMET | In Stock | - | - | SMD | 2424 (6060 Metric) | 2424 | - | - | - | - | - | - | - | none | - | - | 100 kHz | - | - | KEMET | - | - | - | - | 79 | - | Tape & Reel (TR) | Last Time Buy | 160kB | - | Yes | - | - | - | - | -40...+105°C | ATSAM | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±30% | - | Wirewound | - | - | - | Shielded | - | - | - | 3 µH | - | - | I2C, IrDA, SPI, SSC, UART/USART | - | - | - | - | - | - | - | - | - | - | - | 0.177 (4.50mm) | - | ||
![]() L6045C100MDWDT KEMET | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | KEMET | - | - | - | - | - | - | Boxed type with screw | Last Time Buy | - | - | Yes | - | - | - | - | -25°C ~ 120°C | LS | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | - | Wirewound | - | - | - | Shielded | - | single | - | 10 µH | - | 16,7 A | - | - | - | - | - | - | - | - | - | 200 W | - | - | 0.177 (4.50mm) | - | ||
![]() L0603C1R0MPWST KEMET | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | 70MHz | 10 MHz | - | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | Last Time Buy | - | - | Yes | NO | - | - | - | -40°C ~ 85°C | WR-FFC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | - | Multilayer | - | - | 25 mA | Shielded | - | - | - | 1 µH | 600mOhm Max | - | - | 35 @ 10MHz | - | - | -30...+105 °C | - | 0,05mm | 0,136mm | - | - | - | - | 0.037 (0.95mm) | - | ||
![]() C399 KEMET | In Stock | - | - | - | - | - | 500 - 1000 | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 80 - 100 | - | - | - | 100 | - | - | - | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPID0730L1R000 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 7015 | - | 20 % | Standard | Bit | Power | Inductors, Chokes & Coils | - | - | SMD/SMT | - | - | 1 uH | - | - | - | - | T30 | Power Inductors - SMD | - | - | - | - | Power Inductors | - | - | - | - | - | ||
![]() UPIA1055LR36C0 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | n/a | - | 20 % | Standard | Contact | Power | Inductors, Chokes & Coils | - | - | SMD/SMT | - | n/a | 360 nH | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Power Inductors | - | - | - | - | - | ||
![]() HK-1608-1N5STK KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Case | - | - | - | Yes | - | - | - | - | -40...+85°C | TEN | - | - | - | - | - | - | - | - | - | single | - | - | - | 4 A | - | - | - | - | - | 20 W | - | - | - | - | - | - | - | - | ||
![]() UPIE0630L4R700 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | LT | - | 20 % | Standard | - | Power | Inductors, Chokes & Coils | - | - | SMD/SMT | - | - | 4.7 uH | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Power Inductors | - | - | - | - | - | ||
![]() UPIN2100212000 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPLCH0515LR33 KEMET | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | 11.3A | - | - | - | - | - | - | 100 kHz | - | Metal Composite | KEMET | - | - | - | - | - | - | Tape & Box (TB) | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | MPLCH | 0.217 L x 0.197 W (5.50mm x 5.00mm) | ±20% | - | Wirewound | - | - | 9.3 A | Shielded | - | - | - | 330 nH | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 (1.50mm) | - | ||
![]() MPLCG0630L8R2 KEMET | In Stock | - | - | Surface Mount | Nonstandard | 0603 | - | - | - | 5.1A | - | - | - | - | - | - | 100 kHz | - | Metal Composite | KEMET | - | - | - | - | - | - | Tape & Box (TB) | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | MPLCG | 0.295 L x 0.264 W (7.50mm x 6.70mm) | ±20% | - | Wirewound | - | - | 3.7 A | Shielded | - | - | - | 8.2 µH | 86.4mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 (3.00mm) | - |