- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Core Material | Base Product Number | Body Orientation | Contact Materials | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Gender | Current Rating (Amps) | Shielding | Termination Style | Inductance | DC Resistance (DCR) | Impedance | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Product Length | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPLCG0530LR68 KEMET | 2822 | - | - | - | Surface Mount | 0503 (1308 Metric) | Nonstandard | - | - | - | - | 6.8A | - | 100 kHz | Metal Composite | - | - | - | KEMET | - | - | - | Tape & Box (TB) | Active | -40°C ~ 125°C | MPLCG | 0.217 L x 0.197 W (5.50mm x 5.00mm) | ±20% | Wirewound | - | 7.9 A | Shielded | - | 680 nH | 11.6mOhm Max | - | - | - | - | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | ||
![]() MPLCH0515L1R0 KEMET | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 7.3A | - | 100 kHz | Metal Composite | - | - | - | KEMET | - | - | - | Tape & Box (TB) | Active | -40°C ~ 125°C | MPLCH | 0.217 L x 0.197 W (5.50mm x 5.00mm) | ±20% | Wirewound | - | 5.4 A | Unshielded | - | 1 µH | 30mOhm | - | - | - | - | - | - | - | - | - | 0.059 (1.50mm) | - | - | - | ||
![]() MPLCH0515L4R7 KEMET | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 3.3A | - | 100 kHz | Metal Composite | - | - | - | KEMET | - | - | - | Tape & Box (TB) | Active | -40°C ~ 125°C | MPLCH | 0.217 L x 0.197 W (5.50mm x 5.00mm) | ±20% | Wirewound | - | 2.4 A | Unshielded | - | 4.7 µH | 148mOhm | - | - | - | - | - | - | - | - | - | 0.059 (1.50mm) | - | - | - | ||
![]() MPLCH0515L2R2 KEMET | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 4.8A | - | 100 kHz | Metal Composite | - | - | - | KEMET | - | - | - | Tape & Box (TB) | Active | -40°C ~ 125°C | MPLCH | 0.217 L x 0.197 W (5.50mm x 5.00mm) | ±20% | Wirewound | - | 3.5 A | Shielded | - | 2.2 µH | 68mOhm | - | - | - | - | - | - | - | - | - | 0.059 (1.50mm) | - | - | - | ||
![]() MPLCH0515LR68 KEMET | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 8.4A | - | 100 kHz | Metal Composite | - | - | - | KEMET | - | - | - | Tape & Box (TB) | Active | -40°C ~ 125°C | MPLCH | 0.217 L x 0.197 W (5.50mm x 5.00mm) | ±20% | Wirewound | - | 5.6 A | Shielded | - | 680 nH | 19.4mOhm | - | - | - | - | - | - | - | - | - | 0.059 (1.50mm) | - | - | - | ||
![]() MPLCH0515LR47 KEMET | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 9.4A | - | 100 kHz | Metal Composite | - | - | - | KEMET | - | - | - | Tape & Box (TB) | Active | -40°C ~ 125°C | MPLCH | 0.217 L x 0.197 W (5.50mm x 5.00mm) | ±20% | Wirewound | - | 7.5 A | Shielded | - | 470 nH | 15.4mOhm | - | - | - | - | - | - | - | - | - | 0.059 (1.50mm) | - | - | - | ||
![]() MPGV1D1054L1R5 KEMET | 589 | - | - | - | Surface Mount | Nonstandard | 1054 | Metal Composite | MPGV1D1054 | - | - | 28A | 24MHz | 100 kHz | Metal Composite | 19.7 A | 4.5 mOhms | + 155 C | KEMET | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | METCOM MPGV | 0.425 L x 0.394 W (10.80mm x 10.00mm) | ±20% | - | - | 19.7 A | Shielded | SMD/SMT | 1.5 µH | 4.5mOhm Max | - | - | Power Inductors - SMD | Molded | Power Inductors | - | - | - | 5.4 mm | 0.213 (5.40mm) | 10 mm | 10 mm | AEC-Q200 | ||
![]() MPLCG0630LR22 KEMET | In Stock | - | - | - | Surface Mount | Nonstandard | 0603 | - | - | - | - | 17.9A | - | 100 kHz | Metal Composite | - | - | - | KEMET | - | - | - | Tape & Box (TB) | Active | -40°C ~ 125°C | MPLCG | 0.295 L x 0.264 W (7.50mm x 6.70mm) | ±20% | Wirewound | - | 21.4 A | Shielded | - | 220 nH | 2.7mOhm Max | - | - | - | - | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | ||
![]() UPI2X12213L1R0 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | - | - | ||
![]() MPLCG0530LR82 KEMET | In Stock | - | - | - | Surface Mount | 0503 (1308 Metric) | Nonstandard | - | - | - | - | 6.7A | - | 100 kHz | Metal Composite | - | - | - | KEMET | - | - | - | Tape & Box (TB) | Active | -40°C ~ 125°C | MPLCG | 0.217 L x 0.197 W (5.50mm x 5.00mm) | ±20% | Wirewound | - | 7.7 A | Shielded | - | 820 nH | 12.4mOhm | - | - | - | - | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | ||
![]() UPI2X10650L1R0 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | - | - | ||
![]() UPI2X10630V6R8 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | - | - | ||
![]() MPLCH0520L2R2 KEMET | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 5.9A | - | 100 kHz | Metal Composite | - | - | - | KEMET | - | - | - | Tape & Box (TB) | Active | -20°C ~ 120°C | MPLCH | 0.217 L x 0.197 W (5.50mm x 5.00mm) | ±20% | Wirewound | - | 3.5 A | Shielded | - | 2.2 µH | 45.5mOhm Max | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | ||
![]() MPGV1D1054L150 KEMET | 523 | - | - | - | Surface Mount | Nonstandard | 1054 | Metal Composite | MPGV1D1054 | - | - | 11A | 7.5MHz | 100 kHz | Metal Composite | 6.6 A | 39.3 mOhms | + 155 C | KEMET | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | METCOM MPGV | 0.425 L x 0.394 W (10.80mm x 10.00mm) | ±20% | - | - | 6.6 A | Shielded | SMD/SMT | 15 µH | 39.3mOhm Max | - | - | Power Inductors - SMD | Molded | Power Inductors | 11 A | - | - | 5.4 mm | 0.213 (5.40mm) | 10 mm | 10 mm | AEC-Q200 | ||
![]() MPGV1D1054L1R0 KEMET | 646 | - | - | - | Surface Mount | Nonstandard | 1054 | Metal Composite | MPGV1D1054 | - | - | 34A | 32MHz | 100 kHz | Metal Composite | 23.2 A | 3.2 mOhms | + 155 C | KEMET | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | METCOM MPGV | 0.425 L x 0.394 W (10.80mm x 10.00mm) | ±20% | - | - | 23.2 A | Shielded | SMD/SMT | 1 µH | 3.2mOhm Max | - | - | Power Inductors - SMD | Molded | Power Inductors | 34 A | - | - | 5.4 mm | 0.213 (5.40mm) | 10 mm | 10 mm | AEC-Q200 | ||
![]() MPLCH0512LR33 KEMET | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 9.6A | - | 100 kHz | Metal Composite | - | - | - | KEMET | - | - | - | Tape & Box (TB) | Active | -40°C ~ 125°C | MPLCH | 0.217 L x 0.197 W (5.50mm x 5.00mm) | ±20% | Wirewound | - | 7.5 A | Shielded | - | 330 nH | 16mOhm | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | ||
![]() A72S KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UALC141R2A0120 KEMET | In Stock | - | - | Gold/Silver | - | - | - | - | - | Straight | Beryllium Copper/Phosphor Bronze | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | -65 to 165 °C | - | - | - | BNC Adapter | 2 Receptacle | - | - | - | - | - | 50 Ohm | - | - | - | - | - | - | 32.5 mm | - | - | - | - | - | ||
![]() UPI2X10530L1R5 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPCG0750L1R0 KEMET | 43605 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |