- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Shape/Size Description | Number of Terminals | Core Material | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Current - Saturation (Isat) | DC Resistance | DC Resistance-Max | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency-Min | Frequency-Self-Resonant | Ihs Manufacturer | Impedance Tolerance | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Type | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Q Minimum | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Subcategory | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Lead Length | Failure Rate | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Filter Type | Product Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Core Type | Product | Saturation Current | Features | Case Code | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Height (Max) | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPLCV0654L4R7 KEMET | 3016 |
| Datasheet | 29 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2018 | MPLCV | 0.311Lx0.264W 7.90mmx6.70mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 20mOhm | - | - | - | - | - | - | 6.3A | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 20mOhm | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 10.5A | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.213 5.40mm | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() Z0603C102BPWZT KEMET | 96000 |
| - | 79 Weeks | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | - | Ferrite | - | - | - | Z0603C | KEMET | - | - | - | 0603 | - | 0.35(ohm) | 0.35 Ω | 0.063 x 0.031 x 0.031mm | 4000 | 100 MHz | 100 MHz | - | KEMET ELECTRONICS CORP | ± 25% | - | KEMET | Z0603C102BPWZT | - | - | 500 mA | 350 mOhms | + 125 C | KEMET | - 40 C | - | -40C to 125C | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Tape & Reel | - | Active | 0.9(mm) | Not Required(mm) | Last Time Buy | - | - | - | 1.53 | Details | Yes | - | - | 25% | 0.000071 oz | -40°C ~ 125°C | Tape and Reel | - | Z-PWZ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 25 % | e3 | - | - | - | - | - | Chip Bead | - | Matte Tin (Sn) | - | - | - | - | Ferrites | - | TR | - | - | - | - | Chip Bead | unknown | - | - | SMD/SMT | - | - | L1.6XB.8XH.8 (mm)/L.063XB.0315XH.0315 (inch) | - | - | - | - | - | 100(MHz) | - | 1kohm | - | - | - | - | - | - | - | - | - | Power Line | Ferrite Beads | - | - | 0.5 A | - | - | - | 500(mA) | - | 1 | 350mOhm | - | 500mA | 1 kOhms @ 100 MHz | - | Ferrite Chip Beads | - | - | 0603 | Ferrite Beads | 1.6mm | 0.8mm | 1.7(mm) | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.035 (0.90mm) | 0.8mm | 0.9(mm) | - | - | - | - | ||
![]() SBC4-1R0-742 KEMET | 2879 | - | Datasheet | 27 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | 2016 | SBC | 0.354Dia 9.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | - | 7.4A | - | - | - | - | - | 3.5mm | - | 5.5mm | 0.8 mm | 1μH | 10kHz | 10mOhm Max | - | - | - | - | - | - | - | - | 14.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBC1-1R0-312 KEMET | 5931 |
| Datasheet | 27 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | 2016 | SBC | 0.217Dia 5.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | Unshielded | - | - | Cylindrical | - | 3.1A | - | - | - | - | - | 3.5mm | - | 3mm | 0.3 mm | 1μH | 10kHz | 30mOhm Max | - | - | - | - | - | - | - | - | 5.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.335 8.50mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UPIC1040LR3600 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | METAL | - | - | - | - | 4040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | -20C to 120C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 10.3(mm) | Not Required(mm) | Active | - | - | No | - | - | - | - | - | 20% | - | - | Tape and Reel | - | * | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | Wirewound | - | - | - | - | - | - | Not Required | - | - | - | - | - | Not Required | - | - | 0.36(uH) | 0.1(MHz) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28000(mA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5(mm) | - | - | - | - | - | - | - | 4(mm) | - | - | - | - | ||
![]() L0805CR10JRMST KEMET | 1737 |
| - | 79 Weeks | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | KEMET | 0805 | 2012 | - | - | - | 0.9 Ω | - | - | 3000 | - | - | - | KEMET ELECTRONICS CORP | - | - | KEMET | L0805CR10JRMST | - | - | 300 mA | 900 mOhms | + 85 C | KEMET | - 40 C | PCB Mount | - | 85 °C | -40 °C | Tape & Reel (TR) | 0805 | 1 mm | 2 mm | SMT | - | 1.25 mm | Active | - | - | Last Time Buy | 18 | - | - | 4.1 | Details | Yes | 600 MHz | - | - | 0.000353 oz | - | MouseReel | - | - | - | 5 % | e3 | - | - | - | Standard | EAR99 | Multilayer | - | Matte Tin (Sn) | - | Commercial | 8504.50.80.00 | - | Inductors, Chokes & Coils | - | TR | - | Shielded | 1 | - | Multilayer Chip | compliant | - | - | SMD/SMT | - | - | - | - | - | - | - | 100 nH | 100 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 18 | GENERAL PURPOSE INDUCTOR | - | - | - | Fixed Inductors | 0805 | NO | - | 0.3 A | - | 0.1 µH | - | - | - | - | 800 MHz | - | - | - | RF Inductors | - | - | - | RF Inductors - SMD | - | - | - | - | 1.25 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() L0402C15NJRMST KEMET | 35 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5GHz | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | L-RMS | 0.039Lx0.023W 1.00mmx0.58mm | ±5% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | - | - | - | TR | - | Unshielded | 1 | 550μm | - | - | 300mA | Not | - | 1005 | 0402 | - | - | - | - | - | 15nH | 100MHz | 460mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 11 @ 100MHz | - | 8 | - | - | 8 | - | - | - | - | - | - | 5% | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.018 0.45mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBC6-101-172 KEMET | 1064 |
| - | 27 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | 2016 | SBC | 0.472Dia 12.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | - | 1.7A | - | - | - | - | - | 3.5mm | - | 8.5mm | 0.55 mm | 100μH | 10kHz | 130mOhm Max | - | - | - | - | - | - | - | - | 3.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L0603CR18JRMST KEMET | 178 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700MHz | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | L-RMS | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 850mOhm | Matte Tin (Sn) | - | - | - | - | - | - | TR | - | Unshielded | 1 | 950μm | - | - | 300mA | Not | - | 1608 | 0603 | - | - | - | - | - | 180nH | 50MHz | 1.3Ohm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 13 @ 100MHz | - | 8 | - | - | 8 | - | - | - | - | - | - | 5% | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.028 0.71mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() L0603C10NJRMST KEMET | 41 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.6GHz | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | L-RMS | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 160mOhm | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | TR | - | Unshielded | 1 | 950μm | - | - | 300mA | Not | - | 1608 | 0603 | - | - | - | - | - | 10nH | 100MHz | 260mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 14 @ 100MHz | - | 12 | - | - | 12 | - | - | - | - | - | - | 5% | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.028 0.71mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() L1210R220MDWIT KEMET | 128000 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17MHz | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | L-DWI | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 270mOhm | - | Ceramic, Wirewound | - | 8504.50.80.00 | - | - | - | TR | - | Unshielded | 1 | 2.7mm | - | - | 620mA | Not | - | 3225 | 1210 | - | - | - | - | - | 22μH | 100kHz | 270mOhm | - | 620mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 780mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 0.106 2.70mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L0603CR12JRMST KEMET | 2435 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | L-RMS | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 680mOhm | Matte Tin (Sn) | - | - | - | - | - | - | TR | - | Unshielded | 1 | 950μm | - | - | 300mA | Not | - | 1608 | 0603 | - | - | - | - | - | 120nH | 50MHz | 1.2Ohm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 16 @ 100MHz | - | 8 | - | - | 8 | - | - | - | - | - | - | 5% | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.028 0.71mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() L1210R1R0MDWIT KEMET | 6000 |
| Datasheet | 29 Weeks | Tin | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | L-DWI | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 55mOhm | - | Ceramic | - | 8504.50.80.00 | - | - | - | TR | - | Unshielded | 1 | 2.7mm | - | - | - | Not | - | - | - | - | - | - | - | - | 1μH | 100kHz | 55mOhm | - | 2A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | 1.44A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 0.106 2.70mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SBC8-331-142 KEMET | 80 |
| Datasheet | 27 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | 2016 | SBC | 0.591Dia 15.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | - | 1.4A | - | - | - | - | - | 3.5mm | - | 10mm | 0.55 mm | 330μH | 10kHz | 250mOhm Max | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L1210R150KDWIT KEMET | In Stock | - | - | 54 Weeks | - | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | 1210 | - | RECTANGULAR PACKAGE | 2 | Ferrite | - | KEMET | 1210 | 3225 | - | - | 730mA | 0.195 Ω | - | - | 1000 | - | - | 20MHz | KEMET ELECTRONICS CORP | - | 100 kHz | KEMET | L1210R150KDWIT | L-DWI | Ferrite | 850 mA | 195 mOhms | + 105 C | KEMET | - 40 C | PCB Mount | - | 105 °C | -25 °C | - | 1210 | 2.5 mm | 3.2 mm | SMT | - | 2.5 mm | Active | - | - | Last Time Buy | - | - | - | 1.89 | Details | Yes | 20 MHz | DCR IS MEASURED AT 30% TOLERANCE | - | 0.001764 oz | -40°C ~ 105°C | MouseReel | - | L-DWI | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | - | - | - | - | Standard | EAR99 | Drum Core, Wirewound | - | - | - | High Current | 8504.50.80.00 | - | Inductors, Chokes & Coils | 850 mA | TR | - | Unshielded | 1 | - | Wirewound Chip | compliant | - | - | SMD/SMT | - | - | - | - | - | - | - | 15 μH | 100 kHz | 195mOhm | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | Fixed Inductors | 1210 | NO | - | 0.85 A | ± 10% | 15 µH | - | 850mA | - | - | 20 MHz | - | - | Wirewound | Power Inductors | - | - | - | Power Inductors - SMD | 3.2mm | 2.5mm | - | - | 2.5 mm | 0.106" (2.70mm) | 3.2 mm | 2.5 mm | - | 2.5mm | - | - | - | - | - | ||
![]() UPIE0530LR4700 KEMET | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | METAL | - | - | - | - | - | - | - | 0.0084(ohm) | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | - | KEMET Corporation | UPIE0530LR4700 | - | - | - | - | - | KEMET | - | - | -40C to 125C | 120 °C | -20 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | 5.2(mm) | Not Required(mm) | Active | - | - | No | 5.29 | Non-Compliant | Yes | - | - | 20% | - | - | Tape and Reel | - | * | - | 20% | - | - | - | - | - | EAR99 | Power | - | - | - | - | 8504.50.80.00 | - | - | - | - | Wirewound | - | 1 | - | - | compliant | - | Not Required | - | - | - | - | - | Not Required | - | - | 0.47(uH) | 0.1(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | YES | - | 9.3 A | - | 0.47 µH | 9500(mA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5(mm) | - | - | - | - | - | - | - | 3(mm) | - | - | - | - | ||
![]() MPLCV1054L100 KEMET | 15 |
| Datasheet | 29 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2018 | MPLCV | 0.453Lx0.394W 11.50mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 25mOhm | - | - | - | - | - | - | 7.1A | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μH | - | 25mOhm | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 12A | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.213 5.40mm | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() SBC6-330-272 KEMET | 231 |
| - | 27 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | 2016 | SBC | 0.472Dia 12.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | - | 2.7A | - | - | - | - | - | 3.5mm | - | 8.5mm | 0.6 mm | 33μH | 10kHz | 60mOhm Max | - | - | - | - | - | - | - | - | 6.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPCH0740LR15 KEMET | 1392 |
| Datasheet | 29 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~120°C | Tape & Reel (TR) | 2013 | MPCH | 0.315Lx0.264W 8.00mmx6.70mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | 29A | - | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 150nH | 0.1MHz | 0.93mOhm | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 31A | - | - | - | - | - | - | 29A | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBC1-102-211 KEMET | 3147 |
| Datasheet | 27 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | 2016 | SBC | 0.217Dia 5.50mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 4.9Ohm | - | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | - | 210mA | Not | - | - | - | - | 6mm | - | 2.5mm | 0.5 mm | 1mH | 10kHz | 4.9Ohm Max | - | - | - | - | - | Radial | - | - | 140mA | - | - | - | - | - | - | 0.21A | - | - | 210mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | - | - | - | ROHS3 Compliant | - |