- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBCP-47HY331B KEMET | 9 | - | Datasheet | 29 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | Ferrite | - | - | -20°C~105°C | Bulk | 2016 | SBCP | 0.197Dia 5.00mm | ±10% | - | Active | Not Applicable | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 270mA | - | - | - | - | 3.5mm | 2.5mm | 0.5 mm | 330μH | 10kHz | 1.8Ohm Max | - | - | - | - | - | - | - | - | - | - | - | 0.27A | 10% | - | - | - | - | 0.295 7.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L1210R100MDWIT KEMET | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 23MHz | Ferrite | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2008 | L-DWI | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR | Unshielded | 1 | 2.7mm | - | 900mA | Not | 3225 | 1210 | - | - | - | - | 10μH | 100kHz | 133mOhm | 900mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | 900mA | - | 2.5mm | 0.106 2.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() L0805C1R0MDWIT KEMET | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | - | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2008 | L-DWI | 0.083Lx0.059W 2.11mmx1.50mm | ±20% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR | Unshielded | 1 | 1.45mm | - | 700mA | Not | 2012 | 0805 | - | - | - | - | 1μH | 7.96MHz | 190mOhm | 620mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 840mA | - | 1.25mm | 0.041 1.04mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MPLCG0530LR33 KEMET | 1012 | - | Datasheet | 25 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | -20°C~120°C | Tape & Reel (TR) | 2012 | MPLCG | 0.217Lx0.197W 5.50mmx5.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 10.3A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 330nH | 0.1MHz | 7.3mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 8.9A | - | - | - | 10.3A | 20% | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L0603B220KPWFT KEMET | 5886 | - | Datasheet | 23 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 16MHz | Ferrite | - | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2008 | L-PWF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | Ceramic | 8504.50.80.00 | - | TR | Unshielded | 1 | 900μm | - | - | Not | - | - | - | - | - | - | 22μH | 2.52MHz | 3.7Ohm | 130mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 130mA | - | 800μm | 0.035 0.90mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SBC9-681-551 KEMET | In Stock | - | - | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | - | -20°C~105°C | Bulk | 2016 | SBC | 0.472Dia 12.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 550mA | - | - | - | - | 6.5mm | 7.5mm | 0.8 mm | 680μH | 10kHz | 1.05Ohm Max | - | - | - | - | - | - | - | 1.1A | - | - | - | 0.55A | - | - | - | - | - | 0.610 15.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L0201C22NJRMST KEMET | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 2.6GHz | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | L-RMS | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | - | - | TR | Unshielded | 1 | 330μm | - | 100mA | Not | 0603 | 0201 | - | - | - | - | 22nH | 100MHz | 1.2Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | - | 5 | - | - | 5 | - | - | - | - | - | 100mA | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L1007C102KPWST KEMET | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 2.4MHz | Ferrite | - | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2008 | L-PWS | 0.098Lx0.071W 2.50mmx1.80mm | ±10% | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | 15mA | Not | 2518 | 1007 | - | - | - | - | 1mH | 252kHz | 24Ohm | 15mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBC7-220-432 KEMET | 30 | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | Ferrite | 105°C | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Wirewound | - | - | Bulk | Unshielded | - | - | Cylindrical | 4.3A | - | - | - | - | 3.5mm | 10mm | 0.9 mm | 22 μH | 10kHz | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 7.8A | - | - | 30mOhm | - | - | 22 µH | - | - | - | 18.9992mm | - | - | - | - | RoHS Compliant | - | ||
![]() SBCP-80HY101H KEMET | 37 | - | - | 29 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | - | -20°C~105°C | Tape & Box (TB) | 2016 | SBCP | 0.374Dia 9.50mm | ±10% | - | Active | Not Applicable | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 1.1A | TR | Unshielded | - | - | Cylindrical | - | - | - | - | - | 3.5mm | 5mm | 0.6 mm | 100μH | - | 350mOhm Max | - | - | - | - | - | - | - | 1.6A | - | - | - | 1.1A | 10% | - | - | - | - | 0.433 11.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPLC0730L4R7 KEMET | In Stock | - | Datasheet | 29 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | COMPOSITE | - | - | - | - | -20°C~120°C | Tape & Reel (TR) | 2012 | MPLC | 0.303Lx0.264W 7.70mmx6.70mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 5A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 4.7μH | 0.1MHz | 41mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 5.6A | - | - | - | 5A | 20% | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBC3-152-251 KEMET | In Stock | - | Datasheet | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | - | -20°C~105°C | Bulk | 2016 | SBC | 0.354Dia 9.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 250mA | Not | - | - | 5mm | - | - | 0.6 mm | 1.5mH | 10kHz | 3.64Ohm Max | - | - | - | - | Radial | - | - | 260mA | - | - | - | 0.25A | - | - | 250mA | - | - | 0.453 11.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SBC6-220-302 KEMET | 107 | - | - | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | - | -20°C~105°C | Bulk | 2016 | SBC | 0.472Dia 12.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 3A | - | - | - | - | 3.5mm | 8.5mm | - | 22μH | 10kHz | 50mOhm Max | - | - | - | - | - | - | - | 7.5A | - | - | - | 3A | - | - | - | 12mm | 16mm | 0.591 15.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBC4-100-292 KEMET | 21 | - | Datasheet | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | - | -20°C~105°C | Bulk | 2016 | SBC | 0.354Dia 9.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 2.9A | - | - | - | - | 3.5mm | 5.5mm | 0.5 mm | 10μH | 10kHz | 40mOhm Max | - | - | - | - | - | - | - | 4.6A | - | - | - | - | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SBCP-80HY820H KEMET | In Stock | - | - | 29 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | - | -20°C~105°C | Tape & Reel (TR) | 2016 | SBCP | 0.374Dia 9.50mm | ±10% | - | Active | Not Applicable | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 1.3A | TR | Unshielded | - | - | Cylindrical | - | - | - | - | - | 3.5mm | 5mm | 0.6 mm | 82μH | - | 240mOhm Max | - | - | - | - | - | - | - | 1.7A | - | - | - | 1.3A | 10% | - | - | - | - | 0.433 11.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPLC1040L1R5 KEMET | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | COMPOSITE | - | - | - | - | -20°C~120°C | Tape & Reel (TR) | 2012 | MPLC | 0.453Lx0.394W 11.50mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 12.4A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 1.5μH | 0.1MHz | 7mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 12.7A | - | - | - | 12.4A | 20% | - | - | - | - | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L0603CR27JRMST KEMET | In Stock | - | - | - | Surface Mount | - | - | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 550MHz | Ceramic | - | - | - | Cut Tape | - | L-RMS | - | 5% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | 1.34Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | TR | Unshielded | 1 | 950μm | Multilayer Chip | - | Not | 1608 | 0603 | - | - | - | - | 270 nH | 50MHz | - | 150mA | RF INDUCTOR | DUAL ENDED | - | - | 8 | GENERAL PURPOSE INDUCTOR | - | 8 | - | 1.9Ohm | - | 5% | 0.27 µH | 150mA | - | 800μm | - | 1.6mm | 800μm | - | No SVHC | RoHS Compliant | - | ||
![]() L0603B470MDWFT KEMET | In Stock | - | Datasheet | 23 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | L-DWF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 140mA | TR | Unshielded | 1 | - | - | - | - | - | - | - | - | - | - | 47μH | 2.52MHz | 2.5Ohm | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 0.14A | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBC4-680-122 KEMET | 6000 | - | Datasheet | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | - | -20°C~105°C | Bulk | 2016 | SBC | 0.354Dia 9.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 1.2A | - | - | - | - | 3.5mm | 5.5mm | 0.35 mm | 68μH | 10kHz | 190mOhm Max | - | - | - | - | - | - | - | 1.8A | - | - | - | - | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L4018C2R2MDWDT KEMET | 18325 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 52MHz | Ferrite | - | DCR MEASURED AT 30% TOLERANCE | -25°C~120°C | Tape & Reel (TR) | 2008 | L-DWD | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 60mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.2mm | Chip | 1.44A | Not | - | - | - | - | - | - | 2.2μH | 100kHz | 60mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1616 | - | - | - | - | 1.44A | - | - | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - |