- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Rated Current-Max | Inductance Tolerance | DC Current | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBC3-102-281 KEMET | 401 |
| Datasheet | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.354Dia 9.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 2.37Ohm | - | - | - | - | - | Unshielded | - | - | Cylindrical | 280mA | Not | - | - | 5mm | - | - | 0.6 mm | 1mH | 10kHz | 2.37Ohm Max | - | - | - | - | Radial | - | - | 310mA | - | 0.28A | - | 280mA | - | 0.453 11.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SBCP-11HY470H KEMET | 36 |
| Datasheet | 29 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Tape & Reel (TR) | 2016 | SBCP | 0.492Dia 12.50mm | ±20% | - | Active | Not Applicable | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 2A | TR | Unshielded | - | - | Cylindrical | - | - | - | - | - | 3.5mm | 5mm | 0.6 mm | 47μH | - | 100mOhm Max | - | - | - | - | - | - | - | 4.4A | - | 2A | 20% | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() L0603C18NJRMST KEMET | 32 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | RECTANGULAR PACKAGE | 3GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2008 | L-RMS | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 210mOhm | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 950μm | - | 300mA | Not | 1608 | 0603 | - | - | - | - | 18nH | 100MHz | 350mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 12 | - | - | 12 | - | 5% | 300mA | 800μm | 0.028 0.71mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SBCP-87HY681H KEMET | 36 |
| Datasheet | 29 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Tape & Reel (TR) | 2016 | SBCP | 0.374Dia 9.50mm | ±10% | - | Active | Not Applicable | - | - | - | Wirewound | - | - | - | - | 330mA | TR | Unshielded | - | - | Cylindrical | - | - | - | - | - | 3.5mm | 5mm | 0.6 mm | 680μH | - | 1.66Ohm Max | - | - | - | - | - | - | - | 320mA | - | 0.33A | 10% | - | - | 0.335 8.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SBC2-101-671 KEMET | 13 |
| Datasheet | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.276Dia 7.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 670mA | - | - | - | - | 5.5mm | 4mm | 0.6 mm | 100μH | 10kHz | 410mOhm Max | - | - | - | - | - | - | - | 680mA | - | 0.67A | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() L1210R101MDWIT KEMET | In Stock |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | RECTANGULAR PACKAGE | 6MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2008 | L-DWI | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.4Ohm | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR | Unshielded | 1 | 2.7mm | - | 270mA | Not | 3225 | 1210 | - | - | - | - | 100μH | 100kHz | 1.4Ohm | 270mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 340mA | 2.5mm | 0.106 2.70mm | No | - | ROHS3 Compliant | - | - | ||
![]() SBC2-6R8-242 KEMET | 530 |
| Datasheet | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.276Dia 7.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 2.4A | - | - | - | - | 3.5mm | 4mm | 0.4 mm | 6.8μH | 10kHz | 50mOhm Max | - | - | - | - | - | - | - | 2.7A | - | - | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SBC6-221-112 KEMET | 1459 | - | - | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.472Dia 12.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 1.1A | - | - | - | - | 3.5mm | 8.5mm | 0.4 mm | 220μH | 10kHz | 330mOhm Max | - | - | - | - | - | - | - | 2.3A | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() L1210R4R7MDWIT KEMET | 10 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | RECTANGULAR PACKAGE | 70MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2008 | L-DWI | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR | Unshielded | 1 | 2.7mm | - | 1.25A | Not | 3225 | 1210 | - | - | - | - | 4.7μH | 100kHz | 100mOhm | 1.25A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 1.01A | 2.5mm | 0.106 2.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() MPCH0740LR36E KEMET | 17 |
| Datasheet | 20 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | Metal Composite | - | -20°C~120°C | Tape & Reel (TR) | 2011 | MPCH | 0.315Lx0.264W 8.00mmx6.70mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8504.50.80.00 | 23A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 360nH | 0.1MHz | 1.42mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 22A | - | 23A | 20% | - | - | 0.157 4.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SBC3-331-551 KEMET | 113 |
| Datasheet | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.354Dia 9.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 550mA | - | - | - | - | 5mm | 5mm | 0.6 mm | 330μH | 10kHz | 720mOhm Max | - | - | - | - | - | - | - | 530mA | - | 0.55A | - | - | - | 0.453 11.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SBC8-330-452 KEMET | 159 |
| - | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.591Dia 15.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 4.5A | - | - | - | - | 3.5mm | 10mm | 0.9 mm | 33μH | 10kHz | 40mOhm Max | - | - | - | - | - | - | - | 6.5A | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() L0805C4R7MDWIT KEMET | 29 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | RECTANGULAR PACKAGE | 45MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2008 | L-DWI | 0.083Lx0.059W 2.11mmx1.50mm | ±20% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 500mOhm | Matte Tin (Sn) | Ceramic, Wirewound | 8504.50.80.00 | - | TR | Unshielded | 1 | 1.45mm | - | 360mA | Not | 2012 | 0805 | - | - | - | - | 4.7μH | 7.96MHz | 500mOhm | 295mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 520mA | 1.25mm | 0.041 1.04mm | No | - | ROHS3 Compliant | - | - | ||
![]() L0805R101MPWRT KEMET | 196500 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | RECTANGULAR PACKAGE | 8MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2008 | L-PWR | 0.083Lx0.059W 2.11mmx1.50mm | ±20% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 1.45mm | - | 50mA | Not | 2012 | 0805 | - | - | - | - | 100μH | 796kHz | 4Ohm | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 0.05A | - | 50mA | - | 0.041 1.04mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SBC2-100-212 KEMET | 4602 |
| Datasheet | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2008 | SBC | 0.276Dia 7.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | Cylindrical | 2.1A | Not | - | - | 4mm | 3.5mm | - | - | 10μH | 10kHz | 60mOhm Max | - | - | - | - | Radial | - | - | - | - | - | - | 2.1A | - | 0.315 8.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() MPLCV0645L100 KEMET | 1021 |
| Datasheet | 29 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | - | MPLCV | 0.311Lx0.264W 7.90mmx6.70mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 45mOhm | - | - | - | 4A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 10μH | - | 45mOhm | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 6.5A | - | - | 20% | - | - | 0.177 4.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() L0402C10NJRMST KEMET | 20000 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | RECTANGULAR PACKAGE | 4.3GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | L-RMS | 0.039Lx0.023W 1.00mmx0.58mm | ±5% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | TR | Unshielded | 1 | 550μm | - | 300mA | Not | 1005 | 0402 | - | - | - | - | 10nH | 100MHz | 310mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 8 | - | - | 8 | - | 5% | 300mA | 500μm | 0.018 0.45mm | - | - | ROHS3 Compliant | - | - | ||
![]() SBC1-681-251 KEMET | 73 |
| Datasheet | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.217Dia 5.50mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 250mA | - | - | - | - | 6mm | 2.5mm | 0.5 mm | 680μH | 10kHz | 3.4Ohm Max | - | - | - | - | - | - | - | 180mA | - | 0.25A | - | - | - | 0.335 8.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() L0805C2R2MDWIT KEMET | 1857 |
| Datasheet | 23 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 70MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2008 | L-DWI | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | Ceramic | 8504.50.80.00 | - | TR | Unshielded | 1 | 1.45mm | - | - | Not | - | - | - | - | - | - | 2.2μH | 7.96MHz | 330mOhm | 430mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 640mA | 1.25mm | 0.057 1.45mm | - | - | ROHS3 Compliant | - | - | ||
![]() SBCP-47HY3R3B KEMET | 4276 |
| Datasheet | 29 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBCP | 0.197Dia 5.00mm | ±20% | - | Active | Not Applicable | - | - | - | Wirewound | - | - | - | - | 2.3A | - | Unshielded | - | - | Cylindrical | - | - | - | - | - | 3.5mm | 2.5mm | 0.5 mm | 3.3μH | - | 37mOhm Max | - | - | - | - | - | - | - | 2.7A | - | 2.3A | 20% | - | - | 0.295 7.50mm | - | - | ROHS3 Compliant | - | - |