- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBC2-1R0-612 KEMET | 188 | - | Datasheet | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.276Dia 7.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 6.1A | - | - | - | 3.5mm | 4mm | 0.6 mm | 1μH | 10kHz | 10mOhm Max | - | - | - | - | - | - | 6.4A | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L1007C4R7MPWST KEMET | 35 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | RECTANGULAR PACKAGE | - | 46MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2008 | L-PWS | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR | NO | 1 | - | - | 240mA | - | 2518 | 1007 | - | - | - | 4.7μH | 7.96MHz | 130mOhm | 240mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBCP-11HY681H KEMET | 81 | - | Datasheet | 29 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | - | -20°C~105°C | Tape & Box (TB) | 2016 | SBCP | 0.492Dia 12.50mm | ±10% | - | Active | Not Applicable | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 550mA | TR | Unshielded | - | - | Cylindrical | - | - | - | - | 3.5mm | 5mm | 0.6 mm | 680μH | - | 1Ohm Max | - | - | - | - | - | - | 1.1A | - | - | 0.55A | 10% | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L0603C12NJRMST KEMET | 15 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2008 | L-RMS | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 170mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 950μm | - | 300mA | Not | 1608 | 0603 | - | - | - | 12nH | 100MHz | 280mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 14 @ 100MHz | 12 | - | - | 12 | - | - | 5% | - | 300mA | 800μm | 0.028 0.71mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SBC1-101-571 KEMET | 22 | - | - | 27 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.217Dia 5.50mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 570mA | - | Unshielded | - | - | Cylindrical | - | - | - | - | 6mm | 2.5mm | 0.5 mm | 100μH | - | 650mOhm Max | - | - | - | - | - | - | 470mA | - | - | 0.57A | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L0201C10NJRMST KEMET | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | RECTANGULAR PACKAGE | - | 4.2GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | L-RMS | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | - | - | TR | Unshielded | 1 | - | - | 150mA | - | 0603 | 0201 | - | - | - | 10nH | 100MHz | 630mOhm Max | 150mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 5 | - | - | 5 | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPLCV0654L470 KEMET | 290 | - | Datasheet | 29 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | 2018 | MPLCV | 0.311Lx0.264W 7.90mmx6.70mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 175mOhm | - | - | - | - | - | 2.1A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 47μH | - | 175mOhm | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 3A | - | - | - | 20% | - | - | - | 0.213 5.40mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() SBC3-100-362 KEMET | 349 | - | Datasheet | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.354Dia 9.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 3.6A | - | - | - | 3.5mm | 5.5mm | 0.6 mm | 10μH | 10kHz | 30mOhm Max | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L0402C27NJRMST KEMET | 19355 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | RECTANGULAR PACKAGE | - | 2.3GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | L-RMS | 0.039Lx0.023W 1.00mmx0.58mm | ±5% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | - | - | TR | Unshielded | 1 | 500μm | - | 300mA | Not | 1005 | 0402 | - | - | - | 27nH | 100MHz | 700mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 11 @ 100MHz | 8 | - | - | 8 | - | - | 5% | - | 300mA | 500μm | 0.018 0.45mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SBCP-14HY331B KEMET | 2258 | - | - | 29 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBCP | 0.472Dia 12.00mm | ±10% | - | Active | Not Applicable | - | - | - | Wirewound | - | - | - | - | - | - | 950mA | - | Unshielded | - | - | Cylindrical | - | - | - | - | 3.5mm | 5mm | 0.6 mm | 330μH | - | 380mOhm Max | - | - | - | - | - | - | 1.84A | - | - | 0.95A | 10% | - | - | - | 0.591 15.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L0402C1N0SRMST KEMET | In Stock | - | - | - | - | - | 0402 | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 13GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | Cut Tape | - | - | - | 30% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 125°C | -55°C | - | - | - | TR | Unshielded | 1 | 500μm | Multilayer Chip | 300mA | - | - | - | - | - | - | 1 nH | 100MHz | - | 300mA | RF INDUCTOR | DUAL ENDED | - | 8 | GENERAL PURPOSE INDUCTOR | - | 8 | 80mOhm | - | - | 0.001 µH | - | 500μm | - | 1mm | 500μm | - | - | RoHS Compliant | - | ||
![]() MPCH1250L1R5 KEMET | In Stock | - | Datasheet | 29 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | Metal Composite | - | -20°C~120°C | Tape & Reel (TR) | 2004 | MPCH | 0.563Lx0.492W 14.30mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 21A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 1.5μH | 0.1MHz | 2.2mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 21A | 20% | - | - | - | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPCH0740LR24 KEMET | In Stock | - | Datasheet | 29 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | Metal Composite | - | -20°C~120°C | Tape & Reel (TR) | 2004 | MPCH | 0.315Lx0.264W 8.00mmx6.70mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 27A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 240nH | 0.1MHz | 1mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 20A | - | - | 27A | 20% | - | - | - | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPLC0730L2R2 KEMET | In Stock | - | Datasheet | 29 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | RECTANGULAR PACKAGE | COMPOSITE | - | - | - | -20°C~120°C | Tape & Reel (TR) | 2013 | MPLC | 0.303Lx0.264W 7.70mmx6.70mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 7.3A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 2.2μH | 0.1MHz | 19mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 8.2A | - | - | 7.3A | 20% | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC0750LR60C KEMET | In Stock | - | Datasheet | 29 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | Ferrite | - | -20°C~120°C | Tape & Reel (TR) | 2013 | MPC | 0.315Lx0.264W 8.00mmx6.70mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 17A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 600nH | 0.1MHz | 2.3mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 19A | - | - | 17A | 20% | - | - | - | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPLC1040L2R2 KEMET | In Stock | - | Datasheet | 29 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | RECTANGULAR PACKAGE | COMPOSITE | - | - | - | -20°C~120°C | Tape & Reel (TR) | 2007 | MPLC | 0.453Lx0.394W 11.50mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 10.5A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 2.2μH | 0.1MHz | 10mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 11A | - | - | 10.5A | 20% | - | - | - | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC1055L1R0C KEMET | 4 |
| Datasheet | 29 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | Ferrite | - | -20°C~120°C | Tape & Reel (TR) | 2013 | MPC | 0.461Lx0.394W 11.70mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 18.5A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 1μH | 0.1MHz | 2.3mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 21A | - | - | 18.5A | 20% | - | - | - | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBC4-3R3-642 KEMET | In Stock | - | Datasheet | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.354Dia 9.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 6.4A | - | - | - | 3.5mm | 5.5mm | 0.8 mm | 3.3μH | 10kHz | 20mOhm Max | - | - | - | - | - | - | 8.6A | - | - | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPLC0730L3R3 KEMET | In Stock | - | Datasheet | 29 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | RECTANGULAR PACKAGE | COMPOSITE | - | - | - | -20°C~120°C | Tape & Reel (TR) | 2013 | MPLC | 0.303Lx0.264W 7.70mmx6.70mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 5.7A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 3.3μH | 0.1MHz | 30mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 6.5A | - | - | 5.7A | 20% | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC0750LR68C KEMET | 2361 | - | Datasheet | 29 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | Ferrite | - | -20°C~120°C | Tape & Reel (TR) | 2006 | MPC | 0.315Lx0.264W 8.00mmx6.70mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 18A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 680nH | 0.1MHz | 2.2mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 16A | - | - | 18A | 20% | - | - | - | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - |