- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC1040LR56C KEMET | 42 | - | Datasheet | 29 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -20°C~120°C | Tape & Reel (TR) | 2013 | MPC | 0.453Lx0.394W 11.50mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 23A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 560nH | 0.1MHz | 1.3mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 25A | - | - | 23A | 20% | - | - | - | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() MPLC1040L4R7 KEMET | 185 | - | Datasheet | 29 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | COMPOSITE | - | - | - | -20°C~120°C | Tape & Reel (TR) | 2006 | MPLC | 0.453Lx0.394W 11.50mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 8A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 4.7μH | 0.1MHz | 19mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 8A | 20% | - | - | - | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() MPCG1040LR45 KEMET | 47 | - | Datasheet | 29 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | -20°C~120°C | Tape & Reel (TR) | 2014 | MPCG | 0.453Lx0.394W 11.50mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 25A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 450nH | 0.1MHz | 1.1mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 27A | - | - | 25A | 20% | - | - | - | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() MPLCG0630L4R7 KEMET | 1704 | - | Datasheet | 25 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | -20°C~120°C | Tape & Reel (TR) | 2013 | MPLCG | 0.295Lx0.264W 7.50mmx6.70mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 5.5A | - | YES | 1 | - | - | - | - | - | - | - | - | - | 4.7μH | 0.1MHz | 41mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 5.4A | - | - | 5.5A | 20% | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() MPCH1060LR45 KEMET | 6 | - | Datasheet | 29 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | -20°C~120°C | Tape & Reel (TR) | 2014 | MPCH | 0.472Lx0.394W 12.00mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 32A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 450nH | 0.1MHz | 0.76mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 32A | 20% | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() SBC4-4R7-582 KEMET | 2900 | - | Datasheet | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.354Dia 9.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 5.8A | - | - | - | 3.5mm | 5.5mm | 0.7 mm | 4.7μH | 10kHz | 20mOhm Max | - | - | - | - | - | - | 7.1A | - | - | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() MPCH1055L1R3 KEMET | 1047 | - | Datasheet | 29 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | -20°C~120°C | Tape & Reel (TR) | 2011 | MPCH | 0.461Lx0.394W 11.70mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 18.5A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 1.3μH | 0.1MHz | 2.3mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 17A | - | - | 18.5A | 20% | - | - | - | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | ||
![]() MPLCH0740L4R7 KEMET | 5 | - | Datasheet | 29 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | COMPOSITE | - | - | - | -20°C~120°C | Tape & Reel (TR) | 2013 | MPLCH | 0.307Lx0.264W 7.80mmx6.70mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 5.8A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 4.7μH | 0.1MHz | 33mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 6.5A | - | - | 5.8A | 20% | - | - | - | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() SBCP-80HY680H KEMET | 37 | - | - | 29 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -20°C~105°C | Tape & Reel (TR) | 2016 | SBCP | 0.374Dia 9.50mm | ±10% | - | Active | Not Applicable | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 1.7A | TR | Unshielded | - | - | Cylindrical | - | - | - | - | 3.5mm | 5mm | 0.6 mm | 68μH | - | 160mOhm Max | - | - | - | - | - | - | 1.8A | - | - | 1.7A | 10% | - | - | - | 0.433 11.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() L0402C1N5SRMST KEMET | In Stock | - | Datasheet | - | - | - | 0402 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 13GHz | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | Cut Tape | - | - | - | 20% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 125°C | -55°C | - | - | - | TR | Unshielded | 1 | 550μm | Multilayer Chip | - | Not | - | - | - | - | - | 1.5 nH | 100MHz | - | 300mA | RF INDUCTOR | DUAL ENDED | - | 8 | GENERAL PURPOSE INDUCTOR | - | 8 | 100mOhm | - | - | 0.0015 µH | 300mA | 500μm | - | 1mm | 500μm | - | - | RoHS Compliant | ||
![]() SBC6-470-232 KEMET | 105 | - | - | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.472Dia 12.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 2.3A | - | - | - | 3.5mm | 8.5mm | 0.6 mm | 47μH | 10kHz | 80mOhm Max | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() L0402C9N1JRMST KEMET | In Stock | - | - | - | - | - | 0402 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 4.5GHz | Ceramic | - | - | Cut Tape | - | - | - | 5% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 125°C | -55°C | - | - | - | TR | Unshielded | 1 | 500μm | Multilayer Chip | 300mA | - | - | - | - | - | - | 9.1 nH | 100MHz | - | 300mA | RF INDUCTOR | DUAL ENDED | - | 8 | GENERAL PURPOSE INDUCTOR | - | 8 | 300mOhm | - | 5% | 0.0091 µH | - | 500μm | - | 1mm | 500μm | - | - | RoHS Compliant | ||
![]() L0201C1N8SRMST KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 13GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2008 | L-RMS | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | - | - | TR | Unshielded | 1 | - | - | 200mA | - | 0603 | 0201 | - | - | - | 1.8nH | 100MHz | 190mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 4 | - | - | 4 | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | ||
![]() L0402C68NJRMST KEMET | 196500 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 1.2GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | L-RMS | 0.039Lx0.023W 1.00mmx0.58mm | ±5% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | - | - | TR | Unshielded | 1 | 550μm | - | 180mA | Not | 1005 | 0402 | - | - | - | 68nH | 100MHz | 1.2Ohm Max | 180mA | RF INDUCTOR | DUAL ENDED | 11 @ 100MHz | 8 | - | - | 8 | - | - | 5% | - | 180mA | 500μm | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | ||
![]() L0805R100KPWST KEMET | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | 32MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | L-PWS | 0.083Lx0.059W 2.11mmx1.50mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 100mA | - | 2012 | 0805 | - | - | - | 10μH | 2.52MHz | 500mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.041 1.04mm | - | - | No | - | ROHS3 Compliant | ||
![]() L0603CR39JRMST KEMET | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 410MHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2008 | L-RMS | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 1.72Ohm | Matte Tin (Sn) | - | - | - | - | - | TR | Unshielded | 1 | 950μm | - | 150mA | Not | 1608 | 0603 | - | - | - | 390nH | 50MHz | 2.3Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 13 @ 100MHz | 8 | - | - | 8 | - | - | 5% | - | 150mA | 800μm | 0.028 0.71mm | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() L0201C1N5SRMST KEMET | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 13GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2008 | L-RMS | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | - | - | TR | Unshielded | 1 | - | - | 230mA | - | 0603 | 0201 | - | - | - | 1.5nH | 100MHz | 180mOhm Max | 230mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 4 | - | - | 4 | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | ||
![]() L0201C1N2SRMST KEMET | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 13GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2008 | L-RMS | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | - | - | TR | Unshielded | 1 | - | - | 250mA | - | 0603 | 0201 | - | - | - | 1.2nH | 100MHz | 140mOhm Max | 250mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 4 | - | - | 4 | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | ||
![]() L0805C100MDWLT KEMET | 43 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 32MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2008 | L-DWL | 0.083Lx0.059W 2.11mmx1.50mm | ±20% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Chip | 205mA | - | 2012 | 0805 | - | - | - | 10μH | 100kHz | 1Ohm | 245mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 1.2446mm | 0.041 1.04mm | - | - | - | - | ROHS3 Compliant | ||
![]() L0603C1R8KSMST KEMET | In Stock | - | - | - | - | - | 0603 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | Ferrite | 50MHz | - | - | - | - | - | L-SMS | - | 10% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Multilayer Chip | - | - | - | - | - | - | - | 1.8 μH | 10MHz | - | 25mA | RF INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 950mOhm | - | - | 1.8 µH | - | 800μm | - | 1.6mm | 800μm | - | - | RoHS Compliant |