- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Current - Saturation | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBCP-47HY121B KEMET | In Stock | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±10% | Active | Not Applicable | Wirewound | 450mA | Unshielded | 120μH | 657mOhm Max | - | 0.335 8.50mm | ROHS3 Compliant | ||
![]() SBCP-47HY4R7B KEMET | In Stock | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±20% | Active | Not Applicable | Wirewound | 2.1A | Unshielded | 4.7μH | 43mOhm Max | 2.3A | 0.335 8.50mm | ROHS3 Compliant | ||
![]() SBCP-47HY220B KEMET | In Stock | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±20% | Active | Not Applicable | Wirewound | 1.05A | Unshielded | 22μH | 123mOhm Max | 1.04A | 0.335 8.50mm | ROHS3 Compliant | ||
![]() SBCP-47HY151B KEMET | In Stock | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±10% | Active | Not Applicable | Wirewound | 410mA | Unshielded | 150μH | 878mOhm Max | - | 0.335 8.50mm | ROHS3 Compliant | ||
![]() SBCP-47HY391B KEMET | In Stock | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±10% | Active | Not Applicable | Wirewound | 250mA | Unshielded | 390μH | 2Ohm Max | - | 0.335 8.50mm | ROHS3 Compliant | ||
![]() MPX1D1235L100 KEMET | 47 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 9.5MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 7.4A | Shielded | 10μH | 35mOhm Max | 12A | 0.138 3.50mm | ROHS3 Compliant | ||
![]() MPX1D1235LR68 KEMET | 122 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 46MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 25.9A | Shielded | 680nH | 2.9mOhm Max | 40A | 0.138 3.50mm | ROHS3 Compliant | ||
![]() MPX1D1235LR15 KEMET | 115 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 128MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 39.9A | Shielded | 150nH | 1.3mOhm Max | 85A | 0.138 3.50mm | ROHS3 Compliant | ||
![]() MPX1D1235LR47 KEMET | 127 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 58MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 28.9A | Shielded | 470nH | 2.3mOhm Max | 45A | 0.138 3.50mm | ROHS3 Compliant | ||
![]() MPX1D1250LR47 KEMET | 100 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 54MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 34.8A | Shielded | 470nH | 1.8mOhm Max | 55A | 0.197 5.00mm | ROHS3 Compliant | ||
![]() MPX1D1250L1R0 KEMET | 81 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 34MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 28.8A | Shielded | 1μH | 2.6mOhm Max | 43A | 0.197 5.00mm | ROHS3 Compliant | ||
![]() MPX1D1235L2R2 KEMET | 117 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 21MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 15.2A | Shielded | 2.2μH | 8.4mOhm Max | 23A | 0.138 3.50mm | ROHS3 Compliant | ||
![]() MPX1D1250LR22 KEMET | 125 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 95MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 42.7A | Shielded | 220nH | 1.2mOhm Max | 85A | 0.197 5.00mm | ROHS3 Compliant | ||
![]() SBCP-14HY152B KEMET | 43 | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.472Dia 12.00mm | ±10% | Active | Not Applicable | Wirewound | 470mA | Unshielded | 1.5mH | 1.52Ohm Max | 800mA | 0.591 15.00mm | ROHS3 Compliant | ||
![]() SBCP-14HY4R7B KEMET | 190 | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.472Dia 12.00mm | ±20% | Active | Not Applicable | Wirewound | 3.6A | Unshielded | 4.7μH | 30mOhm Max | 14.36A | 0.591 15.00mm | ROHS3 Compliant | ||
![]() SBCP-14HY103B KEMET | 59 | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.472Dia 12.00mm | ±10% | Active | Not Applicable | Wirewound | 170mA | Unshielded | 10mH | 10.86Ohm Max | 310mA | 0.591 15.00mm | ROHS3 Compliant | ||
![]() MPX1D2213L3R3 KEMET | 302 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 60A | Shielded | 3.3μH | 1.4mOhm Max | - | 0.512 13.00mm | ROHS3 Compliant | ||
![]() MPX1D2213L680 KEMET | 195 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 12A | Shielded | 68μH | 29mOhm Max | 13A | 0.512 13.00mm | ROHS3 Compliant | ||
![]() MPX1D0530LR68 KEMET | 196 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 12.6A | Shielded | 680nH | 8.2mOhm Max | 12A | 0.118 3.00mm | ROHS3 Compliant | ||
![]() MPX1D0530L1R5 KEMET | 4041 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 8.6A | Shielded | 1.5μH | 17.7mOhm Max | 8A | 0.118 3.00mm | ROHS3 Compliant |