- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Current - Saturation | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPX1D0520L3R3 KEMET | 187 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 4.1A | Shielded | 3.3μH | 64.2mOhm Max | 5.5A | 0.079 2.00mm | ROHS3 Compliant | ||
![]() MPX1D0530LR15 KEMET | 223 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 22A | Shielded | 150nH | 2.8mOhm Max | 21A | 0.118 3.00mm | ROHS3 Compliant | ||
![]() MPX1D0520LR22 KEMET | 208 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 15A | Shielded | 220nH | 5mOhm Max | 19A | 0.079 2.00mm | ROHS3 Compliant | ||
![]() MPX1D0520LR15 KEMET | 214 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 16.9A | Shielded | 150nH | 3.9mOhm Max | 22A | 0.079 2.00mm | ROHS3 Compliant | ||
![]() MPX1D0530LR33 KEMET | 157 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 16A | Shielded | 330nH | 5.2mOhm Max | 15A | 0.118 3.00mm | ROHS3 Compliant | ||
![]() MPX1D0520L2R2 KEMET | 1305 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 5.2A | Shielded | 2.2μH | 40.4mOhm Max | 6.5A | 0.079 2.00mm | ROHS3 Compliant | ||
![]() SBCP-87HY102H KEMET | 26 | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.374Dia 9.50mm | ±10% | Active | Not Applicable | Wirewound | 250mA | Unshielded | 1mH | 2.82Ohm Max | 270mA | 0.335 8.50mm | ROHS3 Compliant | ||
![]() MPX1D1235LR22 KEMET | 150 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 100MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 35.2A | Shielded | 220nH | 1.6mOhm Max | 75A | 0.138 3.50mm | ROHS3 Compliant | ||
![]() MPX1D1250L680 KEMET | 50 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 3MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 3.6A | Shielded | 68μH | 163mOhm Max | 4.5A | 0.197 5.00mm | ROHS3 Compliant | ||
![]() MPX1D1250L100 KEMET | 50 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 8.5MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 10.1A | Shielded | 10μH | 20.6mOhm Max | 13.5A | 0.197 5.00mm | ROHS3 Compliant | ||
![]() MPX1D1250L470 KEMET | 121 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 4MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 4.5A | Shielded | 47μH | 105.4mOhm Max | 5.5A | 0.197 5.00mm | ROHS3 Compliant | ||
![]() MPX1D1264L150 KEMET | 758 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 6.5MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 9.8A | Shielded | 15μH | 24.9mOhm Max | 11.5A | 0.252 6.40mm | ROHS3 Compliant | ||
![]() MPX1D1040L470 KEMET | 25 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 4.5MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 3A | Shielded | 47μH | 182.6mOhm Max | 4A | 0.157 4.00mm | ROHS3 Compliant | ||
![]() MPX1D1040L100 KEMET | 34 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 11MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 7A | Shielded | 10μH | 34.1mOhm Max | 10.5A | 0.157 4.00mm | ROHS3 Compliant | ||
![]() MPX1D1040L1R5 KEMET | 25 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 30MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 17.7A | Shielded | 1.5μH | 5.4mOhm Max | 26A | 0.157 4.00mm | ROHS3 Compliant | ||
![]() SBCP-47HY330B KEMET | 447 | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±20% | Active | Not Applicable | Wirewound | 870mA | Unshielded | 33μH | 169mOhm Max | - | 0.335 8.50mm | ROHS3 Compliant | ||
![]() SBCP-47HY560B KEMET | 514 | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±10% | Active | Not Applicable | Wirewound | 650mA | Unshielded | 56μH | 350mOhm Max | 660mA | 0.335 8.50mm | ROHS3 Compliant | ||
![]() SBCP-47HY390B KEMET | 554 | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±20% | Active | Not Applicable | Wirewound | 790mA | Unshielded | 39μH | 213mOhm Max | - | 0.335 8.50mm | ROHS3 Compliant | ||
![]() SBCP-47HY5R6B KEMET | 118 | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±20% | Active | Not Applicable | Wirewound | 1.95A | Unshielded | 5.6μH | 49mOhm Max | 2.04A | 0.335 8.50mm | ROHS3 Compliant | ||
![]() SBCP-47HY271B KEMET | 483 | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±10% | Active | Not Applicable | Wirewound | 300mA | Unshielded | 270μH | 1.3Ohm Max | - | 0.335 8.50mm | ROHS3 Compliant |