- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Current - Saturation | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBCP-47HY390B KEMET | 554 | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±20% | Active | Not Applicable | Wirewound | 790mA | Unshielded | 39μH | 213mOhm Max | - | 0.335 8.50mm | ROHS3 Compliant | ||
![]() SBCP-47HY5R6B KEMET | 118 | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±20% | Active | Not Applicable | Wirewound | 1.95A | Unshielded | 5.6μH | 49mOhm Max | 2.04A | 0.335 8.50mm | ROHS3 Compliant | ||
![]() SBCP-47HY271B KEMET | 483 | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±10% | Active | Not Applicable | Wirewound | 300mA | Unshielded | 270μH | 1.3Ohm Max | - | 0.335 8.50mm | ROHS3 Compliant | ||
![]() SBCP-47HY150B KEMET | 389 | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±20% | Active | Not Applicable | Wirewound | 1.25A | Unshielded | 15μH | 87mOhm Max | 1.26A | 0.335 8.50mm | ROHS3 Compliant | ||
![]() MPX1D1040L330 KEMET | 41 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 5MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 3.7A | Shielded | 33μH | 119.7mOhm Max | 5A | 0.157 4.00mm | ROHS3 Compliant | ||
![]() MPX1D1235L1R0 KEMET | 92 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 33MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 21.5A | Shielded | 1μH | 4.2mOhm Max | 32.5A | 0.138 3.50mm | ROHS3 Compliant | ||
![]() MPX1D1235L6R8 KEMET | 126 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 12MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 9.4A | Shielded | 6.8μH | 21.7mOhm Max | 14A | 0.138 3.50mm | ROHS3 Compliant | ||
![]() MPX1D1235L1R5 KEMET | 111 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 29MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 17.9A | Shielded | 1.5μH | 6mOhm Max | 28A | 0.138 3.50mm | ROHS3 Compliant | ||
![]() MPX1D1264LR22 KEMET | 47 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 90MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 53A | Shielded | 220nH | 0.9mOhm Max | 100A | 0.252 6.40mm | ROHS3 Compliant | ||
![]() MPX1D1264L3R3 KEMET | 47 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 16MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 19.7A | Shielded | 3.3μH | 6.2mOhm Max | 22.5A | 0.252 6.40mm | ROHS3 Compliant | ||
![]() MPX1D1235L3R3 KEMET | 111 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 18MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 12.5A | Shielded | 3.3μH | 12.2mOhm Max | 18A | 0.138 3.50mm | ROHS3 Compliant | ||
![]() MPX1D1250L3R3 KEMET | 47 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 17MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 16.8A | Shielded | 3.3μH | 7.4mOhm Max | 22A | 0.197 5.00mm | ROHS3 Compliant | ||
![]() MPX1D1250LR33 KEMET | 127 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 68MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 41.6A | Shielded | 330nH | 1.3mOhm Max | 65A | 0.197 5.00mm | ROHS3 Compliant | ||
![]() MPX1D1264LR33 KEMET | 107 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 61MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 45.6A | Shielded | 330nH | 1.2mOhm Max | 70A | 0.252 6.40mm | ROHS3 Compliant | ||
![]() MPX1D1264LR47 KEMET | 47 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 53MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 38.2A | Shielded | 470nH | 1.7mOhm Max | 58A | 0.252 6.40mm | ROHS3 Compliant | ||
![]() MPX1D1264L100 KEMET | 15 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 8.5MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 12.2A | Shielded | 10μH | 16.1mOhm Max | 14A | 0.252 6.40mm | ROHS3 Compliant | ||
![]() MPX1D1264L1R5 KEMET | 65 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 24MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 28.8A | Shielded | 1.5μH | 2.9mOhm Max | 35.5A | 0.252 6.40mm | ROHS3 Compliant | ||
![]() MPX1D1250L6R8 KEMET | 47 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 10MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 11.6A | Shielded | 6.8μH | 15.5mOhm Max | 14A | 0.197 5.00mm | ROHS3 Compliant | ||
![]() MPX1D1250L150 KEMET | 59 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 7MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 8.2A | Shielded | 15μH | 30.8mOhm Max | 11A | 0.197 5.00mm | ROHS3 Compliant | ||
![]() MPX1D1264L220 KEMET | 751 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 5.5MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 8.2A | Shielded | 22μH | 35.1mOhm Max | 9.5A | 0.252 6.40mm | ROHS3 Compliant |