- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | DC Current | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPX1D0520L1R5 KEMET | 226 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 5.6A | - | Shielded | - | - | - | - | - | 1.5μH | - | 35.6mOhm Max | - | - | - | - | - | 7A | - | - | - | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | ||
![]() MPX1D0530L1R0 KEMET | 213 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 10.7A | - | Shielded | - | - | - | - | - | 1μH | - | 11.5mOhm Max | - | - | - | - | - | 10.5A | - | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | ||
![]() L0402CR12JRMST KEMET | In Stock | - | - | - | - | 0402 | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 800MHz | Ceramic | - | - | Cut Tape | - | - | 5% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | - | TR | Unshielded | 1 | 500μm | Multilayer Chip | - | - | 120 nH | 100MHz | - | 150mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | 8 | 1.6Ohm | 5% | 0.12 µH | - | 500μm | - | 1mm | 500μm | RoHS Compliant | - | ||
![]() L0402C8N2JRMST KEMET | In Stock | - | - | - | - | 0402 | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 4.9GHz | Ceramic | - | - | Cut Tape | - | - | 5% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | - | TR | Unshielded | 1 | 500μm | Multilayer Chip | 300mA | - | 8.2 nH | 100MHz | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | 8 | 280mOhm | 5% | 0.0082 µH | - | 500μm | - | 1mm | 500μm | RoHS Compliant | - | ||
![]() L0201C3N9SRMST KEMET | In Stock | - | - | - | - | 0201 | YES | WRAPAROUND | RECTANGULAR PACKAGE | CERAMIC | 8.6GHz | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | L-RMS | - | 7.693% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | - | TR | Unshielded | 1 | - | Multilayer Chip | - | - | 3.9 nH | 100MHz | - | 170mA | RF INDUCTOR | DUAL ENDED | 5 | GENERAL PURPOSE INDUCTOR | - | 5 | 300mOhm | - | 0.0039 µH | - | 300μm | - | 600μm | 300μm | RoHS Compliant | - | ||
![]() L0201C8N2JRMST KEMET | 25 | - | - | - | - | 0201 | YES | WRAPAROUND | RECTANGULAR PACKAGE | CERAMIC | 4.9GHz | - | - | - | - | L-RMS | - | 5% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | - | TR | Unshielded | 1 | 330μm | Multilayer Chip | - | Not | 8.2 nH | 100MHz | - | 150mA | RF INDUCTOR | DUAL ENDED | 5 | GENERAL PURPOSE INDUCTOR | - | 5 | 550mOhm | - | 0.0082 µH | 150mA | 300μm | - | 600μm | 300μm | RoHS Compliant | - | ||
![]() L0201C3N3SRMST KEMET | 12 | - | - | - | - | 0201 | YES | WRAPAROUND | RECTANGULAR PACKAGE | CERAMIC | 9.6GHz | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | - | - | 9.091% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | - | TR | Unshielded | 1 | 330μm | Multilayer Chip | - | Not | 3.3 nH | 100MHz | - | 180mA | RF INDUCTOR | DUAL ENDED | 5 | GENERAL PURPOSE INDUCTOR | - | 5 | 300mOhm | - | 0.0033 µH | 180mA | 300μm | - | 600μm | 300μm | RoHS Compliant | - | ||
![]() MPX1D0618LR22 KEMET | 287 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 13.7A | - | Shielded | - | - | - | - | - | 220nH | - | 5.3mOhm Max | - | - | - | - | - | 26A | - | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | - | ||
![]() MPXV1D0830L3R3 KEMET | 200 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | 24MHz | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.341Lx0.315W 8.65mmx8.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8.9A | - | Shielded | - | - | - | - | - | 3.3μH | - | 22.3mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 12.5A | - | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0830L100 KEMET | 200 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | 12MHz | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.341Lx0.315W 8.65mmx8.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5.4A | - | Shielded | - | - | - | - | - | 10μH | - | 61.7mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 8A | - | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0830LR22 KEMET | 18 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | 140MHz | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.341Lx0.315W 8.65mmx8.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30.7A | - | Shielded | - | - | - | - | - | 220nH | - | 1.9mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 43A | - | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0830L6R8 KEMET | 41 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | 16MHz | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.341Lx0.315W 8.65mmx8.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6.8A | - | Shielded | - | - | - | - | - | 6.8μH | - | 37.9mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 10A | - | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0830LR47 KEMET | 18 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | 80MHz | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.341Lx0.315W 8.65mmx8.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24A | - | Shielded | - | - | - | - | - | 470nH | - | 3.1mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 30A | - | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1250L470 KEMET | 137 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | 4MHz | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5A | - | Shielded | - | - | - | - | - | 47μH | - | 105.4mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 5.5A | - | - | - | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1770LR47 KEMET | 24 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | 45MHz | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 52.5A | - | Shielded | - | - | - | - | - | 470nH | - | 1mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 108A | - | - | - | - | - | - | 0.276 7.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1770L3R3 KEMET | 18 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | 13MHz | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28A | - | Shielded | - | - | - | - | - | 3.3μH | - | 3.4mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 30.5A | - | - | - | - | - | - | 0.276 7.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D2213L3R3 KEMET | 55 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | 11MHz | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 54A | - | Shielded | - | - | - | - | - | 3.3μH | - | 1.8mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 48A | - | - | - | - | - | - | 0.512 13.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D2213L470 KEMET | 13 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | 2.5MHz | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 15.5A | - | Shielded | - | - | - | - | - | 47μH | - | 20.5mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 19A | - | - | - | - | - | - | 0.512 13.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0650L1R0 KEMET | 200 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | 42MHz | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 15.6A | - | Shielded | - | - | - | - | - | 1μH | - | 6mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 13A | - | - | - | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0650LR68 KEMET | 216 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | 54MHz | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18.8A | - | Shielded | - | - | - | - | - | 680nH | - | 4.1mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 17A | - | - | - | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | AEC-Q200 |