- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Inductor Type | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPXV1D1250L2R2 KEMET | 21 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 21MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 21A | Shielded | 2.2μH | 4.8mOhm Max | GENERAL PURPOSE INDUCTOR | 28.5A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1264LR68 KEMET | 130 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 45MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 35.4A | Shielded | 680nH | 1.9mOhm Max | GENERAL PURPOSE INDUCTOR | 50A | 0.252 6.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1264L1R0 KEMET | 103 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 30MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 32.2A | Shielded | 1μH | 2.3mOhm Max | GENERAL PURPOSE INDUCTOR | 45A | 0.252 6.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1264L150 KEMET | 57 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 6.5MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 9.8A | Shielded | 15μH | 24.9mOhm Max | GENERAL PURPOSE INDUCTOR | 11.5A | 0.252 6.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SBC8-332-421 KEMET | 43 | - | Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.591Dia 15.00mm | ±10% | Active | Not Applicable | Wirewound | 420mA | Unshielded | 3.3mH | 2.5Ohm Max | - | 630mA | 0.886 22.50mm | ROHS3 Compliant | - | ||
![]() SNG-25DA-086 KEMET | 39 | - | Datasheet | 24 Weeks | User Defined | Vertical, 2 Wire Leads | - | Nickel Zinc Ferrite (NiZn) | -25°C~105°C | Bulk | SNG | 1.535Dia 39.00mm | -30% +50% | Active | 1 (Unlimited) | Wirewound | - | Unshielded | 86μH | 20mOhm Max | - | - | 0.945 24.00mm | ROHS3 Compliant | - | ||
![]() MPXV1D1040L6R8 KEMET | 200 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 14MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 8.3A | Shielded | 6.8μH | 24.1mOhm Max | GENERAL PURPOSE INDUCTOR | 11.5A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1040L3R3 KEMET | 200 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 18MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 11.4A | Shielded | 3.3μH | 12.8mOhm Max | GENERAL PURPOSE INDUCTOR | 15A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1040L1R0 KEMET | 147 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 35MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 21.1A | Shielded | 1μH | 3.8mOhm Max | GENERAL PURPOSE INDUCTOR | 29A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1040L100 KEMET | 200 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 11MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 7A | Shielded | 10μH | 34.1mOhm Max | GENERAL PURPOSE INDUCTOR | 10.5A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0630L1R5 KEMET | 25 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 38MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 10.5A | Shielded | 1.5μH | 12.7mOhm Max | GENERAL PURPOSE INDUCTOR | 11A | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0624L100 KEMET | 217 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 16MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 3.3A | Shielded | 10μH | 113.2mOhm Max | GENERAL PURPOSE INDUCTOR | 4.5A | 0.094 2.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0630LR22 KEMET | 211 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 110MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 23.3A | Shielded | 220nH | 2.6mOhm Max | GENERAL PURPOSE INDUCTOR | 33A | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0624L1R0 KEMET | 245 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 46MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 10.8A | Shielded | 1μH | 10.5mOhm Max | GENERAL PURPOSE INDUCTOR | 13A | 0.094 2.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0624L3R3 KEMET | 188 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 27MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 6A | Shielded | 3.3μH | 33.8mOhm Max | GENERAL PURPOSE INDUCTOR | 8A | 0.094 2.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0630LR33 KEMET | 200 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 84MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 21.1A | Shielded | 330nH | 3.2mOhm Max | GENERAL PURPOSE INDUCTOR | 25A | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0630LR68 KEMET | 34 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 55MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 15.1A | Shielded | 680nH | 6.2mOhm Max | GENERAL PURPOSE INDUCTOR | 17A | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0624L6R8 KEMET | 200 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 18MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 4.3A | Shielded | 6.8μH | 67.4mOhm Max | GENERAL PURPOSE INDUCTOR | 5.5A | 0.094 2.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0618LR10 KEMET | 135 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 230MHz | Metal Composite | -55°C~155°C | Digi-Reel® | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 18.9A | Shielded | 100nH | 2.8mOhm Max | GENERAL PURPOSE INDUCTOR | 40A | 0.071 1.80mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0618L2R2 KEMET | 200 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 39MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 5.4A | Shielded | 2.2μH | 33.8mOhm Max | GENERAL PURPOSE INDUCTOR | 9A | 0.071 1.80mm | ROHS3 Compliant | AEC-Q200 |