- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Inductor Type | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBC9-2R2-792 KEMET | 14 | - | Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.472Dia 12.00mm | ±20% | Active | Not Applicable | Wirewound | 7.9A | Unshielded | 2.2μH | 10mOhm Max | - | 21.5A | 0.472 12.00mm | ROHS3 Compliant | - | ||
![]() SBC4-102-291 KEMET | 193 | - | Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.354Dia 9.00mm | ±10% | Active | Not Applicable | Wirewound | 290mA | Unshielded | 1mH | 2.15Ohm Max | - | 470mA | 0.571 14.50mm | ROHS3 Compliant | - | ||
![]() MPXV1D0618L4R7 KEMET | 5712 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 26MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 3.4A | Shielded | 4.7μH | 83.4mOhm Max | GENERAL PURPOSE INDUCTOR | 6A | 0.071 1.80mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0624LR33 KEMET | 200 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 91MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 17.2A | Shielded | 330nH | 4.2mOhm Max | GENERAL PURPOSE INDUCTOR | 22.5A | 0.094 2.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0618L1R0 KEMET | 200 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 55MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 7.1A | Shielded | 1μH | 19.3mOhm Max | GENERAL PURPOSE INDUCTOR | 11A | 0.071 1.80mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0618LR33 KEMET | 200 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 96MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 12.7A | Shielded | 330nH | 6.1mOhm Max | GENERAL PURPOSE INDUCTOR | 20A | 0.071 1.80mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0630LR47 KEMET | 243 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 70MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 18.7A | Shielded | 470nH | 4mOhm Max | GENERAL PURPOSE INDUCTOR | 21A | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0630LR10 KEMET | 248 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 200MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 31.1A | Shielded | 100nH | 1.5mOhm Max | GENERAL PURPOSE INDUCTOR | 50A | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0618LR47 KEMET | 245 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 95MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 10.7A | Shielded | 470nH | 8.5mOhm Max | GENERAL PURPOSE INDUCTOR | 17A | 0.071 1.80mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1235LR68 KEMET | 447 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 46MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 25.9A | Shielded | 680nH | 2.9mOhm Max | GENERAL PURPOSE INDUCTOR | 40A | 0.138 3.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() TPI128080L180N KEMET | 532 | - | Datasheet | 25 Weeks | Surface Mount | Nonstandard | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | TPI | 0.472Lx0.315W 12.00mmx8.00mm | ±10% | Active | 1 (Unlimited) | - | 50A | Shielded | 180nH | 0.29mOhm | GENERAL PURPOSE INDUCTOR | 78A | 0.315 8.00mm | ROHS3 Compliant | - | ||
![]() MPXV1D1235LR22 KEMET | 126 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 100MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 35.2A | Shielded | 220nH | 1.6mOhm Max | GENERAL PURPOSE INDUCTOR | 75A | 0.138 3.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1235LR33 KEMET | 126 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 63MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 33.4A | Shielded | 330nH | 1.8mOhm Max | GENERAL PURPOSE INDUCTOR | 55A | 0.138 3.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1250L3R3 KEMET | 118 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 17MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 16.8A | Shielded | 3.3μH | 7.4mOhm Max | GENERAL PURPOSE INDUCTOR | 22A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1235L3R3 KEMET | 117 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 18MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 12.5A | Shielded | 3.3μH | 12.2mOhm Max | GENERAL PURPOSE INDUCTOR | 18A | 0.138 3.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1250L220 KEMET | 21 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 6.5MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 6.7A | Shielded | 22μH | 46.2mOhm Max | GENERAL PURPOSE INDUCTOR | 9A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1250L6R8 KEMET | 557 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 10MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 11.6A | Shielded | 6.8μH | 15.5mOhm Max | GENERAL PURPOSE INDUCTOR | 14A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1250LR33 KEMET | 130 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 68MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 41.6A | Shielded | 330nH | 1.3mOhm Max | GENERAL PURPOSE INDUCTOR | 65A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1250L680 KEMET | 24 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 3MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 3.6A | Shielded | 68μH | 163mOhm Max | GENERAL PURPOSE INDUCTOR | 4.5A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0520L1R5 KEMET | 165 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 44MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | 5.6A | Shielded | 1.5μH | 35.6mOhm Max | GENERAL PURPOSE INDUCTOR | 7A | 0.079 2.00mm | ROHS3 Compliant | AEC-Q200 |