- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC1250LR36C KEMET | 26 |
| Datasheet | 20 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -20°C~120°C | Tape & Reel (TR) | 2013 | MPC | 0.571Lx0.492W 14.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 38A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | 360nH | 0.1MHz | 0.65mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 40A | - | - | 38A | 20% | - | - | - | - | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBC1-2R2-272 KEMET | 271 |
| Datasheet | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.217Dia 5.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 2.7A | - | - | - | - | 3.5mm | 3mm | 0.3 mm | 2.2μH | 10kHz | 40mOhm Max | - | - | - | - | - | - | - | 3.2A | - | - | - | - | - | - | - | - | 0.335 8.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBCP-47HY2R2B KEMET | 6488 |
| Datasheet | 29 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBCP | 0.197Dia 5.00mm | ±20% | - | Active | Not Applicable | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 2.6A | - | Unshielded | - | - | Cylindrical | - | - | - | - | - | 3.5mm | 2.5mm | 0.5 mm | 2.2μH | - | 29mOhm Max | - | - | - | - | - | - | - | 3.2A | - | - | 2.6A | 20% | - | - | - | - | 0.295 7.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L1210R470MDWIT KEMET | 42 |
| Datasheet | 23 Weeks | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | Ferrite | 10MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2008 | L-DWI | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 670mOhm | - | - | - | Ceramic | 8504.50.80.00 | - | TR | Shielded | 1 | 2.7mm | - | - | Not | - | - | - | - | - | - | 47μH | 100kHz | 670mOhm | 390mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 390mA | - | - | - | - | - | 480mA | - | 2.5mm | 0.106 2.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBC1-100-172 KEMET | 4026 |
| Datasheet | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.217Dia 5.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 1.7A | - | - | - | - | 3.5mm | 3mm | 0.3 mm | 10μH | 10kHz | 80mOhm Max | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | 0.335 8.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBCP-14HY332B KEMET | 44 |
| - | 29 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBCP | 0.472Dia 12.00mm | ±10% | - | Active | Not Applicable | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 330mA | - | - | - | - | 3.5mm | 5mm | 0.6 mm | 3.3mH | 10kHz | 2.42Ohm Max | - | - | - | - | - | - | - | 570mA | - | - | 0.33A | 10% | - | - | - | - | 0.591 15.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L0603C5N6SRMST KEMET | In Stock | - | Datasheet | - | Surface Mount | - | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | Cut Tape | - | L-RMS | - | 5.358% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | 90mOhm | Matte Tin (Sn) | 85°C | -40°C | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 950μm | Multilayer Chip | 300mA | Not | 1608 | 0603 | - | - | - | - | 5.6 nH | 100MHz | - | 300mA | RF INDUCTOR | DUAL ENDED | - | - | 10 | GENERAL PURPOSE INDUCTOR | - | 10 | 180mOhm | - | - | 0.0056 µH | 300mA | - | 800μm | - | 1.6mm | 800μm | - | No SVHC | RoHS Compliant | - | ||
![]() L0805C220MDWIT KEMET | 2146 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 16MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2008 | L-DWI | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.7Ohm | Matte Tin (Sn) | - | - | Ceramic | 8504.50.80.00 | 170mA | TR | Unshielded | 1 | 1.45mm | - | - | Not | - | - | - | - | - | - | 22μH | 2.52MHz | 3.7Ohm | 190mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 190mA | - | 1.25mm | 0.057 1.45mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SBC4-470-162 KEMET | 1698 |
| Datasheet | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.354Dia 9.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 110mOhm | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 1.6A | Not | - | - | 5.5mm | 3.5mm | - | 0.45 mm | 47μH | 10kHz | 110mOhm Max | - | - | - | - | Radial | - | - | 2.1A | - | - | - | - | - | 1.6A | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L0603C68NJRMST KEMET | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 700MHz | - | - | - | - | - | L-RMS | - | 5% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | 550mOhm | Matte Tin (Sn) | 85°C | -40°C | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Multilayer Chip | - | - | 1608 | 0603 | - | - | - | - | 68 nH | 100MHz | - | 300mA | RF INDUCTOR | DUAL ENDED | - | - | 12 | GENERAL PURPOSE INDUCTOR | - | 12 | 850mOhm | - | 5% | 0.068 µH | - | - | 800μm | - | 1.6mm | 800μm | - | No SVHC | RoHS Compliant | - | ||
![]() SBC6-6R8-662 KEMET | 1600 | - | - | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.472Dia 12.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 6.6A | - | - | - | - | 3.5mm | 8.5mm | 1 mm | 6.8μH | 10kHz | 20mOhm Max | - | - | - | - | - | - | - | 13.6A | - | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L0603CR47JRMST KEMET | 41 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 360MHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2008 | L-RMS | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | - | - | TR | NO | 1 | 950μm | - | 150mA | Not | 1608 | 0603 | - | - | - | - | 470nH | 50MHz | 2.6Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 13 @ 100MHz | - | 8 | - | - | 8 | - | - | - | - | 150mA | - | 800μm | 0.028 0.71mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L0603C2N2SRMST KEMET | 5 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 12GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2008 | L-RMS | 0.063Lx0.032W 1.60mmx0.81mm | ±0.3nH | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 60mOhm | Matte Tin (Sn) | - | - | - | - | - | TR | NO | 1 | 950μm | - | 300mA | Not | 1608 | 0603 | - | - | - | - | 2.2nH | 100MHz | 100mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | - | 8 | - | - | 8 | - | - | - | - | 300mA | - | 800μm | 0.028 0.71mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBC6-682-181 KEMET | 258 |
| - | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.472Dia 12.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 180mA | - | - | - | - | 6.5mm | 7.5mm | 0.8 mm | 6.8mH | 10kHz | 8.92Ohm Max | - | - | - | - | - | - | - | 420mA | - | - | 0.18A | - | - | - | - | - | 0.728 18.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBC8-100-692 KEMET | 890 | - | - | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.591Dia 15.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 6.9A | - | - | - | - | 3.5mm | 10mm | - | 10μH | 10kHz | 20mOhm Max | - | - | - | - | - | - | - | 11.8A | - | - | - | - | - | - | 15mm | 20mm | 0.748 19.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBC2-220-132 KEMET | 3933 |
| Datasheet | 27 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.276Dia 7.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 110mOhm | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 1.3A | Not | - | - | 4mm | 3.5mm | - | 0.32 mm | 22μH | 10kHz | 110mOhm Max | - | - | - | - | Radial | - | - | 1.4A | - | - | - | - | - | 1.3A | - | - | 0.315 8.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MPLCV1054L220 KEMET | 507 |
| Datasheet | 29 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | 2018 | MPLCV | 0.453Lx0.394W 11.50mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 47mOhm | - | - | - | - | - | 5.5A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 22μH | - | 47mOhm | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 7A | - | - | - | 20% | - | - | - | - | 0.213 5.40mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MPCH0730LR24 KEMET | 253 |
| Datasheet | 20 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | -20°C~120°C | Tape & Reel (TR) | 2011 | MPCH | 0.315Lx0.264W 8.00mmx6.70mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 23A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 240nH | 0.1MHz | 1.2mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 19A | - | - | 23A | 20% | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBC7-102-541 KEMET | 474 |
| Datasheet | 27 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.591Dia 15.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 540mA | - | Unshielded | - | - | Cylindrical | - | - | - | - | - | 8.5mm | 10mm | 1 mm | 1mH | - | 1.2Ohm Max | - | - | - | - | - | - | - | 1.1A | - | - | 0.54A | - | - | - | - | - | 0.689 17.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L0603B100KDWFT KEMET | 14458 |
| - | - | - | - | 0603 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | Ferrite | 32MHz | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | - | L-DWF | - | 10% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 105°C | -25°C | Ceramic | 8504.50.80.00 | - | TR | Shielded | 1 | 1mm | Wirewound Chip | - | Not | - | - | - | - | - | - | 10 μH | 2.52MHz | - | 115mA | RF INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 360mOhm | - | - | 10 µH | 380mA | - | 800μm | - | 1.6mm | 800μm | - | - | RoHS Compliant | - |