- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | RoHS | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | DC Current | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L0201CR10JRMST KEMET | In Stock | - | - | - | - | 0201 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 1.2GHz | - | - | - | - | - | - | L-RMS | - | 5% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | - | - | TR | Unshielded | 1 | - | Multilayer Chip | - | 100 nH | 100MHz | - | 40mA | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | - | 4 | 4Ohm | 0.1 µH | - | 300μm | - | 600μm | 300μm | RoHS Compliant | ||
![]() L0603C150MSMST KEMET | In Stock | - | - | - | - | 0603 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | Ferrite | 14MHz | - | - | - | - | - | - | L-SMS | - | 20% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Multilayer Chip | - | 15 μH | 1MHz | - | 1mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | 20 | 1.7Ohm | 15 µH | - | 800μm | - | 1.6mm | 800μm | RoHS Compliant | ||
![]() L0603C5R6KSMST KEMET | In Stock | - | - | - | - | 0603 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | Ferrite | 22MHz | - | - | - | - | - | - | - | - | 10% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Multilayer Chip | - | 5.6 μH | 4MHz | - | 5mA | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 1.55Ohm | 5.6 µH | - | 800μm | - | 1.6mm | 800μm | RoHS Compliant | ||
![]() L0603C68NMSMST KEMET | In Stock | - | - | - | - | 0603 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | Ferrite | 250MHz | - | - | - | - | - | - | L-SMS | - | 20% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Multilayer Chip | - | 68 nH | 50MHz | - | 50mA | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | 10 | 300mOhm | 0.068 µH | - | 800μm | - | 1.6mm | 800μm | RoHS Compliant | ||
![]() L0603C330MSMST KEMET | In Stock | - | - | - | - | 0603 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | Ferrite | 9MHz | - | - | - | - | - | - | L-SMS | - | 20% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Multilayer Chip | - | 22 μH | 1MHz | - | 1mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | 20 | 2.95Ohm | 33 µH | - | 800μm | - | 1.6mm | 800μm | RoHS Compliant | ||
![]() L0201C47NJRMST KEMET | 12 |
| - | - | - | 0201 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 1.8GHz | - | - | - | - | - | - | L-RMS | - | 5% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | - | - | TR | Unshielded | 1 | - | Multilayer Chip | - | 47 nH | 100MHz | - | 50mA | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | - | 4 | 2.8Ohm | 0.047 µH | - | 300μm | - | 600μm | 300μm | RoHS Compliant | ||
![]() SSR21H-20055 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L0201C4N7SRMST KEMET | In Stock | - | - | - | - | 0201 | YES | WRAPAROUND | 170.097139μg | RECTANGULAR PACKAGE | CERAMIC | 7.6GHz | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | - | - | - | 6.383% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | - | - | TR | Unshielded | 1 | 330μm | Multilayer Chip | Not | 4.7 nH | 100MHz | - | 150mA | RF INDUCTOR | DUAL ENDED | 5 | GENERAL PURPOSE INDUCTOR | - | 5 | 400mOhm | 0.0047 µH | 150mA | 300μm | - | 600μm | 300μm | RoHS Compliant | ||
![]() MPC1260LR45 KEMET | 17 |
| Datasheet | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | Ferrite | - | - | -20°C~120°C | Tape & Reel (TR) | 2014 | MPC | - | ±20% | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 450nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() L0603C1R0KSMST KEMET | In Stock | - | - | - | - | 0603 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | Ferrite | 70MHz | - | - | - | - | - | - | - | - | 10% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | 8504.50.80.00 | - | TR | Unshielded | 1 | 950μm | Multilayer Chip | Not | 1 μH | 10MHz | - | 25mA | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 600mOhm | 1 µH | 25mA | 800μm | - | 1.6mm | 800μm | RoHS Compliant | ||
![]() L0603C1R2KSMST KEMET | In Stock | - | - | - | - | 0603 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | Ferrite | 60MHz | - | - | - | - | - | - | L-SMS | - | 10% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Multilayer Chip | - | 1.2 μH | 10MHz | - | 25mA | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 800mOhm | 1.2 µH | - | 800μm | - | 1.6mm | 800μm | RoHS Compliant | ||
![]() SBCP-11HY680H KEMET | 226 | - | Datasheet | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | - | -20°C~105°C | Tape & Reel (TR) | - | SBCP | 0.492Dia 12.50mm | ±10% | - | Active | Not Applicable | - | - | - | Wirewound | - | - | - | - | 1.8A | - | Unshielded | - | - | - | - | 68μH | - | 120mOhm Max | - | - | - | - | - | 3.6A | - | - | - | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | ||
![]() L0806BR33JSWST KEMET | 1836 |
| Datasheet | 23 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | 400MHz | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | - | L-SWS | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 490mA | - | Unshielded | - | - | - | - | 330nH | - | 210mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | ||
![]() L0806BR39JSWST KEMET | 32 |
| Datasheet | 23 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | 375MHz | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | - | L-SWS | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 440mA | - | Unshielded | - | - | - | - | 390nH | - | 260mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | ||
![]() L0806B5R6JSWST KEMET | 26 |
| Datasheet | 23 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | 36MHz | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | - | L-SWS | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 255mA | - | Unshielded | - | - | - | - | 5.6μH | - | 880mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | ||
![]() L0806B3R3JSWST KEMET | 12000 |
| Datasheet | 23 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | 48MHz | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | - | L-SWS | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 290mA | - | Unshielded | - | - | - | - | 3.3μH | - | 680mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | ||
![]() L0806BR68JSWST KEMET | 89020 |
| Datasheet | 23 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | 270MHz | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | - | L-SWS | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 400mA | - | Unshielded | - | - | - | - | 680nH | - | 320mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | ||
![]() L0806B470JSWST KEMET | 46 |
| Datasheet | 23 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | 14MHz | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | - | L-SWS | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 120mA | - | Unshielded | - | - | - | - | 47μH | - | 3.9Ohm | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | ||
![]() L0805B330MDWLT KEMET | 31 |
| Datasheet | 23 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | - | L-DWL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | Unshielded | - | - | - | - | 33μH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | ROHS3 Compliant | ||
![]() SBC1-331-341 KEMET | 42 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | - | -20°C~105°C | Bulk | - | SBC | 0.217Dia 5.50mm | ±10% | - | Active | Not Applicable | - | - | - | Wirewound | - | - | - | - | 340mA | - | Unshielded | - | - | - | - | 330μH | - | 1.9Ohm Max | - | - | - | - | - | 260mA | - | - | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant |