- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Current - Saturation | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBC2-4R7-262 KEMET | 279 | - | Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | SBC | 0.276Dia 7.00mm | ±20% | - | Active | Not Applicable | - | - | Wirewound | - | - | 2.6A | - | Unshielded | - | 4.7μH | - | 40mOhm Max | - | - | 3.1A | - | 0.315 8.00mm | ROHS3 Compliant | ||
![]() SBC3-1R2-752 KEMET | 358 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | SBC | 0.354Dia 9.00mm | ±20% | - | Active | Not Applicable | - | - | Wirewound | - | - | 7.5A | - | Unshielded | - | 1.2μH | - | 10mOhm Max | - | - | 9.8A | - | 0.354 9.00mm | ROHS3 Compliant | ||
![]() SBC3-1R5-632 KEMET | 405 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | SBC | 0.354Dia 9.00mm | ±20% | - | Active | Not Applicable | - | - | Wirewound | - | - | 6.3A | - | Unshielded | - | 1.5μH | - | 10mOhm Max | - | - | 8.3A | - | 0.354 9.00mm | ROHS3 Compliant | ||
![]() L0603B220MPWFT KEMET | 46 |
| Datasheet | 23 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 16MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | L-PWF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 130mA | TR | Unshielded | 1 | 22μH | 2.52MHz | 3.7Ohm | RF INDUCTOR | DUAL ENDED | - | 0.13A | 0.035 0.90mm | ROHS3 Compliant | ||
![]() L0806B270JSWST KEMET | 43 |
| Datasheet | 23 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | 16MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | L-SWS | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | 130mA | - | Unshielded | - | 27μH | - | 3.2Ohm | - | - | - | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() L0805B150MDWLT KEMET | 22 |
| Datasheet | 23 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | L-DWL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | Unshielded | - | 15μH | - | - | - | - | - | - | 0.057 1.45mm | ROHS3 Compliant | ||
![]() L0805B220MDWLT KEMET | 21 |
| Datasheet | 23 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | L-DWL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | Unshielded | - | 22μH | - | - | - | - | - | - | 0.057 1.45mm | ROHS3 Compliant | ||
![]() SBC7-151-172 KEMET | 245 | - | Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | SBC | 0.591Dia 15.00mm | ±10% | - | Active | Not Applicable | - | - | Wirewound | - | - | 1.7A | - | Unshielded | - | 150μH | - | 160mOhm Max | - | - | 2.9A | - | 0.551 14.00mm | ROHS3 Compliant | ||
![]() SBC2-331-341 KEMET | 180 | - | Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | SBC | 0.276Dia 7.00mm | ±10% | - | Active | Not Applicable | - | - | Wirewound | - | - | 340mA | - | Unshielded | - | 330μH | - | 1.4Ohm Max | - | - | 370mA | - | 0.413 10.50mm | ROHS3 Compliant | ||
![]() SBC2-222-121 KEMET | 171 | - | Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | SBC | 0.276Dia 7.00mm | ±10% | - | Active | Not Applicable | - | - | Wirewound | - | - | 120mA | - | Unshielded | - | 2.2mH | - | 8Ohm Max | - | - | 140mA | - | 0.413 10.50mm | ROHS3 Compliant | ||
![]() SBC2-152-141 KEMET | 190 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | SBC | 0.276Dia 7.00mm | ±10% | - | Active | Not Applicable | - | - | Wirewound | - | - | 140mA | - | Unshielded | - | 1.5mH | - | 6.2Ohm Max | - | - | 170mA | - | 0.413 10.50mm | ROHS3 Compliant | ||
![]() MPX1D1740LR68 KEMET | 89 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | 32.5A | - | Shielded | - | 680nH | - | 2mOhm Max | - | - | 55A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() SBC7-681-701 KEMET | 43 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | SBC | 0.591Dia 15.00mm | ±10% | - | Active | Not Applicable | - | - | Wirewound | - | - | 700mA | - | Unshielded | - | 680μH | - | 810mOhm Max | - | - | 1.4A | - | 0.551 14.00mm | ROHS3 Compliant | ||
![]() SBC8-820-262 KEMET | 43 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | SBC | 0.591Dia 15.00mm | ±10% | - | Active | Not Applicable | - | - | Wirewound | - | - | 2.6A | - | Unshielded | - | 82μH | - | 70mOhm Max | - | - | 4.1A | - | 0.748 19.00mm | ROHS3 Compliant | ||
![]() L0805C4R7MPWST KEMET | 39 |
| Datasheet | 23 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 45MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | L-PWS | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 140mA | TR | Unshielded | 1 | 4.7μH | 7.96MHz | 400mOhm | RF INDUCTOR | DUAL ENDED | - | 0.14A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() TPI118082L180N KEMET | 43 |
| Datasheet | 25 Weeks | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | TPI | 0.441Lx0.315W 11.20mmx8.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | - | - | 50A | - | Shielded | - | 180nH | - | 0.29mOhm | - | - | 79A | - | 0.323 8.20mm | ROHS3 Compliant | ||
![]() L0806B4R7JSWST KEMET | 46 |
| Datasheet | 23 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | 40MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | L-SWS | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | 270mA | - | Unshielded | - | 4.7μH | - | 780mOhm | - | - | - | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() L0806B390JSWST KEMET | 47 |
| Datasheet | 23 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | 14MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | L-SWS | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | 120mA | - | Unshielded | - | 39μH | - | 3.9Ohm | - | - | - | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() L0806BR18JSWST KEMET | 47 |
| Datasheet | 23 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | 500MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | L-SWS | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | 560mA | - | Unshielded | - | 180nH | - | 150mOhm | - | - | - | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() L0806B680JSWST KEMET | 17 |
| Datasheet | 23 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | 11MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | L-SWS | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | 90mA | - | Unshielded | - | 68μH | - | 7Ohm | - | - | - | - | 0.071 1.80mm | ROHS3 Compliant |