- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Inductor Type | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPXV1D1770L150 KEMET | 78 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 5.5MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | - | 12A | Shielded | 15μH | 17.8mOhm Max | GENERAL PURPOSE INDUCTOR | 14A | 0.276 7.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1770L680 KEMET | 140 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 2.3MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | - | 5.5A | Shielded | 68μH | 79.5mOhm Max | GENERAL PURPOSE INDUCTOR | 8.5A | 0.276 7.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1770L2R2 KEMET | 100 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 15MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | - | 31A | Shielded | 2.2μH | 2.6mOhm Max | GENERAL PURPOSE INDUCTOR | 34A | 0.276 7.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1740L2R2 KEMET | 74 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 17MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | - | 20.5A | Shielded | 2.2μH | 5mOhm Max | GENERAL PURPOSE INDUCTOR | 28A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D2213L1R0 KEMET | 13 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 22MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | - | 74A | Shielded | 1μH | 1mOhm Max | GENERAL PURPOSE INDUCTOR | 84A | 0.512 13.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1770L220 KEMET | 13 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 4.5MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | - | 10.5A | Shielded | 22μH | 22.9mOhm Max | GENERAL PURPOSE INDUCTOR | 12A | 0.276 7.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D2213L330 KEMET | 41 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 2.9MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | - | 17.5A | Shielded | 33μH | 16mOhm Max | GENERAL PURPOSE INDUCTOR | 20.5A | 0.512 13.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D2213L150 KEMET | 41 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 4MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | - | 27.5A | Shielded | 15μH | 6.8mOhm Max | GENERAL PURPOSE INDUCTOR | 30A | 0.512 13.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D2213L4R7 KEMET | 96 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 9MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | - | 48A | Shielded | 4.7μH | 2.2mOhm Max | GENERAL PURPOSE INDUCTOR | 40A | 0.512 13.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D2213L220 KEMET | 95 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 3.7MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | - | 19.5A | Shielded | 22μH | 13.2mOhm Max | GENERAL PURPOSE INDUCTOR | 20.5A | 0.512 13.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D2213L680 KEMET | 41 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 2.1MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | - | 12.5A | Shielded | 68μH | 30.8mOhm Max | GENERAL PURPOSE INDUCTOR | 14A | 0.512 13.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() L0805B100MDWLT KEMET | 46 |
| Datasheet | 23 Weeks | Surface Mount | 0805 (2012 Metric) | - | Ferrite | -40°C~105°C | Tape & Reel (TR) | L-DWL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | Unshielded | 10μH | - | - | - | 0.057 1.45mm | ROHS3 Compliant | - | ||
![]() MPXV1D0650L3R3 KEMET | 226 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 26MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 8.7A | Shielded | 3.3μH | 18.9mOhm Max | GENERAL PURPOSE INDUCTOR | 8A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0650L4R7 KEMET | 200 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 19MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 6.7A | Shielded | 4.7μH | 32mOhm Max | GENERAL PURPOSE INDUCTOR | 6.5A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0840LR33 KEMET | 106 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 77MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.341Lx0.315W 8.65mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | 27.7A | Shielded | 330nH | 2.4mOhm Max | GENERAL PURPOSE INDUCTOR | 45A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SBCP-47HY681B KEMET | 606 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±10% | Active | Not Applicable | Wirewound | 190mA | Unshielded | 680μH | 3.5Ohm Max | - | - | 0.335 8.50mm | ROHS3 Compliant | - | ||
![]() SBCP-47HY120B KEMET | 344 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±20% | Active | Not Applicable | Wirewound | 1.4A | Unshielded | 12μH | 76mOhm Max | - | 1.41A | 0.335 8.50mm | ROHS3 Compliant | - | ||
![]() SBCP-47HY821B KEMET | 568 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±10% | Active | Not Applicable | Wirewound | 160mA | Unshielded | 820μH | 5.3Ohm Max | - | 170mA | 0.335 8.50mm | ROHS3 Compliant | - | ||
![]() SBC4-330-182 KEMET | 427 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.354Dia 9.00mm | ±20% | Active | Not Applicable | Wirewound | 1.8A | Unshielded | 33μH | 90mOhm Max | - | 2.6A | 0.472 12.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1040L1R0 KEMET | 261 |
| - | 27 Weeks | Surface Mount | Nonstandard | 35MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 21.1A | Shielded | 1μH | 3.8mOhm Max | - | 29A | 0.157 4.00mm | ROHS3 Compliant | - |