- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Inductor Type | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPX1D1040LR33 KEMET | 1147 |
| - | 27 Weeks | Surface Mount | Nonstandard | 75MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 29.7A | Shielded | 330nH | 1.9mOhm Max | - | 47A | 0.157 4.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1040LR22 KEMET | 221 |
| - | 27 Weeks | Surface Mount | Nonstandard | 108MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 32.7A | Shielded | 220nH | 1.6mOhm Max | - | 60A | 0.157 4.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1040L3R3 KEMET | 31 |
| - | 27 Weeks | Surface Mount | Nonstandard | 18MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 11.4A | Shielded | 3.3μH | 12.8mOhm Max | - | 15A | 0.157 4.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1040L150 KEMET | 62 |
| - | 27 Weeks | Surface Mount | Nonstandard | 8MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 5.7A | Shielded | 15μH | 51.2mOhm Max | - | 8.5A | 0.157 4.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1040LR47 KEMET | 31 |
| - | 27 Weeks | Surface Mount | Nonstandard | 65MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 26.4A | Shielded | 470nH | 2.4mOhm Max | - | 42A | 0.157 4.00mm | ROHS3 Compliant | - | ||
![]() SBCP-87HY220H KEMET | 1454 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.374Dia 9.50mm | ±20% | Active | Not Applicable | Wirewound | 1.9A | Unshielded | 22μH | 80mOhm Max | - | 1.8A | 0.335 8.50mm | ROHS3 Compliant | - | ||
![]() SBCP-87HY1R0H KEMET | 293 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.374Dia 9.50mm | ±30% | Active | Not Applicable | Wirewound | 4.5A | Unshielded | 1μH | 20mOhm Max | - | 10.2A | 0.335 8.50mm | ROHS3 Compliant | - | ||
![]() SBCP-87HY100H KEMET | 7793 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.374Dia 9.50mm | ±20% | Active | Not Applicable | Wirewound | 2.3A | Unshielded | 10μH | 50mOhm Max | - | 2.4A | 0.335 8.50mm | ROHS3 Compliant | - | ||
![]() SBCP-87HY150H KEMET | 1845 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.374Dia 9.50mm | ±20% | Active | Not Applicable | Wirewound | 2.1A | Unshielded | 15μH | 60mOhm Max | - | 2.2A | 0.335 8.50mm | ROHS3 Compliant | - | ||
![]() MPXV1D1040L1R5 KEMET | 200 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 30MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 17.7A | Shielded | 1.5μH | 5.4mOhm Max | GENERAL PURPOSE INDUCTOR | 26A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SBCP-80HY3R3H KEMET | 514 | - | - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.374Dia 9.50mm | ±30% | Active | Not Applicable | Wirewound | 3.6A | Unshielded | 3.3μH | 40mOhm Max | - | 9.2A | 0.433 11.00mm | ROHS3 Compliant | - | ||
![]() SBCP-80HY221H KEMET | 302 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.374Dia 9.50mm | ±10% | Active | Not Applicable | Wirewound | 900mA | Unshielded | 220μH | 520mOhm Max | - | 1A | 0.433 11.00mm | ROHS3 Compliant | - | ||
![]() MPXV1D1040L150 KEMET | 203 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 8MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 5.7A | Shielded | 15μH | 51.2mOhm Max | GENERAL PURPOSE INDUCTOR | 8.5A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SBCP-80HY1R5H KEMET | 586 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.374Dia 9.50mm | ±30% | Active | Not Applicable | Wirewound | 4.5A | Unshielded | 1.5μH | 20mOhm Max | - | 13.5A | 0.433 11.00mm | ROHS3 Compliant | - | ||
![]() MPXV1D1040LR68 KEMET | 597 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 47MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 23.1A | Shielded | 680nH | 3.2mOhm Max | GENERAL PURPOSE INDUCTOR | 34.5A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SBC3-682-111 KEMET | 422 | - | Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.354Dia 9.00mm | ±10% | Active | Not Applicable | Wirewound | 110mA | Unshielded | 6.8mH | 14.5Ohm Max | - | 120mA | 0.453 11.50mm | ROHS3 Compliant | - | ||
![]() SBC4-682-111 KEMET | 348 | - | Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.354Dia 9.00mm | ±10% | Active | Not Applicable | Wirewound | 110mA | Unshielded | 6.8mH | 15Ohm Max | - | 180mA | 0.571 14.50mm | ROHS3 Compliant | - | ||
![]() SBC4-222-211 KEMET | 37 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.354Dia 9.00mm | ±10% | Active | Not Applicable | Wirewound | 210mA | Unshielded | 2.2mH | 4.97Ohm Max | - | 320mA | 0.571 14.50mm | ROHS3 Compliant | - | ||
![]() SBC4-332-161 KEMET | 37 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.354Dia 9.00mm | ±10% | Active | Not Applicable | Wirewound | 160mA | Unshielded | 3.3mH | 7.69Ohm Max | - | 260mA | 0.571 14.50mm | ROHS3 Compliant | - | ||
![]() SBC9-680-152 KEMET | 143 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.472Dia 12.00mm | ±10% | Active | Not Applicable | Wirewound | 1.5A | Unshielded | 68μH | 150mOhm Max | - | 3.7A | 0.472 12.00mm | ROHS3 Compliant | - |