- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Inductor Type | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPX1D1250L330 KEMET | 47 |
| - | 27 Weeks | Surface Mount | Nonstandard | 5MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 5.4A | Shielded | 33μH | 72mOhm Max | - | 7.5A | 0.197 5.00mm | ROHS3 Compliant | - | ||
![]() L0805B4R7MDWLT KEMET | 48 |
| Datasheet | 23 Weeks | Surface Mount | 0805 (2012 Metric) | - | Ferrite | -40°C~105°C | Tape & Reel (TR) | L-DWL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | Unshielded | 4.7μH | - | - | - | 0.057 1.45mm | ROHS3 Compliant | - | ||
![]() L0805B470MDWLT KEMET | 22 |
| Datasheet | 23 Weeks | Surface Mount | 0805 (2012 Metric) | - | Ferrite | -40°C~105°C | Tape & Reel (TR) | L-DWL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | Unshielded | 47μH | - | - | - | 0.057 1.45mm | ROHS3 Compliant | - | ||
![]() L0805B6R8MDWLT KEMET | 48 |
| Datasheet | 23 Weeks | Surface Mount | 0805 (2012 Metric) | - | Ferrite | -40°C~105°C | Tape & Reel (TR) | L-DWL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | Unshielded | 6.8μH | - | - | - | 0.057 1.45mm | ROHS3 Compliant | - | ||
![]() SBC8-471-112 KEMET | 49 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.591Dia 15.00mm | ±10% | Active | Not Applicable | Wirewound | 1.1A | Unshielded | 470μH | 420mOhm Max | - | 1.6A | 0.748 19.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1740L1R5 KEMET | 77 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | 25.5A | Shielded | 1.5μH | 3.2mOhm Max | - | 32A | 0.157 4.00mm | ROHS3 Compliant | - | ||
![]() SBC8-4R7-922 KEMET | 131 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.591Dia 15.00mm | ±20% | Active | Not Applicable | Wirewound | 9.2A | Unshielded | 4.7μH | 10mOhm Max | - | 16.8A | 0.748 19.00mm | ROHS3 Compliant | - | ||
![]() SBC8-103-251 KEMET | 794 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.591Dia 15.00mm | ±10% | Active | Not Applicable | Wirewound | 250mA | Unshielded | 10mH | 6.9Ohm Max | - | 360mA | 0.886 22.50mm | ROHS3 Compliant | - | ||
![]() SBC7-150-482 KEMET | 142 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.591Dia 15.00mm | ±20% | Active | Not Applicable | Wirewound | 4.8A | Unshielded | 15μH | 30mOhm Max | - | 9.6A | 0.551 14.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1770L3R3 KEMET | 39 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | 30A | Shielded | 3.3μH | 2.8mOhm Max | - | 39A | 0.276 7.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1740L470 KEMET | 79 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | 4.5A | Shielded | 47μH | 99.3mOhm Max | - | 5.5A | 0.157 4.00mm | ROHS3 Compliant | - | ||
![]() SBCP-14HY681B KEMET | 401 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.472Dia 12.00mm | ±10% | Active | Not Applicable | Wirewound | 670mA | Unshielded | 680μH | 900mOhm Max | - | 1.24A | 0.591 15.00mm | ROHS3 Compliant | - | ||
![]() SBCP-14HY100B KEMET | 193 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.472Dia 12.00mm | ±20% | Active | Not Applicable | Wirewound | 3A | Unshielded | 10μH | 40mOhm Max | - | 10.3A | 0.591 15.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1740L150 KEMET | 39 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | 8.5A | Shielded | 15μH | 26.8mOhm Max | - | 12.5A | 0.157 4.00mm | ROHS3 Compliant | - | ||
![]() MPX1D2213L2R2 KEMET | 321 | - | - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 65A | Shielded | 2.2μH | 1.2mOhm Max | - | - | 0.512 13.00mm | ROHS3 Compliant | - | ||
![]() SBC8-150-532 KEMET | 90 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.591Dia 15.00mm | ±20% | Active | Not Applicable | Wirewound | 5.3A | Unshielded | 15μH | 30mOhm Max | - | 9.6A | 0.748 19.00mm | ROHS3 Compliant | - | ||
![]() MPX1D2213LR47 KEMET | 22 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 92A | Shielded | 470nH | 0.5mOhm Max | - | 124A | 0.512 13.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1740L330 KEMET | 59 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | 5.5A | Shielded | 33μH | 67.5mOhm Max | - | 8A | 0.157 4.00mm | ROHS3 Compliant | - | ||
![]() MPXV1D0520L1R0 KEMET | 6335 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 62MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | 7.6A | Shielded | 1μH | 18.9mOhm Max | GENERAL PURPOSE INDUCTOR | 9A | 0.079 2.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SBC1-221-391 KEMET | 4908 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.217Dia 5.50mm | ±10% | Active | Not Applicable | Wirewound | 390mA | Unshielded | 220μH | 1.2Ohm Max | - | 320mA | 0.413 10.50mm | ROHS3 Compliant | - |