- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Inductor Type | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBCP-87HY471H KEMET | 37 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.374Dia 9.50mm | ±10% | Active | Not Applicable | Wirewound | 420mA | Unshielded | 470μH | 1.3Ohm Max | - | 390mA | 0.335 8.50mm | ROHS3 Compliant | - | ||
![]() SBCP-87HY470H KEMET | 47 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.374Dia 9.50mm | ±20% | Active | Not Applicable | Wirewound | 1.3A | Unshielded | 47μH | 150mOhm Max | - | 1.2A | 0.335 8.50mm | ROHS3 Compliant | - | ||
![]() SBCP-87HY151H KEMET | 3865 | - | - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.374Dia 9.50mm | ±10% | Active | Not Applicable | Wirewound | 790mA | Unshielded | 150μH | 390mOhm Max | - | 700mA | 0.335 8.50mm | ROHS3 Compliant | - | ||
![]() SBCP-80HY471H KEMET | 37 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.374Dia 9.50mm | ±10% | Active | Not Applicable | Wirewound | 650mA | Unshielded | 470μH | 950mOhm Max | - | 710mA | 0.433 11.00mm | ROHS3 Compliant | - | ||
![]() MPXV1D1040LR33 KEMET | 200 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 75MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 29.7A | Shielded | 330nH | 1.9mOhm Max | GENERAL PURPOSE INDUCTOR | 47A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SBCP-80HY220H KEMET | 37 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.374Dia 9.50mm | ±20% | Active | Not Applicable | Wirewound | 2.4A | Unshielded | 22μH | 80mOhm Max | - | 3.4A | 0.433 11.00mm | ROHS3 Compliant | - | ||
![]() MPXV1D1040L4R7 KEMET | 67080 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 17MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 10.3A | Shielded | 4.7μH | 15.9mOhm Max | GENERAL PURPOSE INDUCTOR | 14A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SBCP-80HY151H KEMET | 37 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.374Dia 9.50mm | ±10% | Active | Not Applicable | Wirewound | 1A | Unshielded | 150μH | 410mOhm Max | - | 1.2A | 0.433 11.00mm | ROHS3 Compliant | - | ||
![]() SBC3-2R2-602 KEMET | 3815 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.354Dia 9.00mm | ±20% | Active | Not Applicable | Wirewound | 6A | Unshielded | 2.2μH | 20mOhm Max | - | 7.2A | 0.354 9.00mm | ROHS3 Compliant | - | ||
![]() SBC3-220-202 KEMET | 375 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.354Dia 9.00mm | ±20% | Active | Not Applicable | Wirewound | 2A | Unshielded | 22μH | 60mOhm Max | - | 2.1A | 0.354 9.00mm | ROHS3 Compliant | - | ||
![]() SBC3-122-281 KEMET | 37 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.354Dia 9.00mm | ±10% | Active | Not Applicable | Wirewound | 280mA | Unshielded | 1.2mH | 2.7Ohm Max | - | - | 0.453 11.50mm | ROHS3 Compliant | - | ||
![]() SBCP-80HY6R8H KEMET | 378 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.374Dia 9.50mm | ±20% | Active | Not Applicable | Wirewound | 3.3A | Unshielded | 6.8μH | 50mOhm Max | - | 6.5A | 0.433 11.00mm | ROHS3 Compliant | - | ||
![]() MPXV1D1040L470 KEMET | 200 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | 4.5MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 3A | Shielded | 47μH | 182.6mOhm Max | GENERAL PURPOSE INDUCTOR | 4A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SBC4-331-591 KEMET | 37 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.354Dia 9.00mm | ±10% | Active | Not Applicable | Wirewound | 590mA | Unshielded | 330μH | 670mOhm Max | - | 810mA | 0.571 14.50mm | ROHS3 Compliant | - | ||
![]() SBCP-11HY4R7H KEMET | 365 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.492Dia 12.50mm | ±20% | Active | Not Applicable | Wirewound | 4.1A | Unshielded | 4.7μH | 30mOhm Max | - | 14.6A | 0.472 12.00mm | ROHS3 Compliant | - | ||
![]() SBC4-152-221 KEMET | 304 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.354Dia 9.00mm | ±10% | Active | Not Applicable | Wirewound | 220mA | Unshielded | 1.5mH | 3.24Ohm Max | - | 380mA | 0.571 14.50mm | ROHS3 Compliant | - | ||
![]() SBCP-11HY6R8H KEMET | 481 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.492Dia 12.50mm | ±20% | Active | Not Applicable | Wirewound | 3.6A | Unshielded | 6.8μH | 30mOhm Max | - | 12.1A | 0.472 12.00mm | ROHS3 Compliant | - | ||
![]() SBC9-151-112 KEMET | 281 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.472Dia 12.00mm | ±10% | Active | Not Applicable | Wirewound | 1.1A | Unshielded | 150μH | 260mOhm Max | - | 2.4A | 0.472 12.00mm | ROHS3 Compliant | - | ||
![]() SBCP-11HY2R2H KEMET | 124 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.492Dia 12.50mm | ±30% | Active | Not Applicable | Wirewound | 4.7A | Unshielded | 2.2μH | 20mOhm Max | - | 21.4A | 0.472 12.00mm | ROHS3 Compliant | - | ||
![]() MPXV1D0520L2R2 KEMET | 35 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 39MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | 5.2A | Shielded | 2.2μH | 40.4mOhm Max | GENERAL PURPOSE INDUCTOR | 6.5A | 0.079 2.00mm | ROHS3 Compliant | AEC-Q200 |