- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Inductor Type | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPXV1D1235L2R2 KEMET | 130 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 21MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 15.2A | Shielded | 2.2μH | 8.4mOhm Max | GENERAL PURPOSE INDUCTOR | 23A | 0.138 3.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1250LR68 KEMET | 20 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 45MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 32.7A | Shielded | 680nH | 2mOhm Max | GENERAL PURPOSE INDUCTOR | 45A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1250L4R7 KEMET | 21 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 13MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 14.4A | Shielded | 4.7μH | 10.1mOhm Max | GENERAL PURPOSE INDUCTOR | 17.5A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1264L6R8 KEMET | 21 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 10MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 14A | Shielded | 6.8μH | 12.3mOhm Max | GENERAL PURPOSE INDUCTOR | 16A | 0.252 6.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1264L100 KEMET | 294 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 8.5MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 12.2A | Shielded | 10μH | 16.1mOhm Max | GENERAL PURPOSE INDUCTOR | 14A | 0.252 6.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1250L1R5 KEMET | 236 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 25MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 24.2A | Shielded | 1.5μH | 3.6mOhm Max | GENERAL PURPOSE INDUCTOR | 32A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1264L4R7 KEMET | 20 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 13MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 17.1A | Shielded | 4.7μH | 8.2mOhm Max | GENERAL PURPOSE INDUCTOR | 19.5A | 0.252 6.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D0520L2R2 KEMET | 35 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 39MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | 5.2A | Shielded | 2.2μH | 40.4mOhm Max | GENERAL PURPOSE INDUCTOR | 6.5A | 0.079 2.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1054L4R7 KEMET | 67080 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 14MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 11.3A | Shielded | 4.7μH | 13.69mOhm Max | GENERAL PURPOSE INDUCTOR | 14A | 0.213 5.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1054LR33 KEMET | 245 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 56MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 37.3A | Shielded | 330nH | 1.27mOhm Max | GENERAL PURPOSE INDUCTOR | 60A | 0.213 5.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1054L3R3 KEMET | 200 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 17MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 14.4A | Shielded | 3.3μH | 8.4mOhm Max | GENERAL PURPOSE INDUCTOR | 15A | 0.213 5.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1054L220 KEMET | 575 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 6.5MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 5.7A | Shielded | 22μH | 54.05mOhm Max | GENERAL PURPOSE INDUCTOR | 7A | 0.213 5.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1054L330 KEMET | 41 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 5MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 4.6A | Shielded | 33μH | 80.5mOhm Max | GENERAL PURPOSE INDUCTOR | 6A | 0.213 5.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1054L2R2 KEMET | 717 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 21MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 18A | Shielded | 2.2μH | 5.41mOhm Max | GENERAL PURPOSE INDUCTOR | 16.5A | 0.213 5.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPX1D2213L1R5 KEMET | 22 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 70A | Shielded | 1.5μH | 0.9mOhm Max | - | 75A | 0.512 13.00mm | ROHS3 Compliant | - | ||
![]() MPX1D2213L330 KEMET | 39 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 18A | Shielded | 33μH | 10.6mOhm Max | - | 21A | 0.512 13.00mm | ROHS3 Compliant | - | ||
![]() SBC8-152-581 KEMET | 826 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.591Dia 15.00mm | ±10% | Active | Not Applicable | Wirewound | 580mA | Unshielded | 1.5mH | 1.3Ohm Max | - | 920mA | 0.886 22.50mm | ROHS3 Compliant | - | ||
![]() MPX1D2213L220 KEMET | 29 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 22A | Shielded | 22μH | 10.1mOhm Max | - | 25A | 0.512 13.00mm | ROHS3 Compliant | - | ||
![]() SNG-19B-080 KEMET | 257 |
| - | 24 Weeks | Chassis Mount | Vertical, 2 Wire Leads | - | Manganese Zinc Ferrite (MnZn) | -25°C~105°C | Bulk | SNG | 1.654Lx0.787W 42.00mmx20.00mm | -30% +50% | Active | 1 (Unlimited) | Wirewound | - | Unshielded | 80μH | 10mOhm Max | - | - | 1.181 30.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1770L6R8 KEMET | 39 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | 20A | Shielded | 6.8μH | 6.7mOhm Max | - | 28A | 0.276 7.00mm | ROHS3 Compliant | - |