- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Inductor Type | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPX1D1770L4R7 KEMET | 22 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | 24A | Shielded | 4.7μH | 4.8mOhm Max | - | 35A | 0.276 7.00mm | ROHS3 Compliant | - | ||
![]() MPX1D2213L6R8 KEMET | 13 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 44A | Shielded | 6.8μH | 2.8mOhm Max | - | 50A | 0.512 13.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1770L470 KEMET | 46 | - | - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | 7A | Shielded | 47μH | 49.2mOhm Max | - | 11A | 0.276 7.00mm | ROHS3 Compliant | - | ||
![]() MPXV1D1054LR68 KEMET | 39 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 38MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 27.6A | Shielded | 680nH | 2.3mOhm Max | GENERAL PURPOSE INDUCTOR | 37.5A | 0.213 5.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1054L150 KEMET | 91 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 7.5MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 6.7A | Shielded | 15μH | 39.1mOhm Max | GENERAL PURPOSE INDUCTOR | 11A | 0.213 5.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() L0805B680MDWLT KEMET | 2575 |
| Datasheet | 23 Weeks | Surface Mount | 0805 (2012 Metric) | - | Ferrite | -40°C~105°C | Tape & Reel (TR) | L-DWL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | Unshielded | 68μH | - | - | - | 0.057 1.45mm | ROHS3 Compliant | - | ||
![]() MPXV1D1264LR33 KEMET | 11 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 61MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 45.6A | Shielded | 330nH | 1.2mOhm Max | GENERAL PURPOSE INDUCTOR | 70A | 0.252 6.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPX1D0618LR68 KEMET | 171 | - | - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 8.8A | Shielded | 680nH | 12.7mOhm Max | - | 13A | 0.071 1.80mm | ROHS3 Compliant | - | ||
![]() MPX1D0618L3R3 KEMET | 68 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 4A | Shielded | 3.3μH | 61.5mOhm Max | - | 6.5A | 0.071 1.80mm | ROHS3 Compliant | - | ||
![]() MPX1D0618L1R5 KEMET | 192 | - | - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 6.2A | Shielded | 1.5μH | 25.8mOhm Max | - | 10.5A | 0.071 1.80mm | ROHS3 Compliant | - | ||
![]() MPX1D0650L3R3 KEMET | 845 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 8.7A | Shielded | 3.3μH | 18.9mOhm Max | - | 8A | 0.197 5.00mm | ROHS3 Compliant | - | ||
![]() MPX1D0630L100 KEMET | In Stock | - | - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 4.2A | Shielded | 10μH | 78mOhm Max | - | 4.5A | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() MPX1D0830L330 KEMET | 263 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.341Lx0.315W 8.65mmx8.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 2.8A | Shielded | 33μH | 229.5mOhm Max | - | 4A | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() MPX1D0830L2R2 KEMET | 11 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.341Lx0.315W 8.65mmx8.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 11.4A | Shielded | 2.2μH | 13.6mOhm Max | - | 14A | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() MPX1D0840L100 KEMET | 36 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.341Lx0.315W 8.65mmx8.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 6A | Shielded | 10μH | 49.6mOhm Max | - | 7.5A | 0.157 4.00mm | ROHS3 Compliant | - | ||
![]() MPX1D0830LR22 KEMET | 117 | - | - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.341Lx0.315W 8.65mmx8.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 30.7A | Shielded | 220nH | 1.9mOhm Max | - | 43A | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() MPX1D0830L100 KEMET | 1765 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.341Lx0.315W 8.65mmx8.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 5.4A | Shielded | 10μH | 61.7mOhm Max | - | 8A | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() SBCP-11HY221H KEMET | 1362 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.492Dia 12.50mm | ±10% | Active | Not Applicable | Wirewound | 950mA | Unshielded | 220μH | 400mOhm Max | - | 2A | 0.472 12.00mm | ROHS3 Compliant | - | ||
![]() SBCP-11HY100H KEMET | 409 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.492Dia 12.50mm | ±20% | Active | Not Applicable | Wirewound | 3.1A | Unshielded | 10μH | 40mOhm Max | - | 9.6A | 0.472 12.00mm | ROHS3 Compliant | - | ||
![]() MPXV1D0830L1R5 KEMET | 350 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 37MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.341Lx0.315W 8.65mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | 14A | Shielded | 1.5μH | 9.1mOhm Max | GENERAL PURPOSE INDUCTOR | 18A | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 |