- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Inductor Type | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPXV1D0840L2R2 KEMET | 1718 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 27MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.341Lx0.315W 8.65mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | 14.3A | Shielded | 2.2μH | 8.7mOhm Max | GENERAL PURPOSE INDUCTOR | 17A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPX1D1040L4R7 KEMET | 52 |
| - | 27 Weeks | Surface Mount | Nonstandard | 17MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 10.3A | Shielded | 4.7μH | 15.9mOhm Max | - | 14A | 0.157 4.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1040L2R2 KEMET | 109 |
| - | 27 Weeks | Surface Mount | Nonstandard | 23MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 14.6A | Shielded | 2.2μH | 7.9mOhm Max | - | 18.5A | 0.157 4.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1040L6R8 KEMET | 757 |
| - | 27 Weeks | Surface Mount | Nonstandard | 14MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 8.3A | Shielded | 6.8μH | 24.1mOhm Max | - | 11.5A | 0.157 4.00mm | ROHS3 Compliant | - | ||
![]() SBCP-80HY122H KEMET | 286 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.374Dia 9.50mm | ±10% | Active | Not Applicable | Wirewound | 320mA | Unshielded | 1.2mH | 2.6Ohm Max | - | 450mA | 0.433 11.00mm | ROHS3 Compliant | - | ||
![]() SBCP-47HY471B KEMET | 471 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.197Dia 5.00mm | ±10% | Active | Not Applicable | Wirewound | 220mA | Unshielded | 470μH | 2.8Ohm Max | - | 230mA | 0.335 8.50mm | ROHS3 Compliant | - | ||
![]() SBC9-330-252 KEMET | 279 |
| Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.472Dia 12.00mm | ±20% | Active | Not Applicable | Wirewound | 2.5A | Unshielded | 33μH | 60mOhm Max | - | 5.2A | 0.472 12.00mm | ROHS3 Compliant | - | ||
![]() SBCP-11HY471H KEMET | 329 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Tape & Reel (TR) | SBCP | 0.492Dia 12.50mm | ±10% | Active | Not Applicable | Wirewound | 660mA | Unshielded | 470μH | 760mOhm Max | - | 1.4A | 0.472 12.00mm | ROHS3 Compliant | - | ||
![]() SBC9-3R3-622 KEMET | 25 | - | Datasheet | 27 Weeks | Through Hole | Radial, Vertical Cylinder | - | Ferrite | -20°C~105°C | Bulk | SBC | 0.472Dia 12.00mm | ±20% | Active | Not Applicable | Wirewound | 6.2A | Unshielded | 3.3μH | 20mOhm Max | - | 16.4A | 0.472 12.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1740L2R2 KEMET | 48 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | 21A | Shielded | 2.2μH | 4.7mOhm Max | - | 28.5A | 0.157 4.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1770L150 KEMET | 135 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | 13A | Shielded | 15μH | 15.6mOhm Max | - | 17A | 0.276 7.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1770L220 KEMET | 92 | - | - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | 11A | Shielded | 22μH | 22.5mOhm Max | - | 14A | 0.276 7.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1740LR47 KEMET | 82 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | 36.5A | Shielded | 470nH | 1.6mOhm Max | - | 53.5A | 0.157 4.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1770L1R0 KEMET | 127 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | 41A | Shielded | 1μH | 1.4mOhm Max | - | 55A | 0.276 7.00mm | ROHS3 Compliant | - | ||
![]() SBCP-14HY330B KEMET | 254 |
| - | 29 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | - | Ferrite | -20°C~105°C | Bulk | SBCP | 0.472Dia 12.00mm | ±20% | Active | Not Applicable | Wirewound | 2.4A | Unshielded | 33μH | 70mOhm Max | - | 5.63A | 0.591 15.00mm | ROHS3 Compliant | - | ||
![]() MPX1D2213LR68 KEMET | 483 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 88A | Shielded | 680nH | 0.6mOhm Max | - | 132A | 0.512 13.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1740L100 KEMET | 138 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | 10.5A | Shielded | 10μH | 17.8mOhm Max | - | 11.5A | 0.157 4.00mm | ROHS3 Compliant | - | ||
![]() MPX1D1770L2R2 KEMET | 114 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | 35A | Shielded | 2.2μH | 2.2mOhm Max | - | 42A | 0.276 7.00mm | ROHS3 Compliant | - | ||
![]() MPXV1D0630L150 KEMET | 1616 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | 13MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.276Lx0.256W 7.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 3.3A | Shielded | 15μH | 130.2mOhm Max | GENERAL PURPOSE INDUCTOR | 4A | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPX1D1250L4R7 KEMET | 386 |
| - | 27 Weeks | Surface Mount | Nonstandard | 13MHz | Metal Composite | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 14.4A | Shielded | 4.7μH | 10.1mOhm Max | - | 17.5A | 0.197 5.00mm | ROHS3 Compliant | - |