- Series
- Tolerance
- Packaging
- Inductance
- Package / Case
- Mounting Type
- Operating Temperature
- Size / Dimension
- Shielding
- DC Resistance (DCR)
- Height Seated (Max)
- Material-Core
Attribute column
Manufacturer
KEMET Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPXV1D1235L100 KEMET | 1006 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | 9.5MHz | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 7.4A | - | Shielded | - | - | 10μH | - | 35mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 12A | - | - | - | - | - | 0.138 3.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1235L1R0 KEMET | 677 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | 33MHz | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 21.5A | - | Shielded | - | - | 1μH | - | 4.2mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 32.5A | - | - | - | - | - | 0.138 3.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1235LR47 KEMET | 107 | - | Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | 58MHz | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28.9A | - | Shielded | - | - | 470nH | - | 2.3mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 45A | - | - | - | - | - | 0.138 3.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MPXV1D1250L330 KEMET | 280 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | 5MHz | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5.4A | - | Shielded | - | - | 33μH | - | 72mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 7.5A | - | - | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() L0806BR82JSWST KEMET | 4531 |
| - | 23 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | 250MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | L-SWS | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 390mA | - | Unshielded | - | - | 820nH | - | 340mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | - | ||
![]() L0806B100JSWST KEMET | 1773 |
| - | 23 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | 27MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | L-SWS | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 215mA | - | Unshielded | - | - | 10μH | - | 1.2Ohm | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | - | ||
![]() L0806B220JSWST KEMET | 785 |
| - | 23 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | 17MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | L-SWS | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 140mA | - | Unshielded | - | - | 22μH | - | 2.8Ohm | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | - | ||
![]() MPXV1D0520LR33 KEMET | 200 |
| Datasheet | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | 110MHz | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | MPXV | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 13.4A | - | Shielded | - | - | 330nH | - | 6.2mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 16A | - | - | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() TPI077050L105N KEMET | 1249 | - | - | 25 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | TPI | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Shielded | - | - | 105nH | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SHB-30-20V KEMET | In Stock | - | - | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | - | - | - | -25°C~120°C | - | SHB | 2.362Dia 60.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Toroidal | - | - | - | 30A | - | - | - | - | 44μH | - | 7mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 1.299 33.00mm | - | - | ROHS3 Compliant | - | ||
![]() MPX1D1740L3R3 KEMET | 62 | - | - | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 17.5A | - | Shielded | - | - | 3.3μH | - | 6.9mOhm Max | - | - | - | - | - | 23A | - | - | - | - | - | 0.157 4.00mm | - | - | ROHS3 Compliant | - | ||
![]() MPX1D1770L680 KEMET | 355 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 6A | - | Shielded | - | - | 68μH | - | 69mOhm Max | - | - | - | - | - | 8.5A | - | - | - | - | - | 0.276 7.00mm | - | - | ROHS3 Compliant | - | ||
![]() SNG-19A-080 KEMET | 52 | - | - | 24 Weeks | User Defined | Vertical, 2 Wire Leads | - | - | - | - | - | - | Manganese Zinc Ferrite (MnZn) | - | -25°C~105°C | Bulk | SNG | 1.181Dia 30.00mm | -30% +50% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | Unshielded | - | - | 80μH | - | 10mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() MPX1D1770L100 KEMET | 105 |
| - | 27 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal Composite | - | -55°C~155°C | Tape & Reel (TR) | METCOM MPX | 0.669Lx0.673W 17.00mmx17.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 16A | - | Shielded | - | - | 10μH | - | 10.3mOhm Max | - | - | - | - | - | 22A | - | - | - | - | - | 0.276 7.00mm | - | - | ROHS3 Compliant | - | ||
![]() L0806B820JSWST KEMET | 2962 |
| - | 23 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | 10MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | L-SWS | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 85mA | - | Unshielded | - | - | 82μH | - | 7.7Ohm | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | - | ||
![]() L0402CR10JRMST KEMET | In Stock | - | Datasheet | - | - | 0402 | YES | WRAPAROUND | 652.039032μg | RECTANGULAR PACKAGE | CERAMIC | 1GHz | - | - | - | Cut Tape | - | - | 5% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | - | TR | Unshielded | 1 | Multilayer Chip | 100 nH | 100MHz | - | 150mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | 8 | 1.5Ohm | 5% | 0.1 µH | 500μm | - | 1mm | 500μm | RoHS Compliant | - | ||
![]() L0402C1N2SRMST KEMET | In Stock | - | - | - | - | 0402 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 13GHz | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | Cut Tape | - | - | 25% | e3 | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | - | TR | Unshielded | 1 | Multilayer Chip | 1.2 nH | 100MHz | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | 8 | 90mOhm | - | 0.0012 µH | 500μm | - | 1mm | 500μm | RoHS Compliant | - |