- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature TJ-Max
- Operating Temperature TJ-Min
- Output Current1-Max
- Output Voltage1-Max
- Output Voltage1-Min
Attribute column
Manufacturer
KEMET PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | ECCN Code | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Seated Height-Max | Dropout Voltage1-Nom | Output Voltage1-Max | Output Voltage1-Min | Regulator Type | Voltage Tolerance-Max | Output Current1-Max | Dropout Voltage1-Max | Operating Temperature TJ-Max | Operating Temperature TJ-Min | Output Voltage1-Nom | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAS9124A4GC06 Evox Rifa / KEMET | In Stock | - | Datasheet | YES | 5 | EVOX RIFA GROUP OYJ | 5.3 V | 2.5 V | - | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | TSOT | EAR99 | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | Not Qualified | 1 mm | - | 1.85 V | 1.7 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 5.6% | 0.15 A | 0.8 V | 125 °C | -40 °C | 1.8 V | 2.9 mm | 1.6 mm | ||
![]() MAS9124A2GC06 Evox Rifa / KEMET | In Stock | - | Datasheet | YES | 5 | EVOX RIFA GROUP OYJ | 5.3 V | 3.1 V | - | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | TSOT | EAR99 | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | Not Qualified | 1 mm | - | 2.85 V | 2.7 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 3.6% | 0.15 A | 0.32 V | 125 °C | -40 °C | 2.8 V | 2.9 mm | 1.6 mm | ||
![]() MAS9161B3GA06 Evox Rifa / KEMET | In Stock | - | Datasheet | YES | 5 | EVOX RIFA GROUP OYJ | - | - | - | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | TSOT | EAR99 | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | Not Qualified | 1 mm | - | 2.5825 V | 2.4175 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 3.3% | 0.08 A | - | 125 °C | -40 °C | 2.5 V | 2.9 mm | 1.6 mm | ||
![]() MAS9165ASTS-T KEMET Corporation | In Stock | - | Datasheet | YES | 5 | KEMET ELECTRONICS CORP | 5.3 V | 2.5 V | 0.06% | PLASTIC/EPOXY | LSSOP | LSSOP, | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | EAR99 | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | Not Qualified | 1.45 mm | 1.3 V | 1.236 V | 1.164 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 3% | 0.15 A | - | 125 °C | -40 °C | 1.2 V | 2.95 mm | 1.625 mm | ||
![]() MAS9124AST8-T Evox Rifa / KEMET | In Stock | - | Datasheet | YES | 5 | EVOX RIFA GROUP OYJ | 5.3 V | 3.16 V | - | PLASTIC/EPOXY | LSSOP | EIAJ, SC-74, SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SOT-23 | EAR99 | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | Not Qualified | 1.45 mm | - | 2.91 V | 2.76 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 3.5% | 0.15 A | 0.32 V | 125 °C | -40 °C | 2.86 V | 2.95 mm | 1.625 mm | ||
![]() MAS9124AST5-T Evox Rifa / KEMET | In Stock | - | Datasheet | YES | 5 | EVOX RIFA GROUP OYJ | 5.3 V | 2.5 V | - | PLASTIC/EPOXY | LSSOP | LSSOP, | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SOT-23 | EAR99 | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | Not Qualified | 1.45 mm | - | 1.55 V | 1.4 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 6.7% | 0.15 A | 1.1 V | 125 °C | -40 °C | 1.5 V | 2.95 mm | 1.625 mm | ||
![]() MAS9124AST6-T Evox Rifa / KEMET | In Stock | - | Datasheet | YES | 5 | EVOX RIFA GROUP OYJ | 5.3 V | 3.3 V | - | PLASTIC/EPOXY | LSSOP | LSSOP, | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SOT-23 | EAR99 | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | Not Qualified | 1.45 mm | - | 3.05 V | 2.9 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 3.3% | 0.15 A | 0.32 V | 125 °C | -40 °C | 3 V | 2.95 mm | 1.625 mm | ||
![]() MAS9124AST4-T KEMET Corporation | In Stock | - | Datasheet | YES | 5 | KEMET ELECTRONICS CORP | 5.3 V | 2.5 V | - | PLASTIC/EPOXY | LSSOP | EIAJ, SC-74, SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | EAR99 | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | Not Qualified | 1.45 mm | - | 1.85 V | 1.7 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 5.6% | 0.15 A | 0.8 V | 125 °C | -40 °C | 1.8 V | 2.95 mm | 1.625 mm | ||
![]() MAS9161B2GA06 Evox Rifa / KEMET | In Stock | - | Datasheet | YES | 5 | EVOX RIFA GROUP OYJ | - | - | - | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | TSOT | EAR99 | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | Not Qualified | 1 mm | - | 2.8924 V | 2.7076 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 3.3% | 0.08 A | - | 125 °C | -40 °C | 2.8 V | 2.9 mm | 1.6 mm | ||
![]() MAS9124AST3-T KEMET Corporation | In Stock | - | Datasheet | YES | 5 | KEMET ELECTRONICS CORP | 5.3 V | 2.8 V | - | PLASTIC/EPOXY | LSSOP | LSSOP, | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | EAR99 | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | Not Qualified | 1.45 mm | - | 2.55 V | 2.4 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 4% | 0.15 A | 0.32 V | 125 °C | -40 °C | 2.5 V | 2.95 mm | 1.625 mm | ||
![]() MCP1703 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAS9124AST1-T Evox Rifa / KEMET | In Stock | - | Datasheet | YES | 5 | EVOX RIFA GROUP OYJ | 5.3 V | 3.6 V | - | PLASTIC/EPOXY | LSSOP | EIAJ, SC-74, SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SOT-23 | EAR99 | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | Not Qualified | 1.45 mm | - | 3.35 V | 3.2 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 3% | 0.15 A | 0.32 V | 125 °C | -40 °C | 3.3 V | 2.95 mm | 1.625 mm | ||
![]() MAS9164AGB4-T KEMET Corporation | In Stock | - | Datasheet | YES | 5 | KEMET ELECTRONICS CORP | 5.3 V | 2.2 V | 0.02% | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | TSOT | EAR99 | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | Not Qualified | 1 mm | 0.15 V | 1.86 V | 1.72 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 4.4% | 0.05 A | - | 125 °C | -40 °C | 1.8 V | 2.9 mm | 1.6 mm | ||
![]() MAS9161B2GB06 KEMET Corporation | In Stock | - | Datasheet | YES | 5 | KEMET ELECTRONICS CORP | 5.3 V | 3.1 V | 0.024% | PLASTIC/EPOXY | VSSOP | LEAD FREE, MO-193, TSOT-5 | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | TSOT | EAR99 | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | Not Qualified | 1 mm | 0.2 V | 2.8924 V | 2.7076 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 3.3% | 0.08 A | - | 125 °C | -40 °C | 2.8 V | 2.9 mm | 1.6 mm |