- Inductance Range
- Kit Type
- Mounting Type
- Packages Included
- Series
- Material-Core
- Quantity
- Shielding
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
Attribute column
Manufacturer
KEMET Inductor Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Packages Included | Adjustment range undelayed short-circuit release | Base Product Number | Cable entry | Colour front ring | Colour lens | Colour outer sheath | Conductor category | Construction type | Construction type lens | Core identification | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Factory Pack QuantityFactory Pack Quantity | Integrable in the engineering software o.t autom.system | Library with object elements | Loadable for operating system for configuration software, Linux | Loadable for operating system for configuration software, Windows 2000 | Loadable for operating system for configuration software, Windows 2003 Server | Loadable for operating system for configuration software, Windows 9x | Loadable for operating system for configuration software, Windows ME | Loadable for operating system for configuration software, Windows NT | Loadable for operating system for configuration software, Windows Vista | Low smoke (according to EN 61034-2) | Material core insulation | Material front ring | Material outer sheath | Material-Core | Maximum DC Current | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of indicator lights | Number of Values | Outer diameter approx. | Overload release current setting | Package | Permitted cable outer temperature after assembling without vibration | Product Status | Rated operating voltage Ue | Rated permanent current Iu | RoHS | Runtime operating system, Linux | Runtime operating system, Windows 2000 | Runtime operation system, Windows Vista | Screen over stranding | Screen over stranding element | Stranding element | Suitable for operating system Windows 7 | Suitable for operating system Windows 8 | Thread length | Total Number of Pieces | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Type of lamp socket | Type of lens | Unit Weight | User groups (password protection) possible | Voltage type | With front ring | With integrated under voltage release | With light source | With programming interfaces | Packaging | Series | Tolerance | Type | Shielding | Style | Termination Style | Quantity | Kit Type | Product | Features | Inductance Range | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCI ENG KIT 07 KEMET | 43 |
| - | Surface Mount | Non-Standard SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Composite | +/- 7.1 A to +/- 90 A | + 155 C | KEMET | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | MPXV | 20 % | Power Inductor Kit | Shielded | - | SMD/SMT | 91 Pieces (48 Values - Mixed Quantities) | Fixed | Power Inductor Kits | AEC-Q200 | 0.1 uH to 1 uH | - | - | ||
![]() C320 KEMET | In Stock | - | - | - | - | 1260 - 7560 | - | - | - | - | - | - | - | - | - | IP20 | - | - | Built-in device plug-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 315 - 630 | - | - | - | - | 630 | - | - | - | - | - | - | - | - | - | - | - | Rocker lever | - | Screw connection | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C323 KEMET | In Stock | - | - | - | - | - | - | Side | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | - | - | - | - | - | - | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C366 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 411 | 388 | ||
![]() C309 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | External thread | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C350 KEMET | In Stock | - | - | - | - | - | - | - | - | - | Orange | Class 5 = flexible | - | - | Colour + rings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Polyurethane (PUR) | - | Polyurethane (PUR) | - | - | - | - | 495 | 248 | - | - | 70 | 750 | 450 | - | - | - | - | 49.5 | - | - | -40 - 80 | - | - | - | - | - | - | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C331 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C326 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Integrated | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | No | - | - | - | Yes | No | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C365 KEMET | In Stock | - | - | - | - | - | - | - | Other | Other | - | - | - | Round | - | IP67/IP69K | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 110 - 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | Other | High | - | - | AC | No | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCI ENG KIT 03 KEMET | 37 |
| - | Surface Mount | 0520, 0530, 0630, 0840, 1040, 1235, 1250, 1770, 2213 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Composite | - | + 155 C | KEMET | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | 42 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | MCI | - | - | Shielded | Wirewound | SMD/SMT | 74 Pieces (42 Values - Mixed Quantities) | Fixed | Power Inductor Kits | Drum Core | 1 uH to 22 uH | - | - | ||
![]() MCI ENG KIT 02 KEMET | 48 |
| - | Surface Mount | Non-Standard SMD | - | MCI ENG | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | KEMET | - | - | - | - | - | - | - | - | - | - | - | - | - | Book | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.286 lbs | - | - | - | - | - | - | Bulk | MCI | - | - | Shielded | - | - | - | Fixed | - | - | 680nH ~ 47µH | - | - | ||
![]() MCI ENG KIT 05 KEMET | 32 |
| - | Surface Mount | Non-Standard SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Composite | - | + 155 C | KEMET | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Book | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | MCI | - | Power Inductor Engineering Kit | Shielded | Wirewound | SMD/SMT | 78 Pieces (42 Values - Mixed Quantities) | Fixed | Inductor Kits | High Current | 0.1 uH, 0.22 uH, 0.47 uH, 1 uH | - | - | ||
![]() MCI ENG KIT 04 KEMET | 12 |
| - | Surface Mount | Non-Standard SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Composite | - | + 155 C | KEMET | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | MPX | - | - | Unshielded | Wirewound | SMD/SMT | 91 Pieces (48 Values - Mixed Quantities) | Fixed | Inductor Kits | High Current | 100nH ~ 1µH | - | - | ||
![]() MCI ENG KIT 08 KEMET | 7 |
| - | Surface Mount | Non-Standard SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Composite | +/- 7.1 A to +/- 90 A | + 155 C | KEMET | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | MPXV | 20 % | Power Inductor Kit | Shielded | - | SMD/SMT | 78 Pieces (42 Values - Mixed Quantities) | Fixed | Power Inductor Kits | AEC-Q200 | 0.1 uH to 1 uH | - | - | ||
![]() ACL ENG KIT 02 KEMET | 41 |
| - | Through Hole | Vertical, 4 PC Pin | - | ACL ENG | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | - | - | - | 52 Values | - | - | Box | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.256 lbs | - | - | - | - | - | - | Bulk | ACL ENG KIT | - | AC Line Filters | - | - | - | - | Common Mode Chokes | Common Mode Inductor Kits | - | 1.9 mH to 65.5 mH | - | - | ||
![]() ACL ENG KIT 01 KEMET | 41 |
| - | Through Hole | Vertical, 4 PC Pin | - | ACL ENG | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | - | - | - | 54 Values | - | - | Box | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | ACL ENG KIT | - | AC Line Filters | - | - | - | - | Common Mode Chokes | Common Mode Inductor Kits | - | 6.8 mH to 150 mH | - | - | ||
![]() MCI ENG KIT 06 KEMET | 32 |
| - | Surface Mount | Non-Standard SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | KEMET | - | - | - | - | - | - | - | - | - | - | - | - | - | Book | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | MCI | 20 % | Power Inductor | Shielded | - | SMD/SMT | 74 Pieces (42 Values - Mixed Quantities) | Fixed | Power Inductor Kits | AEC-Q200 | 1 uH to 22 uH | - | - | ||
![]() C412 KEMET | In Stock | - | - | - | - | - | - | Side | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | - | - | - | - | - | - | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C434 KEMET | In Stock | - | - | - | - | 480 - 800 | - | - | - | - | - | - | - | - | - | IP20 | - | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 63 - 80 | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | Rocker lever | - | Frame clamp | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C330 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |