- Contact Form
- Series
- Coil Type
- Coil Voltage
- Contact Materials
- CoilResistance
- Packaging
- Operate Time
- Release Time
- Relay Type
- Coil Current
- Mounting Type
Attribute column
Manufacturer
KEMET Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Voltage - Rated DC | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EE2-3SNU-L KEMET | 34 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 90Ohm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EE2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 3VDC | Latching, Single Coil | 250VAC 220VDC -Max | 33.3mA | 1ms | - | 2.25VDC | 2A | - | - | - | - | - | 3V | - | - | - | 7.5mm | - | ROHS3 Compliant | ||
![]() UB2-12NU-L KEMET | 21 | - | Datasheet | 15 Weeks | - | Surface Mount | SMD/SMT | - | 8 | 1.03kOhm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2014 | UB2 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | 7.4mm | - | - | Gull Wing | 250V | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 11.7mA | 1ms | - | 9VDC | 1A | - | - | 1.2VDC | - | - | 12V | - | - | 10.6mm | - | - | ROHS3 Compliant | ||
![]() EE2-3NUH-L KEMET | 454 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 64.3Ohm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EE2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 46.7mA | 1ms | - | 2.25VDC | 2A | - | - | 0.3VDC | - | - | 3V | - | - | - | 7.5mm | - | ROHS3 Compliant | ||
![]() EE2-5TNU-L KEMET | 179 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 178Ohm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2007 | EE2 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 28mA | 1ms | - | 3.75VDC | 2A | - | - | - | - | - | 5V | - | - | - | 7.5mm | - | ROHS3 Compliant | ||
![]() EE2-24NUH-L KEMET | 396 | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 2.88kOhm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EE2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | 1ms | - | 18VDC | 2A | - | - | 2.4VDC | - | - | 24V | - | - | - | 7.5mm | - | ROHS3 Compliant | ||
![]() EE2-24NU-L KEMET | 37 | - | Datasheet | 15 Weeks | PCB, Surface Mount | Surface Mount | SMD/SMT | - | 8 | 2.88kOhm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2014 | EE2 | Active | 1 (Unlimited) | Gull Wing | - | - | 220V | 7.5mm | 2A | CSA; TUV; UL | Gull Wing | 250V | 2A | 250V | 2A | 1 | DPDT | 220V | DPDT (2 Form C) | General Purpose | 2A | 2A@250VAC | 2ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | 1ms | 2A@220VDC | 18VDC | - | 200mW | 200mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | 9mm | 15mm | - | No | ROHS3 Compliant | ||
![]() EE2-12NU-L KEMET | 46 |
| Datasheet | 15 Weeks | PCB, Surface Mount | Surface Mount | SMD/SMT | - | 8 | 1.03kOhm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2014 | EE2 | Active | 1 (Unlimited) | Gull Wing | - | - | 220V | 7.5mm | 2A | - | Gull Wing | 250V | - | 250V | 2A | 1 | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 2ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 11.7mA | 1ms | - | 9VDC | - | 140mW | 140mW | 1.2VDC | - | - | 12V | - | 9mm | 15mm | - | No | ROHS3 Compliant | ||
![]() UD2-4.5NU-L KEMET | 2437 |
| Datasheet | 15 Weeks | - | Surface Mount | SMD/SMT | - | 8 | 145Ohm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | - | UD2 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 220V | 8.4mm | - | - | Gull Wing | 250V | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 4.5VDC | Non Latching | 250VAC 220VDC -Max | 31mA | 1ms | - | 3.38VDC | 1A | - | - | 0.45VDC | - | - | 4.5V | - | - | 10.6mm | - | No | ROHS3 Compliant | ||
![]() EA2-5SNU KEMET | 37 |
| Datasheet | 15 Weeks | - | Through Hole | DIP | - | 10 | 250Ohm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tube | 2007 | EA2 | Active | 1 (Unlimited) | PC Pin | - | 250Ohm | 220V | 9.2mm | - | - | PC Pin | 250V | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 20mA | 1ms | - | 3.75VDC | 1A | - | - | - | - | - | 5V | - | - | 14.2mm | - | No | ROHS3 Compliant | ||
![]() EE2-3NUX-L KEMET | 37 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 64.3Ohm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2014 | EE2 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 46.7mA | 1ms | - | 2.25VDC | 2A | - | - | 0.3VDC | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UD2-3NU-L KEMET | 37 |
| Datasheet | 15 Weeks | - | Surface Mount | SMD/SMT | - | 8 | 64.3Ohm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2014 | UD2 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 220V | 8.4mm | - | - | Gull Wing | 250V | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 46.7mA | 1ms | - | 2.25VDC | 1A | - | - | 0.3VDC | - | - | 3V | - | - | 10.6mm | - | No | ROHS3 Compliant | ||
![]() UB2-4.5NU-L KEMET | 37 |
| Datasheet | 15 Weeks | - | Surface Mount | SMD/SMT | - | 8 | 145Ohm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | - | UB2 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | 7.4mm | - | - | Gull Wing | 250V | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 4.5VDC | Non Latching | 250VAC 220VDC -Max | 31mA | 1ms | - | 3.38VDC | 1A | - | - | 0.45VDC | - | - | 4.5V | - | - | 10.6mm | - | - | ROHS3 Compliant | ||
![]() EB2-3NU-L KEMET | 37 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | - | - | 10 | 64.3Ohm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2014 | EB2 | Active | 1 (Unlimited) | Gull Wing | - | - | 220V | 11.5mm | - | - | Gull Wing | 250V | - | 250V | 1A | - | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 2ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 46.7mA | 1ms | - | 2.25VDC | - | - | - | 0.3VDC | - | - | 3V | - | - | 14.3mm | - | No | ROHS3 Compliant | ||
![]() EE2-12TNU KEMET | 21 |
| Datasheet | 15 Weeks | PCB, Surface Mount | Surface Mount | - | - | 10 | 1.03kOhm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tube | 2014 | EE2 | Active | 1 (Unlimited) | Gull Wing | - | - | - | 7.5mm | 2A | - | Gull Wing | - | - | 250V | 2A | 1 | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 2ms | 12VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 11.7mA | 1ms | - | 9VDC | - | 140mW | 140mW | - | - | - | 12V | - | 9mm | 15mm | - | No | ROHS3 Compliant | ||
![]() EE2-12SNU-L KEMET | 21 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 1.44kOhm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EE2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 12VDC | Latching, Single Coil | 250VAC 220VDC -Max | 8.3mA | 1ms | - | 9VDC | 2A | - | - | - | - | - | 12V | - | - | - | 7.5mm | - | ROHS3 Compliant | ||
![]() EE2-4.5NU-L KEMET | 1781 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 145Ohm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | - | EE2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 4.5VDC | Non Latching | 250VAC 220VDC -Max | 31.1mA | 1ms | - | 3.38VDC | 2A | - | - | 0.45VDC | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EE2-5SNU-L KEMET | 37 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 250Ohm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2007 | EE2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 20mA | 1ms | - | 3.75VDC | 2A | - | - | - | - | - | 5V | - | - | - | 7.5mm | - | ROHS3 Compliant | ||
![]() UA2-5NU KEMET | 30 |
| Datasheet | 15 Weeks | - | Through Hole | DIP | NO | 8 | 178Ohm | Silver Alloy, Gold Alloy | 100000 Cycle(s) | -40°C~85°C | Tube | 2007 | UA2 | Active | 1 (Unlimited) | PC Pin | EAR99 | 178Ohm | 220V | 5.7mm | - | CSA; TUV; UL | PC Pin | 250V | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 28mA | 1ms | - | 3.75VDC | 1A | - | 140mW | 0.5VDC | AC/DC | MOMENTARY | 5V | DC | - | 10.6mm | - | No | ROHS3 Compliant | ||
![]() UB2-12NUN KEMET | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 1.03kOhm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tube | 2014 | UB2 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 11.7mA | 1ms | - | 9VDC | 1A | - | - | 1.2VDC | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UD2-3NUN KEMET | 37 | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 64.3Ohm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tube | 2014 | UD2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 46.7mA | 1ms | - | 2.25VDC | 1A | - | - | 0.3VDC | - | - | - | - | - | - | - | - | ROHS3 Compliant |